☰
TS3V340DBQR
TS3V340DBQR
Active
Description:  IC VIDEO SWITCH QUAD SPDT 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   TS3V340DBQR Datasheet
History Price: $0.58200
In Stock: 43310
TS3V340DBQR Specification
Specification
Part No
TS3V340DBQR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
4
On-State Resistance (Max)
6Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
TS3V340DBQR Related Parts
TS3A225ERTER
TS3A225ERTER
Texas Instruments
IC AUDIO SWITCH HDST 16WQFN
TS3A225EYFFR
TS3A225EYFFR
Texas Instruments
IC AUDIO SWITCH HDST 16DSBGA
TS3A26746EYZPR
TS3A26746EYZPR
Texas Instruments
IC CROSSPOINT SWITCH 2X2 6DSBGA
TS3DDR3812RUAR
TS3DDR3812RUAR
Texas Instruments
IC MUX/DEMUX DDR3 1:2 42WQFN
TS3DDR4000ZBAR
TS3DDR4000ZBAR
Texas Instruments
IC DDR SWITCH/MUX 48NFBGA
TS3DS10224RUKR
TS3DS10224RUKR
Texas Instruments
IC MUX/DMUX DIFF 2:4 20WQFN
TS3DV416DGGR
TS3DV416DGGR
Texas Instruments
IC MUX/DEMUX 16X8 48TSSOP
TS3DV416DGVR
TS3DV416DGVR
Texas Instruments
IC MUX/DEMUX 16X8 48TVSOP
TS3L100D
TS3L100D
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS3L100DBQR
TS3L100DBQR
Texas Instruments
IC ETHERNET SWITCH QUAD 16SSOP
TS3L100DE4
TS3L100DE4
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS3L100DG4
TS3L100DG4
Texas Instruments
IC ETHERNET SWITCH QUAD 16SOIC
TS3V340DBQR Compare Parts
  • TS3V340DBQR vs TS3V712ERTGR
  • TS3V340DBQR vs TS3V712ELRTGR
  • TS3V340DBQR vs TS3V340PWR
  • TS3V340DBQR vs TS3V340PW
  • TS3V340DBQR vs TS3V340DRE4
  • TS3V340DBQR vs TS3V340DR
  • TS3V340DBQR vs TS3V340DGVR
  • TS3V340DBQR vs TS3V340D
  • TS3V340DBQR vs TS3V330PWR
  • TS3V340DBQR vs TS3V330PW
  • TS3V340DBQR vs TS3V330DR
  • TS3V340DBQR vs TS3V330DGVR
  • TS3V340DBQR vs TS3V330DBQR
  • TS3V340DBQR vs TS3V330D
  • TS3V340DBQR vs TS3USBCA420RSVT
  • TS3V340DBQR vs TS3USBCA420RSVR
  • TS3V340DBQR vs TS3USBCA420IRSVT
  • TS3V340DBQR vs TS3USBCA420IRSVR
  • TS3V340DBQR vs TS3USBCA410RSVT
  • TS3V340DBQR vs TS3USBCA410RSVR
  • TS3V340DBQR vs TS3USBCA410IRSVT
  • TS3V340DBQR vs TS3USBCA410IRSVR
  • TS3V340DBQR vs TS3USBA225RUTR
  • TS3V340DBQR vs TS3USB3200RSVR
  • TS3V340DBQR vs TS3USB32008RSVR
  • TS3V340DBQR vs TS3USB31RSERG4
  • TS3V340DBQR vs TS3USB31RSER
  • TS3V340DBQR vs TS3USB31ERSER
  • TS3V340DBQR vs TS3USB30RSWR
  • TS3V340DBQR vs TS3USB30ERSWR
  • TS3V340DBQR vs TS3USB30EDGSR
  • TS3V340DBQR vs TS3USB3031RMGR
  • TS3V340DBQR vs TS3USB3000RSER
  • TS3V340DBQR vs TS3USB3000MRSER
  • TS3V340DBQR vs TS3USB221RSERG4
  • TS3V340DBQR vs TS3USB221RSER
  • TS3V340DBQR vs TS3USB221ERSER
  • TS3V340DBQR vs TS3USB221EDRCR
  • TS3V340DBQR vs TS3USB221DRCRG4
  • TS3V340DBQR vs TS3USB221DRCR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller