☰
TS321IDBVR
TS321IDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TS321IDBVR Datasheet
History Price: $0.68000
In Stock: 24000
TS321IDBVR Specification
Specification
Part No
TS321IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
500 μV
Current - Supply
600μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS321IDBVR Related Parts
TS321AID
TS321AID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321AIDT
TS321AIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321AILT
TS321AILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321AIYLT
TS321AIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321CX5 RFG
TS321CX5 RFG
Taiwan Semiconductor
IC OPAMP GP 1 CIRCUIT SOT25
TS321ID
TS321ID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321ID
TS321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321IDBVRE4
TS321IDBVRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVRG4
TS321IDBVRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVT
TS321IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVTE4
TS321IDBVTE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVTG4
TS321IDBVTG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVR Description
The Texas Instruments TS321IDBVR is a low-power, single operational amplifier designed for applications requiring cost-effective performance with wide supply voltage range and low quiescent current. Part of the TS321 family, this device is a drop-in replacement for industry-standard operational amplifiers like the LM321 and LM358, offering improved performance in terms of noise, bandwidth, and power efficiency. Housed in a compact 5-pin SOT-23 (DBV) package, the TS321IDBVR is ideal for space-constrained, battery-powered, and general-purpose applications. Below is a comprehensive overview of the TS321IDBVR, covering its specifications, features, applications, and design considerations in detail.

Overview and Key Features

The TS321IDBVR is a single-channel operational amplifier optimized for low-power operation, with a quiescent current of 700 µA (typical) and a wide supply voltage range of 3 V to 30 V (or ±1.5 V to ±15 V in dual-supply mode). It is designed using bipolar technology, providing a good balance of performance and cost for general-purpose applications. Key features include a gain-bandwidth product of 800 kHz, low input bias current, and compatibility with single or dual power supplies, making it versatile for analog signal processing in various systems. The device also supports rail-to-rail operation on the input (common-mode range includes ground), enhancing its suitability for low-voltage designs.

Electrical Specifications

The TS321IDBVR offers a robust set of electrical characteristics suitable for a wide range of applications. Below are its key specifications:

- Supply Voltage Range: 3 V to 30 V (single supply) or ±1.5 V to ±15 V (dual supply)
- Gain-Bandwidth Product: 800 kHz (typical)
- Output Current: ±20 mA (typical)
- Quiescent Current: 700 µA (typical) per amplifier at 5 V
- Input Offset Voltage: 2 mV (typical), 9 mV (maximum) at 25°C
- Input Bias Current: 20 nA (typical), 100 nA (maximum)
- Input Offset Current: 2 nA (typical), 30 nA (maximum)
- Common-Mode Input Voltage Range: 0 V to VCC - 1.5 V (includes ground in single-supply mode)
- Common-Mode Rejection Ratio (CMRR): 85 dB (typical)
- Power Supply Rejection Ratio (PSRR): 90 dB (typical)
- Slew Rate: 0.4 V/µs (typical)
- Output Voltage Swing:
- Low: 5 mV (typical) from ground with 10-kΩ load
- High: VCC - 1.5 V (typical) with 10-kΩ load
- Input Noise Voltage: 40 nV/√Hz (typical) at 1 kHz
- Total Harmonic Distortion (THD): 0.01% (typical) at 1 kHz, 2 Vpp, RL = 10 kΩ
- Operating Temperature Range: -40°C to 125°C
- Package: 5-pin SOT-23 (DBV), approximately 2.9 mm x 1.6 mm
- Thermal Resistance (θJA): Approximately 200°C/W (dependent on PCB layout)
- ESD Protection: ±2 kV (Human Body Model, HBM)

These specifications make the TS321IDBVR suitable for low-power, cost-sensitive applications requiring reliable analog performance.

Functional Description

The TS321IDBVR is a single operational amplifier that amplifies the difference between its two input signals (inverting and non-inverting) with high gain. It uses bipolar technology, which provides low noise and good linearity, making it suitable for analog signal conditioning. The amplifier supports single-supply operation with a common-mode input range that includes ground, allowing it to process signals close to the negative rail (ground in single-supply mode). This feature is particularly useful in battery-powered systems where a single supply is common.

The device’s low quiescent current (700 µA typical) ensures minimal power consumption, making it ideal for portable and energy-sensitive applications. The 800-kHz gain-bandwidth product and 0.4 V/µs slew rate support moderate-speed signal processing, suitable for audio preamplifiers, sensor interfaces, and low-frequency filters. The TS321IDBVR is internally compensated, ensuring stability without external components, and its output stage can drive moderate loads (up to ±20 mA), sufficient for most general-purpose applications.

Package and Thermal Performance

The TS321IDBVR is housed in a 5-pin SOT-23 (DBV) package, which is compact (2.9 mm x 1.6 mm) and ideal for space-constrained designs. The package’s thermal resistance (θJA) is approximately 200°C/W, depending on PCB layout, requiring careful thermal management in high-ambient-temperature or high-power conditions. A well-designed PCB with adequate copper planes and thermal vias can help dissipate heat, maintaining junction temperatures within the -40°C to 125°C operating range. The small footprint and surface-mount compatibility make the TS321IDBVR suitable for automated assembly in high-volume production.

Applications

The TS321IDBVR is a versatile operational amplifier used in a variety of low-power and general-purpose applications, including:

- Battery-Powered Devices: Its low quiescent current makes it ideal for portable electronics like wearables, remote sensors, and handheld meters.
- Sensor Signal Conditioning: Amplifies low-level signals from sensors (e.g., temperature, pressure, or light sensors) in IoT and industrial applications.
- Audio Preamplifiers: Suitable for low-power audio circuits in consumer electronics, such as microphones and headphone amplifiers.
- Active Filters: Used in low-frequency active filter designs (e.g., low-pass or high-pass filters) for signal processing.
- Industrial Control Systems: Provides signal amplification in PLCs, motor control systems, and instrumentation.
- Medical Devices: Supports low-power signal conditioning in portable medical equipment like pulse oximeters and glucose meters.

The wide supply voltage range and robust temperature range make it suitable for both commercial and industrial environments.

Design Considerations

To maximize the performance of the TS321IDBVR, designers should consider the following:

- Power Supply: The device supports a wide supply range (3 V to 30 V or ±1.5 V to ±15 V). A bypass capacitor (0.1 µF ceramic) near the VCC pin is recommended to reduce noise and ensure stability.
- Input Common-Mode Range: Ensure input signals stay within 0 V to VCC - 1.5 V to avoid distortion or clipping, especially in single-supply configurations.
- Load Conditions: The output can drive loads up to ±20 mA, but heavy loads may reduce the output voltage swing. Use appropriate load resistors (e.g., 10 kΩ) for optimal performance.
- Thermal Management: The SOT-23 package’s high thermal resistance requires careful PCB design to manage heat, especially at high supply voltages or ambient temperatures.
- Noise Considerations: The low input noise voltage (40 nV/√Hz) supports noise-sensitive applications, but proper PCB layout (e.g., short traces, ground planes) minimizes external noise coupling.
- Stability: The TS321IDBVR is internally compensated, but high-capacitive loads may require an isolation resistor (e.g., 50 Ω to 100 Ω) in series with the output to maintain stability.

Advantages

The TS321IDBVR offers several advantages for low-power analog applications:

- Low Quiescent Current: 700 µA (typical) ensures minimal power consumption, ideal for battery-powered systems.
- Wide Supply Range: 3 V to 30 V (or ±1.5 V to ±15 V) supports diverse power sources, including single-cell batteries and industrial rails.
- Compact Package: The SOT-23-5 package minimizes board space, suitable for dense designs.
- Cost-Effective: Provides performance comparable to industry-standard op-amps at a competitive price.
- Rail-to-Rail Input (Ground): Common-mode range includes ground, enhancing single-supply operation.
- Robust Operating Range: -40°C to 125°C supports industrial and automotive-grade applications.

Limitations

Despite its strengths, the TS321IDBVR has some limitations:

- Moderate Bandwidth: The 800-kHz gain-bandwidth product and 0.4 V/µs slew rate limit its use in high-speed applications, where devices like the TLV271 (3 MHz) are more suitable.
- No Rail-to-Rail Output: The output swing is limited to VCC - 1.5 V, which may restrict performance in low-voltage applications requiring full rail-to-rail output.
- Limited Output Current: The ±20 mA output current may not suffice for driving heavy loads, requiring external buffering in some cases.
- Thermal Constraints: The SOT-23 package’s high thermal resistance requires careful design to avoid overheating at high supply voltages.

Comparison with Similar Devices

Compared to other Texas Instruments operational amplifiers, the TS321IDBVR offers a cost-effective, low-power solution. The LMV321IDBVR, a rail-to-rail output op-amp, provides a higher 1-MHz bandwidth but operates at a lower maximum supply voltage (5.5 V). The TLV271IDBVR offers a higher 3-MHz bandwidth and rail-to-rail output but consumes more power (550 µA typical). The TS321IDBVR is a direct competitor to the LM321 and LM358, offering similar performance with lower noise and better supply range flexibility. For dual-channel applications, the TS358 (dual op-amp) provides similar specifications in a larger package.

Reliability and Environmental Compliance

The TS321IDBVR is manufactured by Texas Instruments, adhering to strict quality standards. It is RoHS-compliant, ensuring the absence of hazardous materials, and has a Moisture Sensitivity Level (MSL) of 1, indicating low sensitivity to moisture during reflow soldering. The device’s -40°C to 125°C operating range ensures reliability in harsh environments, and the ±2-kV HBM ESD protection enhances robustness. Not all parameters are tested in production, so designers should validate critical specifications in their application.

Conclusion

The Texas Instruments TS321IDBVR is a versatile, low-power operational amplifier ideal for cost-sensitive, space-constrained applications. Its wide supply voltage range, low quiescent current, and compact SOT-23 package make it suitable for battery-powered devices, sensor interfaces, audio circuits, and industrial systems. While its moderate bandwidth and output swing limit its use in high-speed or rail-to-rail applications, the TS321IDBVR’s reliability, flexibility, and cost-effectiveness make it a strong choice for general-purpose analog signal processing. Proper attention to power supply decoupling, thermal management, and input/output constraints ensures optimal performance in demanding designs.



# Texas Instruments TS321IDBVR Specifications

## Overview

The Texas Instruments TS321IDBVR is a low-power, single operational amplifier designed for cost-effective performance in general-purpose applications. Housed in a 5-pin SOT-23 package, it offers a wide supply voltage range (3 V to 30 V or ±1.5 V to ±15 V), low quiescent current (700 µA typical), and an 800-kHz gain-bandwidth product. It is ideal for battery-powered devices, sensor signal conditioning, and audio preamplifiers.

## Key Specifications

- Supply Voltage Range: 3 V to 30 V (single supply) or ±1.5 V to ±15 V (dual supply)
- Gain-Bandwidth Product: 800 kHz (typical)
- Output Current: ±20 mA (typical)
- Quiescent Current: 700 µA (typical) at 5 V
- Input Offset Voltage: 2 mV (typical), 9 mV (maximum) at 25°C
- Input Bias Current: 20 nA (typical), 100 nA (maximum)
- Input Offset Current: 2 nA (typical), 30 nA (maximum)
- Common-Mode Input Voltage Range: 0 V to VCC - 1.5 V
- Common-Mode Rejection Ratio (CMRR): 85 dB (typical)
- Power Supply Rejection Ratio (PSRR): 90 dB (typical)
- Slew Rate: 0.4 V/µs (typical)
- Output Voltage Swing:
- Low: 5 mV (typical) from ground with 10-kΩ load
- High: VCC - 1.5 V (typical) with 10-kΩ load
- Input Noise Voltage: 40 nV/√Hz (typical) at 1 kHz
- Total Harmonic Distortion (THD): 0.01% (typical) at 1 kHz, 2 Vpp, RL = 10 kΩ
- Operating Temperature Range: -40°C to 125°C
- Package: 5-pin SOT-23 (DBV)
- Thermal Resistance (θJA): ~200°C/W (dependent on PCB layout)
- ESD Protection: ±2 kV (HBM)

## Features

- Low Power Consumption: 700 µA quiescent current for energy-efficient designs.
- Wide Supply Range: Supports single or dual supplies, compatible with various power sources.
- Ground-Inclusive Input: Common-mode range includes ground for single-supply operation.
- Low Noise: 40 nV/√Hz input noise voltage for noise-sensitive applications.
- Compact Package: SOT-23-5 minimizes board space.
- Internally Compensated: Ensures stability without external components.

## Applications

- Battery-powered devices (e.g., wearables, remote sensors)
- Sensor signal conditioning (e.g., temperature, pressure sensors)
- Audio preamplifiers (e.g., microphones, headphone amplifiers)
- Active filters (e.g., low-pass, high-pass filters)
- Industrial control systems (e.g., PLCs, motor control)
- Medical devices (e.g., pulse oximeters, glucose meters)
TS321IDBVR Compare Parts
  • TS321IDBVR vs TS358CD C3G
  • TS321IDBVR vs TS321QDBVRQ1
  • TS321IDBVR vs TS321IYLT
  • TS321IDBVR vs TS321ILT
  • TS321IDBVR vs TS321IDT
  • TS321IDBVR vs TS321IDR
  • TS321IDBVR vs TS321IDBVTG4
  • TS321IDBVR vs TS321IDBVTE4
  • TS321IDBVR vs TS321IDBVT
  • TS321IDBVR vs TS321IDBVRG4
  • TS321IDBVR vs TS321IDBVRE4
  • TS321IDBVR vs TS321ID
  • TS321IDBVR vs TS321ID
  • TS321IDBVR vs TS321CX5 RFG
  • TS321IDBVR vs TS321AIYLT
  • TS321IDBVR vs TS321AILT
  • TS321IDBVR vs TS321AIDT
  • TS321IDBVR vs TS321AID
  • TS321IDBVR vs TS358CS
  • TS321IDBVR vs TS358CD
  • TS321IDBVR vs TS321CX5
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you