Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments TRF3761-EIRHAT
TRF3761-EIRHAT
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC INTEGER N SYNTH 40VQFN
Manufacturer:
Texas Instruments
Datasheet:
TRF3761-EIRHAT Datasheet
History Price: $17.08220
In Stock: 21920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TRF3761-EIRHAT Specification
Specification
Part No
TRF3761-EIRHAT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Integer-N Synthesizer/VCO
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
1.94GHz
Divider/Multiplier
Yes/No
Voltage - Supply
4.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
TRF3761-EIRHAT Related Parts
TRF2052PW
Texas Instruments
IC PLL FREQ SYNTH 20TSSOP
TRF2056PW
Texas Instruments
PLL FREQUENCY SYNTHESIZER
TRF3040PTR
Texas Instruments
RF AND BASEBAND CIRCUIT, PQFP48
TRF3750IPW
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWG4
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWR
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IPWRG4
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
TRF3750IRGP
Texas Instruments
IC PLL FREQ SYNTH 20QFN
TRF3750IRGPR
Texas Instruments
IC PLL FREQ SYNTH 20QFN
TRF3761-AIRHAR
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3761-AIRHAT
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3761-BIRHAR
Texas Instruments
IC INTEGER N SYNTH 40VQFN
TRF3761-EIRHAT Compare Parts
TRF3761-EIRHAT vs TRF3765IRHBR
TRF3761-EIRHAT vs TRF3762-EIRHAT
TRF3761-EIRHAT vs TRF3762-EIRHAR
TRF3761-EIRHAT vs TRF3761-JIRHAT
TRF3761-EIRHAT vs TRF3761-JIRHARG4
TRF3761-EIRHAT vs TRF3761-JIRHAR
TRF3761-EIRHAT vs TRF3761-HIRHAT
TRF3761-EIRHAT vs TRF3761-HIRHAR
TRF3761-EIRHAT vs TRF3761-GIRHAT
TRF3761-EIRHAT vs TRF3761-GIRHAR
TRF3761-EIRHAT vs TRF3761-FIRHAT
TRF3761-EIRHAT vs TRF3761-FIRHAR
TRF3761-EIRHAT vs TRF3761-EIRHAR
TRF3761-EIRHAT vs TRF3761-DIRHAT
TRF3761-EIRHAT vs TRF3761-DIRHAR
TRF3761-EIRHAT vs TRF3761-CIRHAT
TRF3761-EIRHAT vs TRF3761-CIRHARG4
TRF3761-EIRHAT vs TRF3761-CIRHAR
TRF3761-EIRHAT vs TRF3761-BIRHAT
TRF3761-EIRHAT vs TRF3761-BIRHAR
TRF3761-EIRHAT vs TRF3761-AIRHAT
TRF3761-EIRHAT vs TRF3761-AIRHAR
TRF3761-EIRHAT vs TRF3750IRGPR
TRF3761-EIRHAT vs TRF3750IRGP
TRF3761-EIRHAT vs TRF3750IPWRG4
TRF3761-EIRHAT vs TRF3750IPWR
TRF3761-EIRHAT vs TRF3750IPWG4
TRF3761-EIRHAT vs TRF3750IPW
TRF3761-EIRHAT vs TRF3040PTR
TRF3761-EIRHAT vs TRF2056PW
TRF3761-EIRHAT vs TRF2052PW
TRF3761-EIRHAT vs TRF6151CRGZR
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!