Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments TPS64201DBVR
TPS64201DBVR
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
TPS64201DBVR Datasheet
History Price: $1.69000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS64201DBVR Specification
Specification
Part No
TPS64201DBVR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive or Negative
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 6.5V
Frequency - Switching
-
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TPS64201DBVR Related Parts
TPS40000DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQRG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS64201DBVR Compare Parts
TPS64201DBVR vs TPS8268090SIPR
TPS64201DBVR vs TPS826721SIPR
TPS64201DBVR vs TPS64203DBVTG4
TPS64201DBVR vs TPS64203DBVT
TPS64201DBVR vs TPS64203DBVRG4
TPS64201DBVR vs TPS64203DBVR
TPS64201DBVR vs TPS64202DBVT
TPS64201DBVR vs TPS64202DBVR
TPS64201DBVR vs TPS64201DBVT
TPS64201DBVR vs TPS64201DBVRG4
TPS64201DBVR vs TPS64200DBVTG4
TPS64201DBVR vs TPS64200DBVT
TPS64201DBVR vs TPS64200DBVR
TPS64201DBVR vs TPS59632QRHBTQ1
TPS64201DBVR vs TPS59632QRHBRQ1
TPS64201DBVR vs TPS59124RGET
TPS64201DBVR vs TPS59124RGER
TPS64201DBVR vs TPS5633PWPR
TPS64201DBVR vs TPS5633PWP
TPS64201DBVR vs TPS56302PWPR
TPS64201DBVR vs TPS54612QPWPRDN
TPS64201DBVR vs TPS53819ARGTT
TPS64201DBVR vs TPS53819ARGTR
TPS64201DBVR vs TPS536C7B1RSLT
TPS64201DBVR vs TPS536C7B1RSLR
TPS64201DBVR vs TPS53688RSBT
TPS64201DBVR vs TPS53688RSBR
TPS64201DBVR vs TPS53681RSBT
TPS64201DBVR vs TPS53681RSBR
TPS64201DBVR vs TPS53676RSLT
TPS64201DBVR vs TPS53676RSLR
TPS64201DBVR vs TPS53676RSLR
TPS64201DBVR vs TPS53667RTAT
TPS64201DBVR vs TPS53667RTAR
TPS64201DBVR vs TPS53632RSMT
TPS64201DBVR vs TPS53632RSMR
TPS64201DBVR vs TPS53632GRSMT
TPS64201DBVR vs TPS53632GRSMR
TPS64201DBVR vs TPS53624RHAT
TPS64201DBVR vs TPS53624RHAR
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****