☰
TPS60403DBVR
TPS60403DBVR
Active
Description:  IC REG CHARG PUMP INV 60MA SOT23
Manufacturer:  Texas Instruments
History Price: $0.99000
In Stock: 8720
TPS60403DBVR Specification
Specification
Part No
TPS60403DBVR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
5.25V
Voltage - Output (Min/Fixed)
-Vin, 2Vin, Vin/2
Voltage - Output (Max)
-
Current - Output
60mA
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS60403DBVR Related Parts
TPS40222DRPR
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS60403DBVR Description
The Texas Instruments TPS60403DBVR is a versatile, efficient, and compact power management device designed to convert low-voltage inputs into stable output voltages for a wide range of applications. It is a boost converter with integrated low-noise and low-dropout (LDO) functionality, specifically designed to meet the needs of power-sensitive, battery-powered systems. This device is particularly useful in systems where size, power efficiency, and reliable operation in various environments are crucial.

## Overview

The TPS60403DBVR is a DC-DC boost converter capable of stepping up the input voltage to a regulated output voltage. It operates in the input voltage range from 0.7V to 5.5V and provides a stable output of 3.3V, with a maximum output current of 30mA. The converter uses a synchronous rectification architecture, ensuring high efficiency, even at lower input voltages. The device integrates a low-noise LDO that can be used to filter the output, making it ideal for powering noise-sensitive systems, such as communication devices and sensor circuits.

## Key Features

1. Wide Input Voltage Range: The TPS60403DBVR operates from a wide input voltage range of 0.7V to 5.5V, allowing it to be used with a variety of low-voltage power sources, such as single-cell lithium-ion batteries, alkaline or NiMH batteries, and other low-voltage systems.

2. 3.3V Fixed Output: The device provides a fixed 3.3V output with high regulation accuracy, making it an ideal choice for powering microcontrollers, sensors, communication modules, and other devices requiring a stable 3.3V power supply.

3. Low Output Voltage Ripple: The TPS60403DBVR is designed with low output voltage ripple, ensuring that the output is clean and stable, even under varying load conditions. This is particularly beneficial for analog and high-speed digital circuits, which may be sensitive to noise.

4. High Efficiency: The device is based on a synchronous boost converter architecture, ensuring high efficiency even at lower input voltages. The typical efficiency of the device is up to 80%, depending on the input voltage, output voltage, and load current. This high efficiency reduces power dissipation, thus minimizing heat generation and improving battery life in portable applications.

5. Low Quiescent Current: The TPS60403DBVR features a low quiescent current of 50nA, which is ideal for battery-operated applications where minimizing power consumption is crucial to extending battery life.

6. Low-Noise LDO: The device includes an integrated low-noise low-dropout regulator (LDO) that can further filter the output voltage to reduce noise, ensuring that the power supply is clean and stable for sensitive components. This is particularly beneficial in applications that require low-noise operation, such as audio and sensor systems.

7. Integrated Synchronous Rectification: The TPS60403DBVR incorporates synchronous rectification to improve efficiency and reduce power losses compared to traditional diode-based boost converters. This feature allows the device to achieve higher efficiency, especially at lower output currents.

8. Compact Package: The device is housed in a small 5-pin SOT-23 package, which allows it to be used in space-constrained designs. The small size of the package makes it suitable for portable devices, wearables, and other compact electronic systems.

9. Thermal Shutdown and Overcurrent Protection: The TPS60403DBVR includes built-in thermal shutdown and overcurrent protection features, which ensure safe operation under extreme conditions. These protections help prevent damage to the device and connected circuits in case of excessive load or temperature.

10. Low Dropout Voltage: The LDO integrated into the device ensures a low dropout voltage of approximately 200mV at a 30mA load, which allows the device to maintain stable output even when the input voltage is close to the output voltage.

## Electrical Specifications

The TPS60403DBVR has a number of key electrical characteristics that define its operation and performance in a variety of power conversion applications:

* Input Voltage Range: 0.7V to 5.5V

* The device can operate with a wide variety of input voltages, including single-cell batteries (such as Li-Ion or Li-Polymer) and other low-voltage sources.

* Output Voltage: 3.3V (fixed)

* The device provides a regulated 3.3V output, ideal for powering systems that require a stable 3.3V supply.

* Maximum Output Current: 30mA

* The TPS60403DBVR is designed to deliver up to 30mA of output current. While it is not suitable for powering high-current loads, it is well-suited for powering low-power devices such as sensors, microcontrollers, and communication circuits.

* Efficiency: Up to 80%

* The efficiency of the device varies depending on input and output conditions, but it is typically in the range of 80%, which ensures low power loss and high energy efficiency, especially in battery-powered applications.

* Quiescent Current: 50nA

* The TPS60403DBVR has an ultra-low quiescent current of just 50nA, making it highly suitable for low-power applications where maintaining battery life is essential.

* Ripple Voltage: The device has low output ripple, which ensures clean and stable voltage for noise-sensitive applications.

* Output Voltage Noise: The device includes an integrated low-noise LDO, which minimizes the noise on the output voltage, ensuring that the power provided to sensitive circuits remains stable and clean.

* Switching Frequency: The device operates at a switching frequency of 1.2MHz, which allows it to use smaller passive components such as inductors and capacitors, further reducing the overall size of the power conversion circuit.

* Thermal Shutdown: The TPS60403DBVR includes thermal shutdown protection, which disables the device if the internal temperature exceeds safe operating limits (typically around 150°C). This feature helps protect the device and prevents damage due to overheating.

* Overcurrent Protection: The device also includes overcurrent protection to safeguard the circuit and prevent damage when the output current exceeds the maximum rated value.

## Protection Features

1. Thermal Shutdown: If the internal temperature of the device exceeds approximately 150°C, the TPS60403DBVR will automatically enter thermal shutdown to protect itself from overheating. This feature ensures that the device operates within safe thermal limits, even under extreme load conditions.

2. Overcurrent Protection: The TPS60403DBVR is equipped with overcurrent protection that limits the output current to a safe value. This protects the device and connected circuits from damage caused by excessive load or short-circuit conditions.

3. Soft-Start: The device includes a built-in soft-start mechanism to limit inrush current during power-up. This reduces the likelihood of voltage spikes and helps ensure smooth operation during startup.

## Application Areas

The TPS60403DBVR is ideal for a wide range of applications, especially those that require low power, low noise, and high efficiency. Some of the typical application areas include:

1. Battery-Powered Systems: The low quiescent current and high efficiency make the TPS60403DBVR an excellent choice for use in battery-powered systems, such as portable electronics, wearables, and remote sensors. The device helps extend battery life by minimizing power consumption while providing a stable 3.3V output.

2. Communication Systems: The low-noise nature of the output makes the TPS60403DBVR ideal for communication systems that require stable and clean power, such as wireless modules, Bluetooth devices, and RF communication circuits.

3. Embedded Systems: The TPS60403DBVR is well-suited for embedded systems that require 3.3V power. Its small size, efficiency, and low power consumption make it ideal for sensor nodes, IoT devices, and microcontroller-based systems.

4. Sensor Systems: The device’s low-noise and low-dropout features make it suitable for powering sensors that require stable voltage for accurate data collection. Applications in medical devices, environmental sensors, and industrial measurement systems benefit from the clean and stable power provided by the TPS60403DBVR.

5. Audio Systems: The low-noise operation of the TPS60403DBVR makes it ideal for use in audio systems, where power quality is critical to maintaining sound clarity and reducing interference.

6. Power Supply Systems: The TPS60403DBVR can be used in power supply systems for 5V powered circuits, where it efficiently steps up lower voltages from a battery or other low-voltage source.

## Package and Environmental Specifications

* Package Type: The TPS60403DBVR comes in a 5-pin SOT-23 package, which is compact and well-suited for space-constrained designs. The small size of the package makes it suitable for use in portable devices and embedded systems.

* Moisture Sensitivity Level (MSL): The device has an MSL rating of 1, indicating that it is resistant to moisture-related damage during assembly and can be safely handled in standard environments.

* Operating Temperature Range: The TPS60403DBVR operates over an extended temperature range of -40°C to +85°C, making it suitable for use in a wide range of applications, including automotive, industrial, and consumer electronics.

* RoHS Compliant: The TPS60403DBVR is RoHS-compliant, meeting international environmental standards for the reduction of hazardous substances in electronic components.

## Conclusion

The Texas Instruments TPS60403DBVR is a highly efficient, low-noise, and compact boost converter that provides stable power output for a wide range of applications. With its wide input voltage range, 3.3V fixed output, high efficiency, and low quiescent current, it is an ideal choice for battery-powered devices, embedded systems, sensor circuits, and other low-power applications. The device’s integrated low-noise LDO, thermal shutdown, and overcurrent protection ensure reliable operation and long-term durability in demanding environments.
TPS60403DBVR Compare Parts
  • TPS60403DBVR vs TPS84A20RVQR
  • TPS60403DBVR vs TPS84210RKGT
  • TPS60403DBVR vs TPS84210RKGR
  • TPS60403DBVR vs TPS82695SIPT
  • TPS60403DBVR vs TPS82695SIPR
  • TPS60403DBVR vs TPS82690SIPR
  • TPS60403DBVR vs TPS81256SIPT
  • TPS60403DBVR vs TPS81256SIPR
  • TPS60403DBVR vs TPS6755IPG4
  • TPS60403DBVR vs TPS6755IP
  • TPS60403DBVR vs TPS6755IDRG4
  • TPS60403DBVR vs TPS6755IDR
  • TPS60403DBVR vs TPS6755ID
  • TPS60403DBVR vs TPS6735IPG4
  • TPS60403DBVR vs TPS6735IP
  • TPS60403DBVR vs TPS6735IDRG4
  • TPS60403DBVR vs TPS6735IDR
  • TPS60403DBVR vs TPS6735ID
  • TPS60403DBVR vs TPS6734IPG4
  • TPS60403DBVR vs TPS6734IP
  • TPS60403DBVR vs TPS6734IDRG4
  • TPS60403DBVR vs TPS6734IDR
  • TPS60403DBVR vs TPS6734IDG4
  • TPS60403DBVR vs TPS6734ID
  • TPS60403DBVR vs TPS65581PWPR
  • TPS60403DBVR vs TPS65581PWP
  • TPS60403DBVR vs TPS65580PWPR
  • TPS60403DBVR vs TPS65580PWP
  • TPS60403DBVR vs TPS65400RGZT
  • TPS60403DBVR vs TPS65400RGZR
  • TPS60403DBVR vs TPS65400QRGZTQ1
  • TPS60403DBVR vs TPS65400QRGZRQ1
  • TPS60403DBVR vs TPS65288RHAT
  • TPS60403DBVR vs TPS65288RHAR
  • TPS60403DBVR vs TPS65287RHAR
  • TPS60403DBVR vs TPS65283RGET
  • TPS60403DBVR vs TPS65283RGER
  • TPS60403DBVR vs TPS65283-1RGET
  • TPS60403DBVR vs TPS65283-1RGER
  • TPS60403DBVR vs TPS65279VRHHT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet