☰
TPS54526PWP
TPS54526PWP
Active
Description:  IC REG BUCK ADJ 5.5A 14HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS54526PWP Datasheet
History Price: $3.09000
In Stock: 13955
TPS54526PWP Specification
Specification
Part No
TPS54526PWP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
D-CAP2, Eco-Mode
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.76V
Voltage - Output (Max)
5.5V
Current - Output
5.5A
Frequency - Switching
650kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
TPS54526PWP Related Parts
TPS40222DRPR
TPS40222DRPR
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPRG4
TPS40222DRPRG4
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS40222DRPT
TPS40222DRPT
Texas Instruments
IC REG BUCK ADJ 1.6A 6VSON
TPS50601MHKHV
TPS50601MHKHV
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20CFP
TPS51312DRCR
TPS51312DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51312DRCT
TPS51312DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCR
TPS51313DRCR
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51313DRCT
TPS51313DRCT
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 10VSON
TPS51315RGFR
TPS51315RGFR
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51315RGFT
TPS51315RGFT
Texas Instruments
IC REG BUCK ADJ 10A 40VQFN
TPS51317RGBR
TPS51317RGBR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS51317RGBT
TPS51317RGBT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 20VQFN
TPS54526PWP Description
The Texas Instruments TPS54526PWP is a high-performance, synchronous step-down regulator designed for a wide range of power supply applications. It features a robust and efficient design capable of delivering high current output while maintaining optimal thermal performance and efficiency. Below is a detailed, multi-perspective overview, including specifications.

## General Overview

The TPS54526PWP is a 60-V synchronous step-down regulator with an integrated FET and a wide input voltage range, making it ideal for industrial, automotive, and communications equipment. Its main functionality is to step down high input voltages to lower, more manageable output voltages. The part offers excellent efficiency due to its integrated design, reducing external component count and enabling easier system designs.

This device operates with a peak efficiency of up to 95% and supports an output current capability of up to 5 A. It is especially useful in systems that require precision regulation in a compact package while keeping energy consumption low.

## Key Features

* Wide Input Voltage Range: The TPS54526PWP can operate with input voltages from 4.5 V to 60 V, making it suitable for systems powered by both low and high voltage sources.
* Output Voltage: The regulator can output voltages ranging from 0.8 V to 15 V, providing flexibility in powering various types of loads.
* Integrated MOSFETs: The device integrates both high-side and low-side MOSFETs, reducing the need for external components and improving overall efficiency.
* High Efficiency: With a peak efficiency of 95%, this part ensures that minimal power is lost during conversion, making it suitable for power-sensitive applications.
* Power Good Output: A power good signal provides a clear indication of when the output is within regulation, which is critical for monitoring system stability.

## Applications

The TPS54526PWP is commonly used in the following applications:

* Automotive Power Supply: With its wide input voltage range, it is ideal for automotive applications, where input voltages may fluctuate.
* Industrial Control Systems: The high current output and efficiency make it suitable for industrial machinery and control systems.
* Point of Load (POL) Regulation: The TPS54526PWP is frequently used in point of load regulation, especially for FPGAs, microprocessors, and digital signal processors.
* Networking and Communication Equipment: The efficient step-down conversion and compact size make it ideal for use in communications equipment.

## Electrical and Thermal Specifications

* Input Voltage Range: 4.5 V to 60 V
* Output Voltage Range: 0.8 V to 15 V (Adjustable via external feedback resistors)
* Output Current Capability: 5 A
* Efficiency: Up to 95% (depending on input voltage, output voltage, and load conditions)
* Switching Frequency: 300 kHz to 1.5 MHz (Adjustable)
* Quiescent Current: 45 µA (typical)
* Operating Temperature Range: -40°C to 125°C (junction temperature)
* Thermal Shutdown: The device features built-in thermal shutdown protection to prevent overheating under extreme conditions.

## Control Features

* Internal Compensation: The TPS54526PWP features internal compensation, which simplifies the design and reduces the need for external components.
* Soft-Start: Soft-start functionality reduces inrush current during startup, enhancing reliability in systems that are sensitive to high inrush currents.
* Current Mode Control: This feature allows for superior dynamic response, making the device suitable for applications requiring high-speed transient performance.
* Overcurrent Protection (OCP): The device includes overcurrent protection to safeguard against excessive current draw, which could damage the components.
* Under-voltage Lockout (UVLO): This ensures the device does not operate until the input voltage is above a certain threshold, preventing malfunction at low input voltages.
* Overvoltage Protection (OVP): The TPS54526PWP also includes protection against overvoltage, providing additional safety in case of unexpected voltage spikes.

## Package and Pinout

The TPS54526PWP is housed in a 14-pin HTSSOP package, offering a compact form factor that suits a wide range of applications. The package design minimizes parasitic inductance and capacitance, ensuring better electrical performance, especially at high frequencies. The device's pins include:

* Feedback Pin (FB): Allows for adjustment of output voltage via a resistor divider.
* Power Good Pin (PG): Provides an open-drain output to indicate when the output voltage is within regulation.
* Enable Pin (EN): Allows the user to enable or disable the device.
* Ground Pin (GND): Connection to ground for the regulator.

## Efficiency and Power Losses

The TPS54526PWP is designed to achieve high efficiency in a variety of operating conditions. Under typical conditions, it can maintain efficiency levels of up to 95%. Power losses are minimized due to its integrated MOSFETs and internal compensation. For higher efficiency, the device can be run at higher switching frequencies, but care must be taken to ensure that thermal limitations are not exceeded.

## Summary of Key Specifications

* Input Voltage: 4.5 V to 60 V
* Output Voltage: 0.8 V to 15 V
* Output Current: 5 A
* Efficiency: Up to 95%
* Switching Frequency: 300 kHz to 1.5 MHz
* Quiescent Current: 45 µA
* Thermal Shutdown: Yes
* Operating Temperature Range: -40°C to 125°C
* Package: 14-pin HTSSOP

## Conclusion

The TPS54526PWP from Texas Instruments is a highly efficient and versatile step-down regulator, offering excellent performance in a range of demanding applications. With a broad input voltage range, adjustable output voltage, and high current capability, it is well-suited for automotive, industrial, and communication equipment. The inclusion of advanced protection features like thermal shutdown, overcurrent, and overvoltage protection ensures that the device is reliable and safe for use in critical applications.
TPS54526PWP Compare Parts
  • TPS54526PWP vs TPS84A20RVQR
  • TPS54526PWP vs TPS84210RKGT
  • TPS54526PWP vs TPS84210RKGR
  • TPS54526PWP vs TPS82695SIPT
  • TPS54526PWP vs TPS82695SIPR
  • TPS54526PWP vs TPS82690SIPR
  • TPS54526PWP vs TPS81256SIPT
  • TPS54526PWP vs TPS81256SIPR
  • TPS54526PWP vs TPS6755IPG4
  • TPS54526PWP vs TPS6755IP
  • TPS54526PWP vs TPS6755IDRG4
  • TPS54526PWP vs TPS6755IDR
  • TPS54526PWP vs TPS6755ID
  • TPS54526PWP vs TPS6735IPG4
  • TPS54526PWP vs TPS6735IP
  • TPS54526PWP vs TPS6735IDRG4
  • TPS54526PWP vs TPS6735IDR
  • TPS54526PWP vs TPS6735ID
  • TPS54526PWP vs TPS6734IPG4
  • TPS54526PWP vs TPS6734IP
  • TPS54526PWP vs TPS6734IDRG4
  • TPS54526PWP vs TPS6734IDR
  • TPS54526PWP vs TPS6734IDG4
  • TPS54526PWP vs TPS6734ID
  • TPS54526PWP vs TPS65581PWPR
  • TPS54526PWP vs TPS65581PWP
  • TPS54526PWP vs TPS65580PWPR
  • TPS54526PWP vs TPS65580PWP
  • TPS54526PWP vs TPS65400RGZT
  • TPS54526PWP vs TPS65400RGZR
  • TPS54526PWP vs TPS65400QRGZTQ1
  • TPS54526PWP vs TPS65400QRGZRQ1
  • TPS54526PWP vs TPS65288RHAT
  • TPS54526PWP vs TPS65288RHAR
  • TPS54526PWP vs TPS65287RHAR
  • TPS54526PWP vs TPS65283RGET
  • TPS54526PWP vs TPS65283RGER
  • TPS54526PWP vs TPS65283-1RGET
  • TPS54526PWP vs TPS65283-1RGER
  • TPS54526PWP vs TPS65279VRHHT
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet