☰
TPS51219RTET
TPS51219RTET
Active
Description:  IC REG CTRLR BUCK 16WQFN
Manufacturer:  Texas Instruments
History Price: $2.97000
In Stock: 44410
TPS51219RTET Specification
Specification
Part No
TPS51219RTET
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
D-CAP, D-CAP2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (3x3)
TPS51219RTET Related Parts
TPS40000DGQ
TPS40000DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQG4
TPS40000DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40000DGQR
TPS40000DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQ
TPS40001DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQR
TPS40001DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40001DGQRG4
TPS40001DGQRG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQ
TPS40002DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQG4
TPS40002DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40002DGQR
TPS40002DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQ
TPS40003DGQ
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQG4
TPS40003DGQG4
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS40003DGQR
TPS40003DGQR
Texas Instruments
IC REG CTRLR BUCK 10MSOP
TPS51219RTET Description

The Texas Instruments TPS51219RTET is a highly efficient, feature-rich, synchronous buck converter designed for power regulation in various applications, particularly where space and performance are key considerations. It offers advanced features such as integrated FETs, programmable output voltage, and protection mechanisms, making it ideal for systems like telecommunications, industrial equipment, and consumer electronics.

## Key Features

* Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 17V, allowing it to be used in various applications with different power supply requirements.
* High Efficiency: With up to 95% efficiency, the TPS51219RTET minimizes power loss and heat generation, which is crucial in battery-powered systems and high-performance processors.
* Integrated MOSFETs: The device includes both high-side and low-side MOSFETs, reducing component count and minimizing space usage on the PCB.
* Programmable Output Voltage: The output voltage can be set using external resistors or adjusted via the feedback loop for precise regulation, enabling compatibility with a wide range of devices.
* Adjustable Switching Frequency: The switching frequency can be set from 100 kHz to 1 MHz, giving designers flexibility to optimize the converter for efficiency or noise performance.
* Compact Package: The TPS51219RTET is housed in a small, thermally efficient 5mm x 6mm QFN package, which is ideal for space-constrained applications.

## Specifications

* Input Voltage Range: 4.5V to 17V
* Output Voltage Range: 0.8V to 5.5V (adjustable)
* Maximum Output Current: 6A
* Output Ripple Voltage: < 30 mV (at full load)
* Efficiency: Up to 95% (depending on load and input voltage)
* Switching Frequency: Adjustable from 100 kHz to 1 MHz
* Quiescent Current: 35 µA (typical)
* Maximum Duty Cycle: 90%
* Control Mode: Pulse-Width Modulation (PWM) with external synchronization capability
* Overcurrent Protection: Integrated current sensing and overcurrent protection
* Thermal Shutdown: Automatically protects the IC in case of overheating
* Package Type: 16-pin QFN (5mm x 6mm)
* Operating Temperature Range: -40°C to 125°C

## Performance Characteristics

The TPS51219RTET’s architecture allows it to deliver high efficiency across a wide load range, ensuring that it is effective in both light-load and heavy-load conditions. With integrated MOSFETs and optimized internal circuitry, the device minimizes losses during operation. The adjustable switching frequency also allows it to adapt to different noise and efficiency requirements. Additionally, its low quiescent current is beneficial for systems requiring extended battery life.

## Application Areas

The versatility of the TPS51219RTET makes it suitable for a variety of applications:

* Telecommunications: Powering communication devices where efficiency and reliability are critical.
* Industrial Systems: Providing stable voltage regulation for industrial equipment.
* Consumer Electronics: Used in portable electronics where compact size and low power consumption are vital.
* Embedded Systems: Integrated into embedded designs that require low-noise, efficient power regulation.

## Protection Features

* Overvoltage Protection (OVP): Ensures the output voltage does not exceed safe limits.
* Overcurrent Protection (OCP): Protects the device from excessive current draw.
* Thermal Shutdown: Automatically disables the device in case of high temperature to avoid damage.
* Undervoltage Lockout (UVLO): Prevents the device from operating at unsafe input voltages.

This combination of features and specifications makes the TPS51219RTET an ideal choice for power management in modern electronic designs, particularly when space, efficiency, and flexibility are prioritized.
TPS51219RTET Compare Parts
  • TPS51219RTET vs TPS8268090SIPR
  • TPS51219RTET vs TPS826721SIPR
  • TPS51219RTET vs TPS64203DBVTG4
  • TPS51219RTET vs TPS64203DBVT
  • TPS51219RTET vs TPS64203DBVRG4
  • TPS51219RTET vs TPS64203DBVR
  • TPS51219RTET vs TPS64202DBVT
  • TPS51219RTET vs TPS64202DBVR
  • TPS51219RTET vs TPS64201DBVT
  • TPS51219RTET vs TPS64201DBVRG4
  • TPS51219RTET vs TPS64201DBVR
  • TPS51219RTET vs TPS64200DBVTG4
  • TPS51219RTET vs TPS64200DBVT
  • TPS51219RTET vs TPS64200DBVR
  • TPS51219RTET vs TPS59632QRHBTQ1
  • TPS51219RTET vs TPS59632QRHBRQ1
  • TPS51219RTET vs TPS59124RGET
  • TPS51219RTET vs TPS59124RGER
  • TPS51219RTET vs TPS5633PWPR
  • TPS51219RTET vs TPS5633PWP
  • TPS51219RTET vs TPS56302PWPR
  • TPS51219RTET vs TPS54612QPWPRDN
  • TPS51219RTET vs TPS53819ARGTT
  • TPS51219RTET vs TPS53819ARGTR
  • TPS51219RTET vs TPS536C7B1RSLT
  • TPS51219RTET vs TPS536C7B1RSLR
  • TPS51219RTET vs TPS53688RSBT
  • TPS51219RTET vs TPS53688RSBR
  • TPS51219RTET vs TPS53681RSBT
  • TPS51219RTET vs TPS53681RSBR
  • TPS51219RTET vs TPS53676RSLT
  • TPS51219RTET vs TPS53676RSLR
  • TPS51219RTET vs TPS53676RSLR
  • TPS51219RTET vs TPS53667RTAT
  • TPS51219RTET vs TPS53667RTAR
  • TPS51219RTET vs TPS53632RSMT
  • TPS51219RTET vs TPS53632RSMR
  • TPS51219RTET vs TPS53632GRSMT
  • TPS51219RTET vs TPS53632GRSMR
  • TPS51219RTET vs TPS53624RHAT
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet