☰
TPS2812D
TPS2812D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2812D Datasheet
History Price: $2.40000
In Stock: 36100
TPS2812D Specification
Specification
Part No
TPS2812D
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 14V
Logic Voltage - VIL, VIH
1V, 4V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
14ns, 15ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS2812D PDF Datasheet
TPS2812D Related Parts
TPS2811D
TPS2811D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811DR
TPS2811DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811P
TPS2811P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2811PW
TPS2811PW
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811PWLE
TPS2811PWLE
Texas Instruments
NAND GATE BASED MOSFET DRIVER
TPS2811PWR
TPS2811PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811QPWRQ1
TPS2811QPWRQ1
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2812DG4
TPS2812DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DR
TPS2812DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DRG4
TPS2812DRG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812P
TPS2812P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2812PWR
TPS2812PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2812D Description
Overview of Texas Instruments TPS2812D

The TPS2812D is a highly integrated, dual-channel, low-side MOSFET driver designed for high-performance applications. This driver is ideal for driving power MOSFETs in a variety of power management systems, including DC-DC converters, motor control circuits, and other high-speed switching applications. It provides high efficiency and precise control, offering fast switching speeds while minimizing power loss and heat generation.

## Key Features

* Dual Output Channels: The TPS2812D features two independent low-side MOSFET drivers, enabling it to drive two MOSFETs in different circuits.
* Low Propagation Delay: The device is designed with a low propagation delay to ensure fast switching performance. This feature is particularly useful in high-speed digital circuits.
* Low Quiescent Current: With a low quiescent current, the TPS2812D minimizes power consumption, making it ideal for battery-powered and energy-efficient systems.
* Wide Operating Voltage Range: The driver operates over a broad input voltage range, making it adaptable for different power supply systems.
* High Current Capability: The device supports high current output, which makes it suitable for driving large MOSFETs in power electronics applications.
* Fast Switching Speeds: The TPS2812D offers fast rise and fall times, ensuring efficient switching for high-frequency applications.
* Thermal Protection: It includes thermal protection features to prevent overheating and damage to the device during prolonged use.

## Electrical Characteristics and Specifications

* Supply Voltage: 4.5V to 15V
* Output Voltage: 0V to VCC
* Output Current: 1A peak (for each channel)
* Propagation Delay: 35 ns (typical)
* Rise Time: 25 ns (typical)
* Fall Time: 15 ns (typical)
* Input Logic Level: TTL/CMOS compatible
* Power Dissipation: 600 mW (max)
* Operating Temperature: -40°C to +125°C
* Package Type: SOIC-8 (Surface-Mount Package)

## Applications

* DC-DC Converters: The TPS2812D is commonly used in power supply circuits, especially in DC-DC conversion systems, to drive the low-side MOSFETs efficiently.
* Motor Control: It is used in motor control systems where precise switching of MOSFETs is required to control the motor’s power supply.
* LED Drivers: The high-speed switching and low power consumption of the TPS2812D make it suitable for driving LED drivers in lighting applications.
* Switch-Mode Power Supplies (SMPS): It helps in managing high-frequency switching in SMPS circuits, ensuring fast and efficient MOSFET switching.
* Audio Amplifiers: Due to its fast switching characteristics, it can be employed in audio amplifiers for efficient power delivery and minimal distortion.

## Conclusion

The TPS2812D from Texas Instruments is a versatile and efficient dual-channel MOSFET driver, offering low-side driving capabilities with high-speed performance. Its wide input voltage range, fast switching times, and low quiescent current make it a suitable choice for demanding power applications. Whether in DC-DC converters, motor controls, or other power management systems, the TPS2812D delivers reliability and performance in a compact package.
TPS2812D Compare Parts
  • TPS2812D vs TPS51604QDSGRQ1
  • TPS2812D vs TPS51604DSGT
  • TPS2812D vs TPS51604DSGR
  • TPS2812D vs TPS51601ADRBT
  • TPS2812D vs TPS51601ADRBR
  • TPS2812D vs TPS2849PWPRG4
  • TPS2812D vs TPS2849PWPR
  • TPS2812D vs TPS2849PWP
  • TPS2812D vs TPS2848PWPRG4
  • TPS2812D vs TPS2848PWPR
  • TPS2812D vs TPS2848PWP
  • TPS2812D vs TPS2839PWPRG4
  • TPS2812D vs TPS2839PWPR
  • TPS2812D vs TPS2839PWP
  • TPS2812D vs TPS2838PWPRG4
  • TPS2812D vs TPS2838PWPR
  • TPS2812D vs TPS2838PWP
  • TPS2812D vs TPS2837DR
  • TPS2812D vs TPS2837D
  • TPS2812D vs TPS2836DR
  • TPS2812D vs TPS2836D
  • TPS2812D vs TPS2835PWPRG4
  • TPS2812D vs TPS2835PWPR
  • TPS2812D vs TPS2835PWP
  • TPS2812D vs TPS2835DRG4
  • TPS2812D vs TPS2835DR
  • TPS2812D vs TPS2835D
  • TPS2812D vs TPS2834PWPR
  • TPS2812D vs TPS2834PWP
  • TPS2812D vs TPS2834DR
  • TPS2812D vs TPS2834D
  • TPS2812D vs TPS2833D
  • TPS2812D vs TPS2832DR
  • TPS2812D vs TPS2832D
  • TPS2812D vs TPS2831PWPR
  • TPS2812D vs TPS2831PWPG4
  • TPS2812D vs TPS2831PWP
  • TPS2812D vs TPS2831DR
  • TPS2812D vs TPS2831D
  • TPS2812D vs TPS2830PWPR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B