☰
TPS2546RTET
TPS2546RTET
Active
Description:  IC PWR SWITCH N-CHAN 1:1 16WQFN
Manufacturer:  Texas Instruments
Datasheet:   TPS2546RTET Datasheet
History Price: $1.65000
In Stock: 40800
TPS2546RTET Specification
Specification
Part No
TPS2546RTET
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3A
Rds On (Typ)
73mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-WQFN (3x3)
Package / Case
16-WFQFN Exposed Pad
TPS2546RTET Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2546RTET Description

The Texas Instruments TPS2546RTET is a highly integrated USB power delivery controller designed to manage and control USB power distribution for various applications. This device is particularly useful in systems that require efficient power management and USB charging capabilities, including smartphones, tablets, laptops, and other portable devices. The TPS2546 offers advanced features such as programmable current limits, multiple charging modes, and support for USB Type-C connectors.

## Key Features

1. Integrated USB Power Management: The TPS2546 simplifies USB power management by integrating multiple functions into a single chip, reducing the need for external components.

2. USB Type-C Compatibility: This device is designed to support USB Type-C connections, allowing for reversible plug orientation and improved power transfer.

3. Programmable Current Limits: The TPS2546 features adjustable current limits, enabling designers to tailor the charging capability to meet specific application needs.

4. Multiple Charging Modes: It supports various USB charging protocols, including Apple 2.0, BC1.2, and DCP, ensuring compatibility with a wide range of devices.

5. Fault Protection: The device includes built-in overcurrent protection, thermal shutdown, and short-circuit protection to enhance reliability and safety.

6. Flexible GPIO Control: The TPS2546 provides general-purpose input/output (GPIO) pins for additional control and status indication, which can be configured based on application requirements.

7. High Efficiency: With its low RDS(on) and high integration level, the TPS2546 achieves high efficiency in power conversion, minimizing heat generation and enhancing battery life in portable devices.

## Specifications

Here are the detailed specifications for the TPS2546RTET:

- Power Supply Voltage (VCC):
- Operating Range: 4.5 V to 20 V
- Absolute Maximum Ratings: -0.3 V to 22 V

- Input Current (IIN):
- Typical: 1.5 mA (no load)

- Output Current (IOUT):
- Programmable up to 3 A (with appropriate external components)

- Charging Modes Supported:
- DCP (Dedicated Charging Port)
- CDP (Charging Downstream Port)
- SDP (Standard Downstream Port)

- Protection Features:
- Overcurrent Protection: Adjustable with external resistor
- Thermal Shutdown: Integrated thermal protection mechanism
- Short-Circuit Protection: Prevents damage from faults

- GPIO Pins:
- Up to 4 GPIO pins configurable for various control functions

- Operating Temperature Range:
- -40°C to +125°C

- Package Type:
- HTQFP-32 (Heat Sink Thin Quad Flat Pack), providing effective thermal dissipation.

- Dimensions:
- 5 mm x 5 mm x 1 mm

## Application Areas

The TPS2546RTET is suitable for a variety of applications, including:

- Smartphones and Tablets: Enhances charging capabilities and power management in mobile devices.
- Laptops and Ultrabooks: Provides efficient power delivery and supports USB Type-C functionality.
- Portable Battery Packs: Ideal for power banks, enabling rapid charging of multiple devices.
- Consumer Electronics: Used in devices like wearables and cameras requiring USB power management.

## Typical Application Circuit

In a typical application circuit using the TPS2546, the following connections are made:

1. Power Connections: Connect VCC to the power supply (within the specified range) and GND to the system ground.
2. USB Type-C Connector: Integrate the TPS2546 with a USB Type-C connector to manage power delivery.
3. Current Limit Resistor: Use an external resistor to set the desired current limit according to the application requirements.
4. GPIO Connections: Connect the GPIO pins to relevant components or microcontrollers for additional control and signaling.

## Conclusion

The Texas Instruments TPS2546RTET is a robust USB power delivery controller that brings flexibility and efficiency to USB charging applications. Its integration of multiple functionalities within a compact package makes it an attractive solution for designers seeking to enhance power management in their devices. For further details regarding application designs, configuration guidelines, and reference circuits, please refer to the official datasheet provided by Texas Instruments. This resource will offer comprehensive insights necessary for successful implementation in your projects.
TPS2546RTET Compare Parts
  • TPS2546RTET vs TPS65286RHDR
  • TPS2546RTET vs TPS65282RGER
  • TPS2546RTET vs TPS65281RGVT
  • TPS2546RTET vs TPS65281RGVR
  • TPS2546RTET vs TPS65281-1RGVR
  • TPS2546RTET vs TPS65280RGER
  • TPS2546RTET vs TPS4H160BQPWPRQ1
  • TPS2546RTET vs TPS4H160AQPWPRQ1
  • TPS2546RTET vs TPS4H000BQPWPRQ1
  • TPS2546RTET vs TPS4H000AQPWPRQ1
  • TPS2546RTET vs TPS2HB50BQPWPRQ1
  • TPS2546RTET vs TPS2HB50AQPWPRQ1
  • TPS2546RTET vs TPS2HB35CQPWPRQ1
  • TPS2546RTET vs TPS2HB35BQPWPRQ1
  • TPS2546RTET vs TPS2HB35AQPWPRQ1
  • TPS2546RTET vs TPS2HB16FQPWPRQ1
  • TPS2546RTET vs TPS2HB16BQPWPRQ1
  • TPS2546RTET vs TPS2HB16AQPWPRQ1
  • TPS2546RTET vs TPS2H160BQPWPRQ1
  • TPS2546RTET vs TPS2H160AQPWPRQ1
  • TPS2546RTET vs TPS2H000BQPWPRQ1
  • TPS2546RTET vs TPS2H000AQPWPRQ1
  • TPS2546RTET vs TPS27SA08CQPWPRQ1
  • TPS2546RTET vs TPS27SA08CPWPR
  • TPS2546RTET vs TPS27S100BRRKT
  • TPS2546RTET vs TPS27S100BRRKR
  • TPS2546RTET vs TPS27S100BPWPT
  • TPS2546RTET vs TPS27S100BPWPR
  • TPS2546RTET vs TPS27S100ARRKT
  • TPS2546RTET vs TPS27S100ARRKR
  • TPS2546RTET vs TPS27S100APWPT
  • TPS2546RTET vs TPS27S100APWPR
  • TPS2546RTET vs TPS274160BRLHR
  • TPS2546RTET vs TPS274160ARLHR
  • TPS2546RTET vs TPS272C45DRHFR
  • TPS2546RTET vs TPS272C45CRHFR
  • TPS2546RTET vs TPS272C45BRHFR
  • TPS2546RTET vs TPS272C45ARHFR
  • TPS2546RTET vs TPS27082LDDCR
  • TPS2546RTET vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top