☰
TPS2541RTET
TPS2541RTET
Active
Description:  IC PWR SWITCH N-CHAN 1:1 16WQFN
Manufacturer:  Texas Instruments
Datasheet:   TPS2541RTET Datasheet
History Price: $2.38000
In Stock: 46880
TPS2541RTET Specification
Specification
Part No
TPS2541RTET
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2.5A
Rds On (Typ)
73mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-WQFN (3x3)
Package / Case
16-WFQFN Exposed Pad
TPS2541RTET Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2541RTET Description

The Texas Instruments TPS2541RTET is a high-performance USB power management IC that integrates multiple functions in a single chip. It is designed to simplify power delivery in USB-powered systems while providing flexible charging capabilities for portable devices. This component is ideal for applications such as smartphones, tablets, portable power banks, and other USB-powered devices. The TPS2541RTET provides robust USB power path management, efficient charging control, and supports various USB charging standards, including USB Battery Charging (BC) 1.2, Apple charging, and other popular charging protocols.

## Key Features

* Multiple Charging Standards Support: The TPS2541RTET is compatible with a wide range of USB charging standards, including USB BC 1.2, Apple charging, and Qualcomm Quick Charge. This ensures that the device can effectively charge a variety of mobile devices, providing flexibility in different application scenarios.

* High Efficiency: This IC integrates multiple power management functions, reducing the need for external components and optimizing the efficiency of power delivery. With an integrated FET for power switching, the TPS2541RTET operates with minimal power loss, making it energy-efficient for battery-operated systems.

* USB Power Path Management: The TPS2541RTET integrates power path management features that allow it to manage the power flow between the USB port and the battery or device. It ensures efficient charging while protecting the system from overvoltage, undervoltage, and overcurrent conditions.

* Programmable Output Current Limit: This feature allows designers to set the maximum output current to suit the connected device's power needs, ensuring safety and preventing damage to the power source or device.

* Overvoltage and Overcurrent Protection: The TPS2541RTET includes built-in protection features, including overvoltage protection, which prevents excessive voltage from damaging connected devices, and overcurrent protection, which limits the output current to a safe level.

* Thermal Shutdown Protection: The IC includes a thermal shutdown mechanism that disables operation when the junction temperature exceeds safe operating limits, ensuring the device does not overheat during prolonged use.

* Small Form Factor: The device is packaged in a compact 4-mm x 4-mm, 20-pin QFN package, which helps to save board space in compact designs while offering robust thermal and electrical performance.

## Electrical Specifications

* Input Voltage Range: 4.4 V to 5.5 V (USB input voltage)
* Output Voltage Range: 4.4 V to 5.5 V (regulated output)
* Output Current Limit: Programmable up to 3 A (depending on application)
* Power Path Management: Integrated power path switch with current monitoring
* USB BC 1.2 Detection: Fully compliant with USB Battery Charging 1.2 specifications
* Apple Charging Support: Supports various Apple charging protocols (1.0, 2.0)
* Quick Charge Compatibility: Supports Qualcomm Quick Charge, making it suitable for fast charging of devices that support this protocol.
* Operating Temperature Range: -40°C to 125°C (junction temperature)
* Efficiency: Up to 95% efficiency under typical operating conditions
* Quiescent Current: 50 µA (typical) during standby operation

## Protection Features

* Overvoltage Protection (OVP): The TPS2541RTET features integrated overvoltage protection, which prevents higher-than-expected input voltages from damaging the internal circuits or the connected device.

* Overcurrent Protection (OCP): This feature ensures that the output current is limited to a safe level, preventing excessive current from being drawn from the power source and ensuring the connected device is not damaged by high current.

* Thermal Shutdown: The device will enter a thermal shutdown state if it detects that the junction temperature has risen above a predetermined threshold. This feature prevents the chip from overheating, preserving its integrity and extending its lifespan.

* Reverse Current Protection: The TPS2541RTET also integrates reverse current protection, preventing current from flowing back into the power source, which can be especially useful when managing power delivery between devices that may have different voltage levels.

## Performance Characteristics

* Efficient Power Conversion: The TPS2541RTET is designed to maximize power conversion efficiency, helping to reduce heat generation and improve overall system performance. This is especially important in portable applications where heat dissipation is a concern.

* Precise Output Voltage Regulation: The IC ensures stable output voltage regulation, even under varying input conditions. This precise regulation is critical for maintaining the integrity of the connected devices, ensuring they receive the correct voltage for optimal charging performance.

* High-Current Handling: The TPS2541RTET is capable of providing up to 3 A of output current, making it suitable for high-power devices such as tablets, laptops, and power banks. Its robust power handling capacity allows it to manage demanding charging scenarios effectively.

* Flexible Charging Control: With its support for multiple charging protocols, the TPS2541RTET offers designers the flexibility to provide optimized charging to a variety of devices, depending on the user's specific needs.

* Low Standby Current: The device has a low quiescent current of just 50 µA, ensuring minimal power consumption when the charging path is inactive. This is ideal for battery-powered devices that require efficient standby operation.

## Applications

* Smartphones and Tablets: The TPS2541RTET is an excellent choice for charging smartphones and tablets, offering compatibility with USB BC 1.2, Apple charging protocols, and Qualcomm Quick Charge for efficient, high-speed charging.

* Portable Power Banks: Due to its high efficiency and flexible charging support, the TPS2541RTET is commonly used in portable power banks, allowing them to charge multiple devices simultaneously with high efficiency.

* USB Power Delivery Systems: This IC is ideal for USB-based power delivery systems, where it can manage the flow of power between the USB port and the device, ensuring optimal performance and charging speed.

* Automotive Charging Systems: In automotive applications, the TPS2541RTET is used to provide reliable charging for USB-powered devices such as GPS units, dash cams, and mobile phones while protecting against overvoltage and overcurrent situations.

* Consumer Electronics: The device is also suitable for other consumer electronic products that require USB-based charging, such as cameras, gaming devices, and handheld consoles.

## Package Information

* Package Type: The TPS2541RTET is available in a 20-pin QFN package, offering a small form factor for compact designs and efficient thermal management.

* Thermal Resistance: The QFN package provides good thermal dissipation, with a junction-to-ambient thermal resistance of 45°C/W (typical), ensuring the device remains within safe operating temperatures during continuous operation.

## Conclusion

The Texas Instruments TPS2541RTET is a highly versatile, efficient, and compact USB power management IC designed to support various charging protocols, including USB BC 1.2, Apple charging, and Qualcomm Quick Charge. Its combination of efficient power path management, high output current capability, and robust protection features make it an ideal solution for a wide range of USB-powered devices. Whether used in smartphones, tablets, portable power banks, or automotive charging systems, the TPS2541RTET provides reliable, fast, and efficient charging while ensuring the safety of both the power source and connected devices.
TPS2541RTET Compare Parts
  • TPS2541RTET vs TPS65286RHDR
  • TPS2541RTET vs TPS65282RGER
  • TPS2541RTET vs TPS65281RGVT
  • TPS2541RTET vs TPS65281RGVR
  • TPS2541RTET vs TPS65281-1RGVR
  • TPS2541RTET vs TPS65280RGER
  • TPS2541RTET vs TPS4H160BQPWPRQ1
  • TPS2541RTET vs TPS4H160AQPWPRQ1
  • TPS2541RTET vs TPS4H000BQPWPRQ1
  • TPS2541RTET vs TPS4H000AQPWPRQ1
  • TPS2541RTET vs TPS2HB50BQPWPRQ1
  • TPS2541RTET vs TPS2HB50AQPWPRQ1
  • TPS2541RTET vs TPS2HB35CQPWPRQ1
  • TPS2541RTET vs TPS2HB35BQPWPRQ1
  • TPS2541RTET vs TPS2HB35AQPWPRQ1
  • TPS2541RTET vs TPS2HB16FQPWPRQ1
  • TPS2541RTET vs TPS2HB16BQPWPRQ1
  • TPS2541RTET vs TPS2HB16AQPWPRQ1
  • TPS2541RTET vs TPS2H160BQPWPRQ1
  • TPS2541RTET vs TPS2H160AQPWPRQ1
  • TPS2541RTET vs TPS2H000BQPWPRQ1
  • TPS2541RTET vs TPS2H000AQPWPRQ1
  • TPS2541RTET vs TPS27SA08CQPWPRQ1
  • TPS2541RTET vs TPS27SA08CPWPR
  • TPS2541RTET vs TPS27S100BRRKT
  • TPS2541RTET vs TPS27S100BRRKR
  • TPS2541RTET vs TPS27S100BPWPT
  • TPS2541RTET vs TPS27S100BPWPR
  • TPS2541RTET vs TPS27S100ARRKT
  • TPS2541RTET vs TPS27S100ARRKR
  • TPS2541RTET vs TPS27S100APWPT
  • TPS2541RTET vs TPS27S100APWPR
  • TPS2541RTET vs TPS274160BRLHR
  • TPS2541RTET vs TPS274160ARLHR
  • TPS2541RTET vs TPS272C45DRHFR
  • TPS2541RTET vs TPS272C45CRHFR
  • TPS2541RTET vs TPS272C45BRHFR
  • TPS2541RTET vs TPS272C45ARHFR
  • TPS2541RTET vs TPS27082LDDCR
  • TPS2541RTET vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top