☰
TPS2376D
TPS2376D
Active
Description:  IC POE CNTRL 1 CHANNEL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2376D Datasheet
History Price: $1.81000
In Stock: 2880
TPS2376D Specification
Specification
Part No
TPS2376D
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD)
Number of Channels
1
Power - Max
12.95 W
Internal Switch(s)
Yes
Auxiliary Sense
No
Standards
802.3af (PoE)
Voltage - Supply
0V ~ 57V
Current - Supply
240μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS2376D PDF Datasheet
TPS2376D Related Parts
TPS2372-3RGWR
TPS2372-3RGWR
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2372-3RGWT
TPS2372-3RGWT
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2372-4RGWR
TPS2372-4RGWR
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2372-4RGWT
TPS2372-4RGWT
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2373-3RGWR
TPS2373-3RGWR
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2373-3RGWT
TPS2373-3RGWT
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2373-4RGWR
TPS2373-4RGWR
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS2373-4RGWT
TPS2373-4RGWT
Texas Instruments
IC POE CNTRL 1 CHANNEL 20VQFN
TPS23730RMTR
TPS23730RMTR
Texas Instruments
IEEE 802.3BT TYPE-3 CLASS 1-6 PO
TPS23731RMTR
TPS23731RMTR
Texas Instruments
IEEE 802.3BT TYPE 3 CLASS 1-4 PO
TPS23734RMTR
TPS23734RMTR
Texas Instruments
IEEE 802.3BT TYPE 3 CLASS 1-4 PO
TPS23750PWP
TPS23750PWP
Texas Instruments
IC POE CNTRL 1 CHANNEL 20HTSSOP
TPS2376D Description
The Texas Instruments TPS2376D is a highly integrated Power over Ethernet (PoE) powered device (PD) controller designed to facilitate the implementation of PoE in various applications. This device is particularly suitable for powering devices such as IP cameras, VoIP phones, and wireless access points, where efficient power management and compliance with PoE standards are essential. Below is a comprehensive overview of the TPS2376D, including its specifications, features, and applications.

## Overview

The TPS2376D is designed to comply with the IEEE 802.3af and IEEE 802.3at standards, allowing it to operate in both Class 0 and Class 4 power classifications. It integrates a range of functionalities that simplify the design of PoE systems, including a high-voltage input, a power management controller, and various protection features.

## Key Features

1. Power Management: The TPS2376D efficiently manages power from the Ethernet cable, enabling devices to draw power without the need for a separate power supply. This is particularly beneficial in applications where space and power efficiency are critical.

2. Integrated Switching Regulator: The device includes an integrated switching regulator that provides a regulated output voltage, which can be adjusted based on the specific requirements of the application.

3. Wide Input Voltage Range: The TPS2376D supports a wide input voltage range from 36V to 57V, making it suitable for various PoE applications and ensuring compatibility with different PoE standards.

4. Low Quiescent Current: The device features low quiescent current, which enhances overall system efficiency, especially in low-power applications where minimizing power consumption is crucial.

5. Protection Features: The TPS2376D includes several protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under various conditions and protecting the device from damage.

6. Compact Package: The device is available in a compact HTQFP (PowerPAD™) package, which helps save board space and simplifies thermal management, making it easier to integrate into various designs.

7. Programmable Output Voltage: The TPS2376D allows for programmable output voltage, enabling designers to customize the output to meet specific application needs.

## Specifications

- Input Voltage Range: 36V to 57V
- Output Voltage: Adjustable (typically 5V or 12V)
- Output Current: Up to 1A
- Power Dissipation: 1.5W (typical)
- Quiescent Current: 1.5mA (typical)
- Switching Frequency: 100kHz to 1MHz (adjustable)
- Efficiency: Up to 90% (depending on load conditions)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP (PowerPAD™) 20-pin

## Applications

The TPS2376D is suitable for a variety of applications, including:

- IP Cameras: Providing power and data over a single Ethernet cable, simplifying installation and reducing cabling costs.
- VoIP Phones: Enabling easy installation and power management, allowing for flexible placement of devices.
- Wireless Access Points: Supporting PoE for network connectivity, ensuring reliable operation in various environments.
- Industrial Automation: Powering devices in harsh environments, where traditional power sources may not be feasible.

## Conclusion

The Texas Instruments TPS2376D is a versatile and efficient PoE PD controller that simplifies the design of powered devices while ensuring compliance with industry standards. Its wide input voltage range, integrated features, and robust protection mechanisms make it an ideal choice for a variety of applications requiring reliable power management over Ethernet. For detailed design considerations, application circuits, and further information, refer to the TPS2376D datasheet provided by Texas Instruments. This device not only enhances the efficiency of powered devices but also contributes to the overall reliability and performance of PoE systems.
TPS2376D Compare Parts
  • TPS2376D vs TPS2388RTQR
  • TPS2376D vs TPS23882RTQT
  • TPS2376D vs TPS23882RTQR
  • TPS2376D vs TPS23882B1RTQR
  • TPS2376D vs TPS23881RTQT
  • TPS2376D vs TPS23881RTQR
  • TPS2376D vs TPS23881ARTQT
  • TPS2376D vs TPS23881ARTQR
  • TPS2376D vs TPS23880RTQT
  • TPS2376D vs TPS23880RTQR
  • TPS2376D vs TPS23861PWR
  • TPS2376D vs TPS23861PW
  • TPS2376D vs TPS23851DCER
  • TPS2376D vs TPS23851DCE
  • TPS2376D vs TPS2384PJDR
  • TPS2376D vs TPS2384PJD
  • TPS2376D vs TPS2384PAPRG4
  • TPS2376D vs TPS2384PAPR
  • TPS2376D vs TPS2384PAPG4
  • TPS2376D vs TPS2384PAP
  • TPS2376D vs TPS2384APAPR
  • TPS2376D vs TPS2384APAP
  • TPS2376D vs TPS23841PJDR
  • TPS2376D vs TPS23841PJDG4
  • TPS2376D vs TPS23841PJD
  • TPS2376D vs TPS23841PAPR
  • TPS2376D vs TPS23841PAP
  • TPS2376D vs TPS2383PMRG4
  • TPS2376D vs TPS2383PMR
  • TPS2376D vs TPS2383PMG4
  • TPS2376D vs TPS2383PM
  • TPS2376D vs TPS2383BPMRG4
  • TPS2376D vs TPS2383BPMR
  • TPS2376D vs TPS2383BPMG4
  • TPS2376D vs TPS2383BPM
  • TPS2376D vs TPS2383APMRG4
  • TPS2376D vs TPS2383APMR
  • TPS2376D vs TPS2383APMG4
  • TPS2376D vs TPS2383APM
  • TPS2376D vs TPS2379DDAR
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you