☰
TPS2231PWP
TPS2231PWP
Active
Description:  IC PWR SWITCH 3:3 24HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2231PWP Datasheet
History Price: $4.08000
In Stock: 42800
TPS2231PWP Specification
Specification
Part No
TPS2231PWP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
ExpressCard? Switch
Number of Outputs
3
Ratio - Input:Output
3:3
Output Configuration
High Side
Output Type
-
Interface
-
Voltage - Load
1.5V, 3.3V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.3A
Rds On (Typ)
45mOhm
Input Type
-
Features
Power Good, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
24-HTSSOP
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
TPS2231PWP PDF Datasheet
TPS2231PWP Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2231PWP Description

The TPS2231PWP is a highly integrated power management solution designed by Texas Instruments, specifically targeting applications requiring power path management. This device features a Power Path Switch that allows seamless transitions between multiple power sources, making it ideal for battery-operated devices and systems that need reliable power management.

## Key Features

1. Dual Power Path Switching: The TPS2231PWP supports two power sources, enabling automatic switching between a primary source (like a wall adapter) and a secondary source (such as a battery). This ensures uninterrupted power supply to the load.

2. Low On-Resistance: With an on-resistance of just 30mΩ (typical), the device minimizes power losses and heat generation, making it efficient for battery-powered applications.

3. Integrated Current Sense: The integrated current sense feature allows the device to monitor output current, providing important data for battery management and load monitoring.

4. Controlled Soft-Start: The TPS2231PWP includes a soft-start function that reduces inrush current during startup, protecting sensitive components and enhancing overall system reliability.

5. Reverse Current Protection: The device prevents reverse current flow, which can be detrimental to power sources, thus extending the lifespan of the batteries and power supplies.

6. Overvoltage Protection: Built-in overvoltage protection safeguards the connected loads from voltage spikes, ensuring stable operation.

7. Thermal Shutdown: The TPS2231PWP features thermal shutdown capabilities that prevent the device from overheating, ensuring safe operation under high load conditions.

8. Wide Input Voltage Range: It operates within a broad input voltage range from 2.5V to 5.5V, making it versatile for various applications.

9. Small Footprint: Available in a 20-pin HTQFP package, the TPS2231PWP is designed for space-constrained applications.

10. Low Quiescent Current: The device has a low quiescent current, which is critical for battery-operated devices, ensuring minimal power consumption when idle.

## Specifications

Here are the detailed specifications for the TPS2231PWP:

- Input Voltage Range (VIN): 2.5V to 5.5V
- Output Voltage (VOUT): Dependent on external components
- On-Resistance (RDS(on)): 30mΩ (typ) at 25°C
- Maximum Continuous Output Current: 2A
- Quiescent Current (IQ): 2μA (typ)
- Current Sense Threshold: 50mV (typ)
- Soft-Start Time: 0.5ms (typ)
- Thermal Shutdown Temperature: 160°C (typ)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 20-pin HTQFP

## Applications

The TPS2231PWP is well-suited for a variety of applications, including:

- Portable Devices: Ideal for smartphones, tablets, and other handheld devices requiring efficient power management.
- Battery Management Systems: Used in systems that need to switch between different power sources seamlessly.
- Consumer Electronics: Perfect for devices like digital cameras, portable speakers, and gaming consoles that rely on battery power.
- Industrial Applications: Suitable for equipment requiring reliable power source management in challenging environments.

## Conclusion

The Texas Instruments TPS2231PWP is an advanced power management device that excels in applications needing efficient power path management. Its robust features, including dual power path switching, low on-resistance, and integrated protection mechanisms, make it an ideal choice for a wide range of portable and consumer electronic devices. For further information, including design resources, you can refer to the official Texas Instruments datasheet for the TPS2231PWP.
TPS2231PWP Compare Parts
  • TPS2231PWP vs TPS65286RHDR
  • TPS2231PWP vs TPS65282RGER
  • TPS2231PWP vs TPS65281RGVT
  • TPS2231PWP vs TPS65281RGVR
  • TPS2231PWP vs TPS65281-1RGVR
  • TPS2231PWP vs TPS65280RGER
  • TPS2231PWP vs TPS4H160BQPWPRQ1
  • TPS2231PWP vs TPS4H160AQPWPRQ1
  • TPS2231PWP vs TPS4H000BQPWPRQ1
  • TPS2231PWP vs TPS4H000AQPWPRQ1
  • TPS2231PWP vs TPS2HB50BQPWPRQ1
  • TPS2231PWP vs TPS2HB50AQPWPRQ1
  • TPS2231PWP vs TPS2HB35CQPWPRQ1
  • TPS2231PWP vs TPS2HB35BQPWPRQ1
  • TPS2231PWP vs TPS2HB35AQPWPRQ1
  • TPS2231PWP vs TPS2HB16FQPWPRQ1
  • TPS2231PWP vs TPS2HB16BQPWPRQ1
  • TPS2231PWP vs TPS2HB16AQPWPRQ1
  • TPS2231PWP vs TPS2H160BQPWPRQ1
  • TPS2231PWP vs TPS2H160AQPWPRQ1
  • TPS2231PWP vs TPS2H000BQPWPRQ1
  • TPS2231PWP vs TPS2H000AQPWPRQ1
  • TPS2231PWP vs TPS27SA08CQPWPRQ1
  • TPS2231PWP vs TPS27SA08CPWPR
  • TPS2231PWP vs TPS27S100BRRKT
  • TPS2231PWP vs TPS27S100BRRKR
  • TPS2231PWP vs TPS27S100BPWPT
  • TPS2231PWP vs TPS27S100BPWPR
  • TPS2231PWP vs TPS27S100ARRKT
  • TPS2231PWP vs TPS27S100ARRKR
  • TPS2231PWP vs TPS27S100APWPT
  • TPS2231PWP vs TPS27S100APWPR
  • TPS2231PWP vs TPS274160BRLHR
  • TPS2231PWP vs TPS274160ARLHR
  • TPS2231PWP vs TPS272C45DRHFR
  • TPS2231PWP vs TPS272C45CRHFR
  • TPS2231PWP vs TPS272C45BRHFR
  • TPS2231PWP vs TPS272C45ARHFR
  • TPS2231PWP vs TPS27082LDDCR
  • TPS2231PWP vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top