☰
TPS2066CD
TPS2066CD
Active
Description:  IC PWR SWITCH N-CHAN 1:2 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2066CD Datasheet
History Price: $1.30000
In Stock: 26560
TPS2066CD Specification
Specification
Part No
TPS2066CD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
90mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2066CD Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2066CD Description

The Texas Instruments TPS2066CD is an advanced power distribution switch designed for applications requiring overcurrent protection, power sequencing, and high current switching in low-voltage systems. This device integrates a range of safety features and ensures efficient power management, making it ideal for use in portable systems, industrial electronics, consumer electronics, and power supply management systems. The TPS2066CD is particularly well-suited for situations where protection and reliable power switching are crucial to maintaining system performance.

## Key Features and Benefits

* Current-Limiting Protection: The TPS2066CD includes integrated current-limiting functionality, ensuring that in the event of an overload or short-circuit, the device will limit the current to a safe level, preventing damage to the circuit. It also offers automatic recovery after an overload event, which enhances the system’s robustness.

* Overcurrent and Thermal Protection: This device is equipped with built-in thermal shutdown to protect against excessive heat generation, and overcurrent protection to prevent excessive current from flowing through the system. These safety features ensure the reliable and safe operation of the connected load.

* Low Rds(on) for Efficient Power Switching: The Rds(on) (on-state resistance) is designed to be low, which minimizes conduction losses and heat generation during operation. This contributes to high efficiency in power distribution, especially in battery-powered and energy-efficient systems.

* Overvoltage Protection: The TPS2066CD incorporates overvoltage protection, ensuring that voltages exceeding the rated limits do not damage the device or the downstream circuitry, providing a safety barrier for sensitive components.

* Integrated Fault Detection: The device has integrated fault detection features, including a FAULT pin that can be used to signal the occurrence of a fault condition (e.g., overcurrent or thermal shutdown). This feature enables quick fault diagnosis and helps ensure system reliability.

* Selectable Delay Time: The TPS2066CD allows the user to configure a delay time for turn-on and turn-off, providing flexibility in power sequencing for complex systems. This feature is useful in applications requiring coordination between multiple power rails.

* Adjustable Current Limit: The device provides an adjustable current limit via an external resistor, allowing users to tailor the current limit to the specific needs of the application. This flexibility helps in optimizing performance for different power requirements.

## Electrical Specifications

* Supply Voltage (Vcc): 2.7V to 5.5V
* Operating Temperature Range: -40°C to +125°C
* Maximum Output Current: 2A continuous
* Current Limit (ILIM): Adjustable up to 2.5A (via external resistor)
* On-State Resistance (Rds(on)): 0.15 Ω (typical)
* Input Capacitance (Cin): 50 pF (typical at Vcc = 3.3V)
* Output Capacitance (Cout): 40 pF (typical at Vcc = 3.3V)
* Turn-On Time (tON): 100 μs (typical)
* Turn-Off Time (tOFF): 100 μs (typical)
* Fault Indicator Pin (FAULT): Open-drain output (active low)

## Package and Pin Configuration

* Package Type: The TPS2066CD is available in a SOIC-8 (Small Outline Integrated Circuit) package, making it suitable for compact designs where board space is limited. The device also offers an exposed thermal pad for efficient heat dissipation.
* Pinout:

* Vcc (Pin 1): Positive supply voltage input.
* GND (Pin 8): Ground pin.
* OUT (Pin 4): Output voltage pin, where the load is connected.
* FAULT (Pin 7): Active low output that signals fault conditions such as overcurrent or thermal shutdown.
* IN (Pin 3): Input voltage pin, from the power source.
* ENABLE (Pin 5): Control pin for enabling or disabling the power switch.
* ILIM (Pin 6): Adjustable current limit control pin, configured with an external resistor.
* VSS (Pin 2): Reference for the logic ground.

## Applications

* Power Distribution: The TPS2066CD is primarily used in power distribution systems where it manages the distribution of power from a central source to various components or subsystems, while providing overcurrent and thermal protection.
* Battery-Powered Systems: Due to its low quiescent current and overcurrent protection, the device is suitable for portable and battery-powered applications, ensuring efficient power management and reliable performance.
* Embedded Systems: The device is ideal for use in embedded systems where multiple components are powered from a single source, and fault detection and power sequencing are critical for system integrity.
* Consumer Electronics: Used in consumer electronics like smartphones, tablets, portable speakers, and gaming devices, where power protection and efficient switching are important.
* Industrial Applications: It is well-suited for industrial control systems, providing reliable power management for various sensors, actuators, and other components within industrial setups.

## Electrical Characteristics

* Input Voltage (VI):

* VIH (Input High Voltage): 2.0V (minimum)
* VIL (Input Low Voltage): 0.8V (maximum)
* Output Voltage (VO):

* VOH (Output High Voltage): Vcc - 0.5V (typical)
* VOL (Output Low Voltage): 0.5V (maximum)
* Current Limit (ILIM):

* ILIM (adjustable via external resistor): Typically set between 0.5A to 2.5A.
* Fault Response:

* The FAULT pin is asserted low when an overcurrent or thermal fault is detected.
* When a fault occurs, the FAULT pin will signal the system to take corrective actions.

## Conclusion

The TPS2066CD from Texas Instruments is a highly versatile, efficient, and reliable power distribution switch designed for a variety of systems requiring current-limiting, overvoltage, and thermal protection. With its low Rds(on), adjustable current limit, and comprehensive fault detection, this device is ideal for use in battery-powered devices, consumer electronics, embedded systems, and industrial control systems. Its robust safety features, compact package, and low-voltage operation make it a reliable choice for modern power management applications, ensuring the longevity and reliability of sensitive components.
TPS2066CD Compare Parts
  • TPS2066CD vs TPS65286RHDR
  • TPS2066CD vs TPS65282RGER
  • TPS2066CD vs TPS65281RGVT
  • TPS2066CD vs TPS65281RGVR
  • TPS2066CD vs TPS65281-1RGVR
  • TPS2066CD vs TPS65280RGER
  • TPS2066CD vs TPS4H160BQPWPRQ1
  • TPS2066CD vs TPS4H160AQPWPRQ1
  • TPS2066CD vs TPS4H000BQPWPRQ1
  • TPS2066CD vs TPS4H000AQPWPRQ1
  • TPS2066CD vs TPS2HB50BQPWPRQ1
  • TPS2066CD vs TPS2HB50AQPWPRQ1
  • TPS2066CD vs TPS2HB35CQPWPRQ1
  • TPS2066CD vs TPS2HB35BQPWPRQ1
  • TPS2066CD vs TPS2HB35AQPWPRQ1
  • TPS2066CD vs TPS2HB16FQPWPRQ1
  • TPS2066CD vs TPS2HB16BQPWPRQ1
  • TPS2066CD vs TPS2HB16AQPWPRQ1
  • TPS2066CD vs TPS2H160BQPWPRQ1
  • TPS2066CD vs TPS2H160AQPWPRQ1
  • TPS2066CD vs TPS2H000BQPWPRQ1
  • TPS2066CD vs TPS2H000AQPWPRQ1
  • TPS2066CD vs TPS27SA08CQPWPRQ1
  • TPS2066CD vs TPS27SA08CPWPR
  • TPS2066CD vs TPS27S100BRRKT
  • TPS2066CD vs TPS27S100BRRKR
  • TPS2066CD vs TPS27S100BPWPT
  • TPS2066CD vs TPS27S100BPWPR
  • TPS2066CD vs TPS27S100ARRKT
  • TPS2066CD vs TPS27S100ARRKR
  • TPS2066CD vs TPS27S100APWPT
  • TPS2066CD vs TPS27S100APWPR
  • TPS2066CD vs TPS274160BRLHR
  • TPS2066CD vs TPS274160ARLHR
  • TPS2066CD vs TPS272C45DRHFR
  • TPS2066CD vs TPS272C45CRHFR
  • TPS2066CD vs TPS272C45BRHFR
  • TPS2066CD vs TPS272C45ARHFR
  • TPS2066CD vs TPS27082LDDCR
  • TPS2066CD vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top