☰
TPS2064CDGN
TPS2064CDGN
Active
Description:  IC PWR SWITCH N-CHAN 1:2 8MSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2064CDGN Datasheet
History Price: $1.52000
In Stock: 3625
TPS2064CDGN Specification
Specification
Part No
TPS2064CDGN
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
70mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-HVSSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
TPS2064CDGN Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2064CDGN Description
The Texas Instruments TPS2064CDGN is a highly integrated power distribution switch designed to provide reliable power management in various electronic applications. This device is particularly useful in systems that require power path management, such as USB power distribution, battery management systems, and general-purpose power routing. The TPS2064CDGN is known for its low on-resistance, high current capability, and built-in protection features, making it a popular choice among engineers and designers.

## Overview

The TPS2064CDGN is a dual-channel power distribution switch that allows for the control of power delivery to different loads. It is designed to operate with a wide input voltage range and can handle significant load currents, making it suitable for a variety of applications. The device features a simple interface for enabling and disabling the power switches, along with built-in fault protection mechanisms to ensure safe operation.

## Key Features

1. Dual Power Switches:
- The TPS2064CDGN includes two independent power switches, allowing for flexible power distribution to multiple loads.

2. Wide Input Voltage Range:
- The device operates over a wide input voltage range, typically from 2.7V to 5.5V, making it compatible with various power sources, including USB and battery systems.

3. High Current Capability:
- Each channel can support continuous load currents of up to 2A, making it suitable for powering high-demand devices.

4. Low On-Resistance:
- The TPS2064CDGN features low on-resistance (RDS(on)), typically around 50 mΩ, which minimizes power loss and heat generation during operation.

5. Built-in Protection Features:
- The device includes several protection features, such as overcurrent protection, thermal shutdown, and reverse current blocking, ensuring safe operation under various conditions.

6. Enable Control:
- Each power switch can be independently enabled or disabled via a simple logic control signal, allowing for flexible power management in the system.

7. Thermal Shutdown:
- The TPS2064CDGN incorporates thermal shutdown protection, which automatically disables the switches if the junction temperature exceeds a specified limit, preventing damage to the device.

8. Compact Package:
- The device is available in a compact DGN package, which is suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 2.7V to 5.5V
- Output Current: Up to 2A per channel
- On-Resistance (RDS(on)): Typically 50 mΩ
- Enable Voltage (VEN): Logic-level control (typically 1.2V to 5.5V)
- Overcurrent Protection: Integrated
- Thermal Shutdown: Integrated
- Operating Temperature Range: -40°C to +125°C
- Package Type: DGN (8-pin VSSOP)

## Applications

The TPS2064CDGN is suitable for a wide range of applications, including:

- USB power distribution systems
- Battery-powered devices
- Power management in portable electronics
- Consumer electronics (e.g., tablets, smartphones)
- Industrial automation and control systems
- Automotive applications for power distribution

## Conclusion

The Texas Instruments TPS2064CDGN is a versatile and efficient power distribution switch that provides essential features for managing power delivery in various electronic applications. With its dual-channel design, wide input voltage range, and built-in protection mechanisms, it simplifies the design process while ensuring reliable operation. The TPS2064CDGN is an excellent choice for engineers and designers looking to implement effective power management solutions in their systems, making it a valuable component in modern electronic designs.
TPS2064CDGN Compare Parts
  • TPS2064CDGN vs TPS65286RHDR
  • TPS2064CDGN vs TPS65282RGER
  • TPS2064CDGN vs TPS65281RGVT
  • TPS2064CDGN vs TPS65281RGVR
  • TPS2064CDGN vs TPS65281-1RGVR
  • TPS2064CDGN vs TPS65280RGER
  • TPS2064CDGN vs TPS4H160BQPWPRQ1
  • TPS2064CDGN vs TPS4H160AQPWPRQ1
  • TPS2064CDGN vs TPS4H000BQPWPRQ1
  • TPS2064CDGN vs TPS4H000AQPWPRQ1
  • TPS2064CDGN vs TPS2HB50BQPWPRQ1
  • TPS2064CDGN vs TPS2HB50AQPWPRQ1
  • TPS2064CDGN vs TPS2HB35CQPWPRQ1
  • TPS2064CDGN vs TPS2HB35BQPWPRQ1
  • TPS2064CDGN vs TPS2HB35AQPWPRQ1
  • TPS2064CDGN vs TPS2HB16FQPWPRQ1
  • TPS2064CDGN vs TPS2HB16BQPWPRQ1
  • TPS2064CDGN vs TPS2HB16AQPWPRQ1
  • TPS2064CDGN vs TPS2H160BQPWPRQ1
  • TPS2064CDGN vs TPS2H160AQPWPRQ1
  • TPS2064CDGN vs TPS2H000BQPWPRQ1
  • TPS2064CDGN vs TPS2H000AQPWPRQ1
  • TPS2064CDGN vs TPS27SA08CQPWPRQ1
  • TPS2064CDGN vs TPS27SA08CPWPR
  • TPS2064CDGN vs TPS27S100BRRKT
  • TPS2064CDGN vs TPS27S100BRRKR
  • TPS2064CDGN vs TPS27S100BPWPT
  • TPS2064CDGN vs TPS27S100BPWPR
  • TPS2064CDGN vs TPS27S100ARRKT
  • TPS2064CDGN vs TPS27S100ARRKR
  • TPS2064CDGN vs TPS27S100APWPT
  • TPS2064CDGN vs TPS27S100APWPR
  • TPS2064CDGN vs TPS274160BRLHR
  • TPS2064CDGN vs TPS274160ARLHR
  • TPS2064CDGN vs TPS272C45DRHFR
  • TPS2064CDGN vs TPS272C45CRHFR
  • TPS2064CDGN vs TPS272C45BRHFR
  • TPS2064CDGN vs TPS272C45ARHFR
  • TPS2064CDGN vs TPS27082LDDCR
  • TPS2064CDGN vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top