☰
TPS2041BDBVT
TPS2041BDBVT
Active
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.13000
In Stock: 17520
TPS2041BDBVT Specification
Specification
Part No
TPS2041BDBVT
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
95mOhm
Input Type
Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
TPS2041BDBVT Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2041BDBVT Description
Overview of Texas Instruments TPS2041BDBVT

The TPS2041BDBVT is a highly integrated power distribution switch from Texas Instruments, designed to provide power management solutions in various applications. It is particularly suitable for USB power distribution, portable devices, and other systems requiring robust current switching capabilities. The device is known for its low on-resistance, high current handling capability, and built-in protection features, making it an excellent choice for modern electronic designs.

Key Specifications

- Supply Voltage Range: The TPS2041 operates over a supply voltage range of 2.7 V to 5.5 V. This wide range allows the device to be used in various applications, including those powered by standard USB voltages.

- Output Current Rating: The device can handle a continuous output current of up to 1 A per channel. This capability makes it suitable for powering multiple peripherals or devices without the need for additional external components.

- On-Resistance (R_on): The typical on-resistance of the switch is approximately 50 mΩ at 5 V. This low on-resistance minimizes power loss and heat generation during operation, contributing to overall system efficiency.

- Integrated Protection Features: The TPS2041 includes several important protection features:
- Overcurrent Protection (OCP): The device incorporates a current limiting function that prevents excessive current flow through the switch.
- Thermal Shutdown: If the junction temperature exceeds a predefined threshold, the device automatically shuts down to prevent damage due to overheating.
- Reverse Current Blocking: The TPS2041 prevents reverse current flow when the input voltage is lower than the output voltage, protecting connected components.

- Control Logic: The device features an active-high control logic interface that allows easy integration with microcontrollers and other digital logic devices. When enabled, the switch connects the input voltage to the output load.

- Fault Reporting: An open-drain fault flag output indicates when an overcurrent condition occurs or if the thermal shutdown has been activated. This feature enables system-level monitoring and diagnostics.

- Package Type: The TPS2041BDBVT comes in a compact 8-pin VSSOP (Very Thin Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications.

Applications

The TPS2041BDBVT is versatile and can be used in various applications including:

- USB power distribution systems
- Battery-powered devices
- Portable electronics
- Consumer electronics such as cameras and MP3 players
- Power management in industrial equipment

Conclusion

In summary, the Texas Instruments TPS2041BDBVT is a robust power distribution switch that combines high performance with essential protection features. Its ability to handle up to 1 A of output current with low on-resistance makes it ideal for efficient power management in various electronic applications. With integrated overcurrent protection and thermal shutdown capabilities, it ensures reliable operation while minimizing risks associated with excessive currents or overheating. Its compact packaging further enhances its appeal for modern electronic designs where space efficiency is critical.
TPS2041BDBVT Compare Parts
  • TPS2041BDBVT vs TPS65286RHDR
  • TPS2041BDBVT vs TPS65282RGER
  • TPS2041BDBVT vs TPS65281RGVT
  • TPS2041BDBVT vs TPS65281RGVR
  • TPS2041BDBVT vs TPS65281-1RGVR
  • TPS2041BDBVT vs TPS65280RGER
  • TPS2041BDBVT vs TPS4H160BQPWPRQ1
  • TPS2041BDBVT vs TPS4H160AQPWPRQ1
  • TPS2041BDBVT vs TPS4H000BQPWPRQ1
  • TPS2041BDBVT vs TPS4H000AQPWPRQ1
  • TPS2041BDBVT vs TPS2HB50BQPWPRQ1
  • TPS2041BDBVT vs TPS2HB50AQPWPRQ1
  • TPS2041BDBVT vs TPS2HB35CQPWPRQ1
  • TPS2041BDBVT vs TPS2HB35BQPWPRQ1
  • TPS2041BDBVT vs TPS2HB35AQPWPRQ1
  • TPS2041BDBVT vs TPS2HB16FQPWPRQ1
  • TPS2041BDBVT vs TPS2HB16BQPWPRQ1
  • TPS2041BDBVT vs TPS2HB16AQPWPRQ1
  • TPS2041BDBVT vs TPS2H160BQPWPRQ1
  • TPS2041BDBVT vs TPS2H160AQPWPRQ1
  • TPS2041BDBVT vs TPS2H000BQPWPRQ1
  • TPS2041BDBVT vs TPS2H000AQPWPRQ1
  • TPS2041BDBVT vs TPS27SA08CQPWPRQ1
  • TPS2041BDBVT vs TPS27SA08CPWPR
  • TPS2041BDBVT vs TPS27S100BRRKT
  • TPS2041BDBVT vs TPS27S100BRRKR
  • TPS2041BDBVT vs TPS27S100BPWPT
  • TPS2041BDBVT vs TPS27S100BPWPR
  • TPS2041BDBVT vs TPS27S100ARRKT
  • TPS2041BDBVT vs TPS27S100ARRKR
  • TPS2041BDBVT vs TPS27S100APWPT
  • TPS2041BDBVT vs TPS27S100APWPR
  • TPS2041BDBVT vs TPS274160BRLHR
  • TPS2041BDBVT vs TPS274160ARLHR
  • TPS2041BDBVT vs TPS272C45DRHFR
  • TPS2041BDBVT vs TPS272C45CRHFR
  • TPS2041BDBVT vs TPS272C45BRHFR
  • TPS2041BDBVT vs TPS272C45ARHFR
  • TPS2041BDBVT vs TPS27082LDDCR
  • TPS2041BDBVT vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top