☰
TPS2041BD
TPS2041BD
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2041BD Datasheet
History Price: $1.13000
In Stock: 32265
TPS2041BD Specification
Specification
Part No
TPS2041BD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
70mOhm
Input Type
Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2041BD Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2041BD Description

The Texas Instruments TPS2041BD is a high-performance, low-voltage power distribution switch designed for use in a variety of portable and battery-powered applications. This component provides seamless power control, current limiting, and thermal protection, making it ideal for consumer electronics, communication devices, and power management systems in automotive and industrial applications. The device offers flexibility and reliability in power management by integrating essential features into a compact package.

## Key Features and Benefits

* Current Limiting: The TPS2041BD integrates an internal current limiting feature that helps prevent overcurrent conditions. This feature is particularly useful in preventing damage to downstream circuitry during short circuits or excessive current draw.

* Thermal Shutdown Protection: In the event of excessive thermal conditions, the device automatically shuts down, providing protection for the entire system and preventing permanent damage due to overheating.

* Overvoltage Protection: The device features overvoltage protection to ensure that the downstream components are safeguarded from input voltage spikes.

* Low Power Consumption: It operates efficiently with minimal power loss, making it suitable for battery-powered systems where power efficiency is critical.

* Fast Turn-On Time: The TPS2041BD offers a rapid response time to enable fast power-up of the connected load. This is essential for systems that require quick initialization after power is applied.

* Reverse Current Protection: The device prevents reverse current flow, ensuring that current does not leak back from the load into the switch.

* Low Rds(on): The low on-state resistance (Rds(on)) of the MOSFET ensures that the voltage drop during operation is minimal, which leads to higher efficiency and lower power dissipation.

## Electrical Specifications

* Input Voltage Range: 2.5V to 5.5V
* Output Voltage: The device supports a regulated output voltage, typically 5V for a wide variety of applications.
* Current Rating: The TPS2041BD can handle continuous current up to 1A, making it suitable for powering small-to-medium power devices.
* Rds(on): Typically 0.070Ω, ensuring minimal voltage drop and efficient power delivery.
* Quiescent Current (Iq): The quiescent current is typically 35µA, which helps improve power efficiency in low-power applications.

## Thermal and Protection Features

* Thermal Shutdown Temperature: The device shuts down when the junction temperature exceeds 150°C, preventing thermal damage.
* Thermal Resistance: The junction-to-ambient thermal resistance is 50°C/W, which is crucial for managing heat dissipation and ensuring the device operates within safe thermal limits.
* Short-Circuit Protection: The TPS2041BD features internal short-circuit protection, reducing the risk of component failure in case of faulty connections.

## Package and Pin Configuration

The TPS2041BD is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. The pinout is designed for ease of use in a variety of board layouts and facilitates the integration of the device into both consumer and industrial products.

Pin Configuration:

1. IN: Input voltage supply pin.
2. GND: Ground pin for the device.
3. OUT: Output voltage pin, where the load is connected.
4. EN: Enable pin, used to turn the device on or off.
5. VOUT: Provides the regulated output voltage.

## Application Areas

* Portable Electronics: Powering smartphones, tablets, and wearable devices that require low-power, efficient voltage distribution.
* Power Management Systems: Used in power management solutions for servers, routers, and wireless communication equipment.
* Battery-Powered Devices: Ideal for use in battery-operated devices where space and power consumption are key concerns.
* Automotive Systems: Powering critical components in automotive systems such as sensors, microcontrollers, and communication devices.
* Industrial Systems: Ideal for low-power industrial equipment that requires efficient power distribution.

## Conclusion

The TPS2041BD by Texas Instruments is a versatile and reliable power distribution switch that excels in applications requiring current limiting, thermal shutdown, and overvoltage protection. With its low on-resistance, compact form factor, and robust protection features, it is an ideal choice for a wide range of low-voltage systems. Whether used in portable electronics, automotive, or industrial applications, the TPS2041BD ensures stable, efficient power distribution with minimal risk of damage to downstream components.
TPS2041BD Compare Parts
  • TPS2041BD vs TPS65286RHDR
  • TPS2041BD vs TPS65282RGER
  • TPS2041BD vs TPS65281RGVT
  • TPS2041BD vs TPS65281RGVR
  • TPS2041BD vs TPS65281-1RGVR
  • TPS2041BD vs TPS65280RGER
  • TPS2041BD vs TPS4H160BQPWPRQ1
  • TPS2041BD vs TPS4H160AQPWPRQ1
  • TPS2041BD vs TPS4H000BQPWPRQ1
  • TPS2041BD vs TPS4H000AQPWPRQ1
  • TPS2041BD vs TPS2HB50BQPWPRQ1
  • TPS2041BD vs TPS2HB50AQPWPRQ1
  • TPS2041BD vs TPS2HB35CQPWPRQ1
  • TPS2041BD vs TPS2HB35BQPWPRQ1
  • TPS2041BD vs TPS2HB35AQPWPRQ1
  • TPS2041BD vs TPS2HB16FQPWPRQ1
  • TPS2041BD vs TPS2HB16BQPWPRQ1
  • TPS2041BD vs TPS2HB16AQPWPRQ1
  • TPS2041BD vs TPS2H160BQPWPRQ1
  • TPS2041BD vs TPS2H160AQPWPRQ1
  • TPS2041BD vs TPS2H000BQPWPRQ1
  • TPS2041BD vs TPS2H000AQPWPRQ1
  • TPS2041BD vs TPS27SA08CQPWPRQ1
  • TPS2041BD vs TPS27SA08CPWPR
  • TPS2041BD vs TPS27S100BRRKT
  • TPS2041BD vs TPS27S100BRRKR
  • TPS2041BD vs TPS27S100BPWPT
  • TPS2041BD vs TPS27S100BPWPR
  • TPS2041BD vs TPS27S100ARRKT
  • TPS2041BD vs TPS27S100ARRKR
  • TPS2041BD vs TPS27S100APWPT
  • TPS2041BD vs TPS27S100APWPR
  • TPS2041BD vs TPS274160BRLHR
  • TPS2041BD vs TPS274160ARLHR
  • TPS2041BD vs TPS272C45DRHFR
  • TPS2041BD vs TPS272C45CRHFR
  • TPS2041BD vs TPS272C45BRHFR
  • TPS2041BD vs TPS272C45ARHFR
  • TPS2041BD vs TPS27082LDDCR
  • TPS2041BD vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top