☰
TPS2022D
TPS2022D
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2022D Datasheet
History Price: $2.83000
In Stock: 23520
TPS2022D Specification
Specification
Part No
TPS2022D
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
33mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2022D Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2022D Compare Parts
  • TPS2022D vs TPS65286RHDR
  • TPS2022D vs TPS65282RGER
  • TPS2022D vs TPS65281RGVT
  • TPS2022D vs TPS65281RGVR
  • TPS2022D vs TPS65281-1RGVR
  • TPS2022D vs TPS65280RGER
  • TPS2022D vs TPS4H160BQPWPRQ1
  • TPS2022D vs TPS4H160AQPWPRQ1
  • TPS2022D vs TPS4H000BQPWPRQ1
  • TPS2022D vs TPS4H000AQPWPRQ1
  • TPS2022D vs TPS2HB50BQPWPRQ1
  • TPS2022D vs TPS2HB50AQPWPRQ1
  • TPS2022D vs TPS2HB35CQPWPRQ1
  • TPS2022D vs TPS2HB35BQPWPRQ1
  • TPS2022D vs TPS2HB35AQPWPRQ1
  • TPS2022D vs TPS2HB16FQPWPRQ1
  • TPS2022D vs TPS2HB16BQPWPRQ1
  • TPS2022D vs TPS2HB16AQPWPRQ1
  • TPS2022D vs TPS2H160BQPWPRQ1
  • TPS2022D vs TPS2H160AQPWPRQ1
  • TPS2022D vs TPS2H000BQPWPRQ1
  • TPS2022D vs TPS2H000AQPWPRQ1
  • TPS2022D vs TPS27SA08CQPWPRQ1
  • TPS2022D vs TPS27SA08CPWPR
  • TPS2022D vs TPS27S100BRRKT
  • TPS2022D vs TPS27S100BRRKR
  • TPS2022D vs TPS27S100BPWPT
  • TPS2022D vs TPS27S100BPWPR
  • TPS2022D vs TPS27S100ARRKT
  • TPS2022D vs TPS27S100ARRKR
  • TPS2022D vs TPS27S100APWPT
  • TPS2022D vs TPS27S100APWPR
  • TPS2022D vs TPS274160BRLHR
  • TPS2022D vs TPS274160ARLHR
  • TPS2022D vs TPS272C45DRHFR
  • TPS2022D vs TPS272C45CRHFR
  • TPS2022D vs TPS272C45BRHFR
  • TPS2022D vs TPS272C45ARHFR
  • TPS2022D vs TPS27082LDDCR
  • TPS2022D vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top