☰
TPS2020D
TPS2020D
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2020D Datasheet
History Price: $2.83000
In Stock: 37895
TPS2020D Specification
Specification
Part No
TPS2020D
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
200mA
Rds On (Typ)
33mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2020D Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2020D Description
The Texas Instruments TPS2020D is a dual-channel power distribution switch designed to provide power management solutions in various applications, including portable devices, consumer electronics, and industrial systems. This device is particularly useful for applications that require controlled power distribution and protection against overcurrent conditions.

## Key Features

1. Dual Power Switches: The TPS2020D contains two independent power distribution switches, allowing it to control power to two separate loads. This feature is beneficial for applications that require multiple power paths.

2. Low On-Resistance: The device features a low on-resistance (RDS(on)) of approximately 50 mΩ at 5V, which minimizes power loss and heat generation during operation. This characteristic is crucial for maintaining efficiency in battery-powered applications.

3. Wide Input Voltage Range: The TPS2020D operates over a wide input voltage range of 2.7V to 5.5V, making it compatible with various power sources, including USB and battery supplies.

4. Controlled Rise and Fall Times: The device includes controlled rise and fall times for the output signals, which helps to reduce inrush current and minimizes voltage transients when connecting or disconnecting loads.

5. Overcurrent Protection: The TPS2020D features built-in overcurrent protection, which automatically turns off the switch if the load current exceeds a specified threshold. This protection mechanism helps prevent damage to the device and the connected load.

6. Thermal Shutdown: The device includes thermal shutdown protection, which disables the switches if the junction temperature exceeds safe operating limits. This feature ensures reliable operation under varying thermal conditions.

7. Enable Control: Each channel of the TPS2020D can be independently enabled or disabled through separate enable pins. This flexibility allows for precise control over power distribution in the system.

8. Small Package Size: The TPS2020D is available in a compact 8-pin MSOP (Micro Small Outline Package), which is advantageous for space-constrained designs.

9. Low Quiescent Current: The device has a low quiescent current, typically around 1 µA, which is beneficial for battery-operated applications where power efficiency is critical.

## Electrical Specifications

- Input Voltage Range: 2.7V to 5.5V
- On-Resistance (RDS(on)): 50 mΩ (typical at 5V)
- Output Current: Up to 2A per channel
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Enable Control: Independent for each channel
- Quiescent Current: 1 µA (typical)
- Package Type: 8-pin MSOP

## Applications

The TPS2020D is suitable for a variety of applications, including:

- Power management in portable devices
- USB power distribution
- Battery-powered applications
- Consumer electronics
- Industrial automation systems

## Conclusion

The Texas Instruments TPS2020D is a versatile and efficient dual-channel power distribution switch that provides reliable power management solutions for various applications. Its low on-resistance, overcurrent protection, and thermal shutdown features make it an excellent choice for ensuring safe and efficient power distribution. For detailed design information, including application circuits and further specifications, refer to the official Texas Instruments datasheet for the TPS2020D.
TPS2020D Compare Parts
  • TPS2020D vs TPS65286RHDR
  • TPS2020D vs TPS65282RGER
  • TPS2020D vs TPS65281RGVT
  • TPS2020D vs TPS65281RGVR
  • TPS2020D vs TPS65281-1RGVR
  • TPS2020D vs TPS65280RGER
  • TPS2020D vs TPS4H160BQPWPRQ1
  • TPS2020D vs TPS4H160AQPWPRQ1
  • TPS2020D vs TPS4H000BQPWPRQ1
  • TPS2020D vs TPS4H000AQPWPRQ1
  • TPS2020D vs TPS2HB50BQPWPRQ1
  • TPS2020D vs TPS2HB50AQPWPRQ1
  • TPS2020D vs TPS2HB35CQPWPRQ1
  • TPS2020D vs TPS2HB35BQPWPRQ1
  • TPS2020D vs TPS2HB35AQPWPRQ1
  • TPS2020D vs TPS2HB16FQPWPRQ1
  • TPS2020D vs TPS2HB16BQPWPRQ1
  • TPS2020D vs TPS2HB16AQPWPRQ1
  • TPS2020D vs TPS2H160BQPWPRQ1
  • TPS2020D vs TPS2H160AQPWPRQ1
  • TPS2020D vs TPS2H000BQPWPRQ1
  • TPS2020D vs TPS2H000AQPWPRQ1
  • TPS2020D vs TPS27SA08CQPWPRQ1
  • TPS2020D vs TPS27SA08CPWPR
  • TPS2020D vs TPS27S100BRRKT
  • TPS2020D vs TPS27S100BRRKR
  • TPS2020D vs TPS27S100BPWPT
  • TPS2020D vs TPS27S100BPWPR
  • TPS2020D vs TPS27S100ARRKT
  • TPS2020D vs TPS27S100ARRKR
  • TPS2020D vs TPS27S100APWPT
  • TPS2020D vs TPS27S100APWPR
  • TPS2020D vs TPS274160BRLHR
  • TPS2020D vs TPS274160ARLHR
  • TPS2020D vs TPS272C45DRHFR
  • TPS2020D vs TPS272C45CRHFR
  • TPS2020D vs TPS272C45BRHFR
  • TPS2020D vs TPS272C45ARHFR
  • TPS2020D vs TPS27082LDDCR
  • TPS2020D vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top