☰
TPS2015DR
TPS2015DR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2015DR Datasheet
History Price: $3.42450
In Stock: 10080
TPS2015DR Specification
Specification
Part No
TPS2015DR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.75V ~ 5.25V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
1A
Rds On (Typ)
95mOhm
Input Type
-
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2015DR PDF Datasheet
TPS2015DR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2015DR Description

The Texas Instruments TPS2015DR is a power distribution switch designed for use in a variety of power management applications. It provides efficient and reliable power switching for low-voltage systems, offering both overcurrent protection and thermal shutdown to safeguard connected components. The device features a low R\_DS(on), which ensures minimal power loss during operation. This power distribution switch is ideal for use in consumer electronics, industrial equipment, and communication systems where high-efficiency power management and system protection are essential.

## Key Features

* Integrated Power Switch: Provides a single-channel power distribution switch
* Low On-Resistance: Ensures efficient power delivery with minimal losses
* Overcurrent Protection: Automatically disables output during overcurrent conditions
* Thermal Shutdown: Prevents thermal damage by shutting down in case of excessive temperature
* Low Quiescent Current: Ideal for battery-powered applications
* Logic-Controlled Enable Pin: Allows for easy control of the power switch
* Package Type: 5-pin SOT-23 (Small Outline Transistor)

## Performance Characteristics

## On-Resistance (R\_DS(on))

One of the most critical parameters for any power distribution switch is the on-resistance (R\_DS(on)), which defines how much resistance the switch provides when it is on. For the TPS2015DR, the R\_DS(on) is very low, typically around 50 mΩ, ensuring minimal power dissipation and improving overall system efficiency. This low resistance helps reduce heat generation, which is important in systems that require low-power operation or that operate in thermally constrained environments.

## Overcurrent Protection

The TPS2015DR includes built-in overcurrent protection, which is crucial for preventing damage to both the power source and the connected load during fault conditions. The overcurrent protection circuit senses the output current and disables the output if the current exceeds a certain threshold. This feature provides an added layer of protection for sensitive electronic components.

## Thermal Shutdown

To further protect the system, the TPS2015DR has an integrated thermal shutdown mechanism. If the device's junction temperature exceeds a predefined limit, the thermal shutdown will trigger, turning off the power switch to prevent overheating and potential damage to the internal circuitry. Once the temperature returns to a safe level, the switch automatically resumes operation, ensuring that the system operates reliably under varying thermal conditions.

## Low Quiescent Current

The TPS2015DR is designed with low quiescent current, typically less than 1 µA. This makes the device particularly well-suited for battery-powered applications where power efficiency is critical. The low quiescent current ensures that the switch does not drain significant power from the battery when it is in standby mode.

## Input and Output Specifications

## Input Voltage Range

* Operating Voltage (Vcc): 2.7 V to 5.5 V
The TPS2015DR operates within a wide input voltage range, making it suitable for use in various low-voltage systems. Whether the application is powered by a 3.3V or a 5V system, the device can handle a broad range of input voltages, providing versatility across different power configurations.

## Output Voltage Range

* Output Voltage (Vout): 0 V to Vcc
The output voltage of the TPS2015DR follows the input voltage, and it is designed to supply the same voltage as the source to the load. This characteristic makes it ideal for applications where a stable and consistent voltage is required.

## Output Current Capability

* Continuous Output Current: 2 A (maximum)
The device is capable of handling up to 2 A of continuous output current, making it suitable for powering low- to mid-power loads in various electronic systems. This current rating ensures that it can drive typical consumer and industrial loads without significant performance degradation.

## Control Features

## Enable Pin

The TPS2015DR features an enable (EN) pin that allows for easy control of the power switch. By toggling the EN pin, the user can control the activation and deactivation of the power distribution switch. When the EN pin is high, the power switch is enabled, and when it is low, the switch is disabled. This feature is particularly useful in systems where power needs to be managed dynamically based on specific conditions or in systems requiring power sequencing.

## Thermal and Protection Features

## Thermal Shutdown

As mentioned earlier, the TPS2015DR includes a thermal shutdown feature to prevent damage to the device and connected components in case of overheating. This feature is vital in preventing system failures in high-temperature environments or in cases where the device is subject to high power loads.

## Overcurrent Protection

The integrated overcurrent protection mechanism ensures that the device remains operational even in fault conditions. If the output current exceeds the rated threshold (typically around 2.2 A), the output will be disabled automatically, thus preventing damage to the power source and connected load.

## Key Specifications

* Operating Voltage Range: 2.7 V to 5.5 V
* Output Voltage Range: 0 V to Vcc
* Continuous Output Current: 2 A (maximum)
* R\_DS(on): 50 mΩ (typical)
* Quiescent Current: 1 µA (typical)
* Thermal Shutdown: Integrated protection
* Overcurrent Protection: Integrated protection
* Package Type: 5-pin SOT-23

## Applications

## Consumer Electronics

The TPS2015DR is commonly used in consumer electronics, such as smartphones, tablets, and portable devices, where power management is crucial. Its ability to handle moderate output currents and protect against thermal and overcurrent conditions makes it an ideal choice for battery-powered devices.

## Industrial Systems

In industrial applications, the TPS2015DR can be used to distribute power to various components in systems such as sensors, actuators, and microcontrollers. Its low on-resistance ensures high efficiency even in power-hungry systems.

## Communication Systems

This device is also well-suited for communication systems where multiple circuits need power distribution, and system protection is important. Its features like overcurrent and thermal shutdown ensure that sensitive communication components are protected from damage.

## Power Management Modules

Power management systems often require multiple switches to control the power path to different modules. The TPS2015DR fits perfectly in such modules by ensuring low-loss power distribution and reliable protection for connected components.

## Conclusion

The Texas Instruments TPS2015DR power distribution switch is an efficient and reliable solution for managing power in various digital systems. With features such as low on-resistance, overcurrent protection, and thermal shutdown, it ensures the safety and efficiency of low-voltage systems. The device’s low quiescent current and wide input voltage range make it ideal for battery-powered applications. Its high current capability and protective features provide the robustness required for industrial, consumer, and communication applications, making it a versatile choice for modern power management designs.
TPS2015DR Compare Parts
  • TPS2015DR vs TPS65286RHDR
  • TPS2015DR vs TPS65282RGER
  • TPS2015DR vs TPS65281RGVT
  • TPS2015DR vs TPS65281RGVR
  • TPS2015DR vs TPS65281-1RGVR
  • TPS2015DR vs TPS65280RGER
  • TPS2015DR vs TPS4H160BQPWPRQ1
  • TPS2015DR vs TPS4H160AQPWPRQ1
  • TPS2015DR vs TPS4H000BQPWPRQ1
  • TPS2015DR vs TPS4H000AQPWPRQ1
  • TPS2015DR vs TPS2HB50BQPWPRQ1
  • TPS2015DR vs TPS2HB50AQPWPRQ1
  • TPS2015DR vs TPS2HB35CQPWPRQ1
  • TPS2015DR vs TPS2HB35BQPWPRQ1
  • TPS2015DR vs TPS2HB35AQPWPRQ1
  • TPS2015DR vs TPS2HB16FQPWPRQ1
  • TPS2015DR vs TPS2HB16BQPWPRQ1
  • TPS2015DR vs TPS2HB16AQPWPRQ1
  • TPS2015DR vs TPS2H160BQPWPRQ1
  • TPS2015DR vs TPS2H160AQPWPRQ1
  • TPS2015DR vs TPS2H000BQPWPRQ1
  • TPS2015DR vs TPS2H000AQPWPRQ1
  • TPS2015DR vs TPS27SA08CQPWPRQ1
  • TPS2015DR vs TPS27SA08CPWPR
  • TPS2015DR vs TPS27S100BRRKT
  • TPS2015DR vs TPS27S100BRRKR
  • TPS2015DR vs TPS27S100BPWPT
  • TPS2015DR vs TPS27S100BPWPR
  • TPS2015DR vs TPS27S100ARRKT
  • TPS2015DR vs TPS27S100ARRKR
  • TPS2015DR vs TPS27S100APWPT
  • TPS2015DR vs TPS27S100APWPR
  • TPS2015DR vs TPS274160BRLHR
  • TPS2015DR vs TPS274160ARLHR
  • TPS2015DR vs TPS272C45DRHFR
  • TPS2015DR vs TPS272C45CRHFR
  • TPS2015DR vs TPS272C45BRHFR
  • TPS2015DR vs TPS272C45ARHFR
  • TPS2015DR vs TPS27082LDDCR
  • TPS2015DR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top