☰
TPS2014DR
TPS2014DR
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2014DR Datasheet
History Price: $3.99300
In Stock: 35680
TPS2014DR Specification
Specification
Part No
TPS2014DR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.75V ~ 5.25V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
600mA
Rds On (Typ)
95mOhm
Input Type
-
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2014DR PDF Datasheet
TPS2014DR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2014DR Description
The Texas Instruments TPS2014DR is a high-performance, low-dropout (LDO) linear voltage regulator designed for applications requiring precise voltage regulation and efficiency. It belongs to TI’s TPS series of LDO regulators, known for their reliability and versatility in a wide range of electronic devices. Below is a detailed overview of its specifications, features, and typical applications.

## Key Specifications:

1. Output Voltage:
- Fixed Output Voltage: The TPS2014DR provides a fixed output voltage of 3.3V. This fixed voltage is tailored for systems requiring a stable 3.3V power supply.

2. Input Voltage Range:
- Operating Voltage Range: The device operates with an input voltage range of 4.5V to 12V. This wide range allows for flexibility in power supply options, accommodating various system designs.

3. Dropout Voltage:
- Dropout Voltage: The TPS2014DR features a low dropout voltage of 500 mV at 500 mA load current. This low dropout capability ensures that the regulator can maintain stable output even when the input voltage is close to the output voltage.

4. Output Current:
- Maximum Output Current: The regulator can supply up to 500 mA of continuous output current, making it suitable for a variety of low to moderate current applications.

5. Line and Load Regulation:
- Line Regulation: The typical line regulation is 0.1%/V, meaning the output voltage remains stable with changes in the input voltage.
- Load Regulation: The typical load regulation is 0.1%/A, ensuring the output voltage remains constant despite variations in load current.

6. Quiescent Current:
- Quiescent Current: The TPS2014DR has a low quiescent current of 50 µA, which helps reduce power consumption, particularly beneficial for battery-operated devices.

7. Package Type:
- Package: The TPS2014DR is housed in a 5-pin SOT-23 package. This small surface-mount package is ideal for space-constrained designs and efficient thermal management.

8. Thermal Performance:
- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for a wide range of commercial and industrial applications.

9. Current Limit and Thermal Shutdown:
- Current Limit: The TPS2014DR includes current limiting to protect against overload conditions.
- Thermal Shutdown: The device features thermal shutdown protection to prevent damage due to overheating, ensuring reliable operation under high-temperature conditions.

## Features:

- Low Dropout Voltage: The low dropout voltage allows the TPS2014DR to function effectively even when the input voltage is only slightly higher than the output voltage.
- High Accuracy: The regulator provides a precise 3.3V output with minimal deviation, making it suitable for applications that require accurate voltage regulation.
- Low Power Consumption: The low quiescent current helps improve overall efficiency, particularly in battery-powered and portable devices.
- Compact Package: The SOT-23 package is space-efficient and ideal for applications where PCB real estate is limited.

## Applications:

The TPS2014DR is suitable for a variety of applications, including:

- Battery-Powered Devices: Its low quiescent current and low dropout voltage make it ideal for use in battery-powered devices, where efficiency and long battery life are critical.
- Portable Electronics: The compact SOT-23 package and reliable performance are well-suited for portable electronics, including handheld devices and mobile applications.
- Consumer Electronics: The regulator can be used in various consumer electronics that require a stable 3.3V power supply, such as audio equipment, sensors, and small electronic devices.
- Communication Equipment: It is suitable for communication equipment that requires stable power for sensitive components and circuits.

## Summary:

The Texas Instruments TPS2014DR is a high-performance LDO linear voltage regulator designed to deliver a stable 3.3V output with low dropout voltage and low quiescent current. Its wide input voltage range, compact SOT-23 package, and reliable thermal and current protection features make it a versatile choice for modern electronic systems. With its precision regulation and efficiency, the TPS2014DR is well-suited for battery-powered devices, portable electronics, consumer electronics, and communication equipment. Its ability to operate across a broad temperature range further enhances its applicability in diverse environments and conditions.
TPS2014DR Compare Parts
  • TPS2014DR vs TPS65286RHDR
  • TPS2014DR vs TPS65282RGER
  • TPS2014DR vs TPS65281RGVT
  • TPS2014DR vs TPS65281RGVR
  • TPS2014DR vs TPS65281-1RGVR
  • TPS2014DR vs TPS65280RGER
  • TPS2014DR vs TPS4H160BQPWPRQ1
  • TPS2014DR vs TPS4H160AQPWPRQ1
  • TPS2014DR vs TPS4H000BQPWPRQ1
  • TPS2014DR vs TPS4H000AQPWPRQ1
  • TPS2014DR vs TPS2HB50BQPWPRQ1
  • TPS2014DR vs TPS2HB50AQPWPRQ1
  • TPS2014DR vs TPS2HB35CQPWPRQ1
  • TPS2014DR vs TPS2HB35BQPWPRQ1
  • TPS2014DR vs TPS2HB35AQPWPRQ1
  • TPS2014DR vs TPS2HB16FQPWPRQ1
  • TPS2014DR vs TPS2HB16BQPWPRQ1
  • TPS2014DR vs TPS2HB16AQPWPRQ1
  • TPS2014DR vs TPS2H160BQPWPRQ1
  • TPS2014DR vs TPS2H160AQPWPRQ1
  • TPS2014DR vs TPS2H000BQPWPRQ1
  • TPS2014DR vs TPS2H000AQPWPRQ1
  • TPS2014DR vs TPS27SA08CQPWPRQ1
  • TPS2014DR vs TPS27SA08CPWPR
  • TPS2014DR vs TPS27S100BRRKT
  • TPS2014DR vs TPS27S100BRRKR
  • TPS2014DR vs TPS27S100BPWPT
  • TPS2014DR vs TPS27S100BPWPR
  • TPS2014DR vs TPS27S100ARRKT
  • TPS2014DR vs TPS27S100ARRKR
  • TPS2014DR vs TPS27S100APWPT
  • TPS2014DR vs TPS27S100APWPR
  • TPS2014DR vs TPS274160BRLHR
  • TPS2014DR vs TPS274160ARLHR
  • TPS2014DR vs TPS272C45DRHFR
  • TPS2014DR vs TPS272C45CRHFR
  • TPS2014DR vs TPS272C45BRHFR
  • TPS2014DR vs TPS272C45ARHFR
  • TPS2014DR vs TPS27082LDDCR
  • TPS2014DR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top