☰
TPS2011ADR
TPS2011ADR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2011ADR Datasheet
History Price: $2.49000
In Stock: 44160
TPS2011ADR Specification
Specification
Part No
TPS2011ADR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
600mA
Rds On (Typ)
33mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2011ADR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2011ADR Description

The Texas Instruments TPS2011ADR is a high-performance, low-voltage, dual-output power switch with built-in current limiting and thermal protection. It is specifically designed for applications where efficient power distribution and protection are required, such as portable devices, automotive electronics, and industrial systems. This device provides reliable switching performance while ensuring the safety and integrity of the power system.

## Key Features

1. Dual Power Switch: The TPS2011ADR includes two independent low-side power MOSFET switches, allowing it to control two separate power lines. It is ideal for systems that require switching of multiple power rails, such as 3.3V and 5V lines, in a compact form factor.

2. Current Limiting: The device integrates current limiting functionality on both outputs, ensuring that the load does not exceed the device's current handling capacity. This feature protects both the TPS2011ADR and the system components from potential damage due to excessive current flow.

3. Thermal Shutdown Protection: The TPS2011ADR includes an integrated thermal shutdown mechanism that automatically disables the power switches if the junction temperature exceeds safe operating limits. This helps prevent overheating and ensures the longevity of the device and the system.

4. Low Rds(on): The device features a low on-state resistance (Rds(on)), typically 50 mΩ per channel. This low resistance helps minimize power loss during operation and ensures high efficiency, which is critical in battery-powered and energy-sensitive applications.

5. Wide Input Voltage Range: The TPS2011ADR can operate with an input voltage range from 2.5V to 5.5V, making it suitable for a wide variety of power sources, including battery-powered systems and devices that require voltage regulation within this range.

6. Enable Control: The TPS2011ADR provides an enable pin for each output channel, allowing the user to control whether the power switch is active or disabled. This feature allows for easy system-level control and power management, especially in multi-rail systems.

7. Reverse Current Blocking: The device is equipped with reverse current blocking on both outputs, which prevents the flow of current in the reverse direction. This feature is particularly useful for protecting circuits and preventing reverse current damage in applications like battery chargers and power converters.

8. Compact Package: The TPS2011ADR comes in a small 6-pin SOT-23 package, making it suitable for space-constrained applications where minimizing the PCB footprint is essential.

9. Low Quiescent Current: The device features a low quiescent current, typically 40 µA, which is ideal for battery-operated systems where power efficiency is critical and standby current should be minimized.

10. Automotive Compatibility: The TPS2011ADR is designed with automotive systems in mind, capable of operating within the temperature range of -40°C to 125°C, ensuring reliable performance in automotive environments.

## Specifications

* Input Voltage Range: 2.5V to 5.5V
* Output Voltage: Dependent on the input voltage and application
* Output Current: 600 mA per channel (max)
* Rds(on): 50 mΩ (typical) per channel
* Quiescent Current: 40 µA (typical)
* Current Limiting: Yes (for both outputs)
* Thermal Shutdown: Yes (automatic)
* Enable Pins: Yes (for each output channel)
* Reverse Current Blocking: Yes
* Package Type: 6-pin SOT-23
* Operating Temperature Range: -40°C to 125°C

## Applications

1. Battery-Powered Devices: The TPS2011ADR is ideal for battery-operated applications such as portable electronics, wearables, and wireless devices. The low Rds(on) and low quiescent current help extend battery life and reduce energy consumption.

2. Automotive Systems: With its wide input voltage range and thermal protection, the TPS2011ADR is suitable for automotive applications where power distribution and protection are critical. It can be used to switch and control power for various automotive subsystems such as sensors, communication modules, and lighting systems.

3. Consumer Electronics: The device is commonly used in consumer electronics like smartphones, tablets, and gaming consoles, where dual-output power switches are required to manage multiple power rails efficiently.

4. Industrial Applications: The TPS2011ADR is suitable for industrial systems that require reliable and safe power distribution, such as sensors, controllers, and power supplies for manufacturing equipment. Its current-limiting and thermal protection features are particularly important in industrial environments where power stability and component protection are essential.

5. Power Management Systems: The device can be used in power management circuits to control multiple voltage rails in systems with limited space. Its ability to switch and protect multiple power channels makes it useful in complex power management solutions.

6. Automated Equipment: In automated and robotics systems, the TPS2011ADR provides precise control over multiple power lines, helping to ensure stable operation and protection from overcurrent or overheating during demanding tasks.

7. LED Drivers and Lighting Systems: The TPS2011ADR can be used in LED driver circuits to manage power distribution to multiple LED channels. Its current-limiting and reverse current blocking features help ensure the longevity and safety of the LEDs.

## Conclusion

The Texas Instruments TPS2011ADR is a versatile, compact, and reliable dual-output power switch with integrated protection features, making it ideal for a wide range of applications, from portable devices to automotive systems. Its low dropout voltage, current-limiting capability, thermal shutdown protection, and reverse current blocking make it a robust choice for ensuring safe and efficient power distribution in complex systems. The device’s small package and low quiescent current make it suitable for energy-sensitive, space-constrained designs, while its wide input voltage range and automotive-grade reliability provide flexibility for a variety of environments. Whether for consumer electronics, industrial control, or battery-powered applications, the TPS2011ADR offers the performance and protection needed for modern power management.
TPS2011ADR Compare Parts
  • TPS2011ADR vs TPS65286RHDR
  • TPS2011ADR vs TPS65282RGER
  • TPS2011ADR vs TPS65281RGVT
  • TPS2011ADR vs TPS65281RGVR
  • TPS2011ADR vs TPS65281-1RGVR
  • TPS2011ADR vs TPS65280RGER
  • TPS2011ADR vs TPS4H160BQPWPRQ1
  • TPS2011ADR vs TPS4H160AQPWPRQ1
  • TPS2011ADR vs TPS4H000BQPWPRQ1
  • TPS2011ADR vs TPS4H000AQPWPRQ1
  • TPS2011ADR vs TPS2HB50BQPWPRQ1
  • TPS2011ADR vs TPS2HB50AQPWPRQ1
  • TPS2011ADR vs TPS2HB35CQPWPRQ1
  • TPS2011ADR vs TPS2HB35BQPWPRQ1
  • TPS2011ADR vs TPS2HB35AQPWPRQ1
  • TPS2011ADR vs TPS2HB16FQPWPRQ1
  • TPS2011ADR vs TPS2HB16BQPWPRQ1
  • TPS2011ADR vs TPS2HB16AQPWPRQ1
  • TPS2011ADR vs TPS2H160BQPWPRQ1
  • TPS2011ADR vs TPS2H160AQPWPRQ1
  • TPS2011ADR vs TPS2H000BQPWPRQ1
  • TPS2011ADR vs TPS2H000AQPWPRQ1
  • TPS2011ADR vs TPS27SA08CQPWPRQ1
  • TPS2011ADR vs TPS27SA08CPWPR
  • TPS2011ADR vs TPS27S100BRRKT
  • TPS2011ADR vs TPS27S100BRRKR
  • TPS2011ADR vs TPS27S100BPWPT
  • TPS2011ADR vs TPS27S100BPWPR
  • TPS2011ADR vs TPS27S100ARRKT
  • TPS2011ADR vs TPS27S100ARRKR
  • TPS2011ADR vs TPS27S100APWPT
  • TPS2011ADR vs TPS27S100APWPR
  • TPS2011ADR vs TPS274160BRLHR
  • TPS2011ADR vs TPS274160ARLHR
  • TPS2011ADR vs TPS272C45DRHFR
  • TPS2011ADR vs TPS272C45CRHFR
  • TPS2011ADR vs TPS272C45BRHFR
  • TPS2011ADR vs TPS272C45ARHFR
  • TPS2011ADR vs TPS27082LDDCR
  • TPS2011ADR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top