☰
TPS2001CDGNR
TPS2001CDGNR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8MSOP
Manufacturer:  Texas Instruments
History Price: $0.99000
In Stock: 41680
TPS2001CDGNR Specification
Specification
Part No
TPS2001CDGNR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
72mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-HVSSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
TPS2001CDGNR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2001CDGNR Description

The TPS2001CDGNR is a versatile power management integrated circuit (PMIC) from Texas Instruments, designed to provide power sequencing and protection features for modern embedded systems. It is particularly well-suited for applications in telecommunications, automotive, industrial, and consumer electronics. This device integrates multiple power rails, sequencing controls, and protection features to ensure robust and reliable power delivery in complex power architectures.

## Key Features

* Power Sequencing: The TPS2001CDGNR supports flexible power sequencing, which ensures that multiple power rails are brought up or down in the correct order to avoid damage to components. This feature is crucial in systems with multiple power domains that need to be initialized in a specific sequence.
* Overvoltage and Undervoltage Protection: The device includes protection features that detect and respond to overvoltage and undervoltage conditions, helping to protect the system from extreme voltage conditions that could damage sensitive components.
* Open-Drain Logic: The device utilizes open-drain logic, allowing for easy interfacing with other system components while simplifying the design and improving reliability.
* Integrated Reset Functionality: The TPS2001CDGNR includes integrated reset functionality, which monitors the power supply and ensures that system components are reset properly if a fault occurs.
* Low Quiescent Current: Designed for efficiency, the device operates with a very low quiescent current, making it suitable for battery-powered applications where minimizing power consumption is important.

## Specifications

* Input Voltage Range: The TPS2001CDGNR operates with an input voltage range of 2.7V to 5.5V, which covers a broad range of system power supplies, from low-voltage systems to more typical 3.3V or 5V designs.
* Output Voltage Control: The device has precise output voltage regulation and control features, allowing it to handle a variety of different power output configurations. It can be used to manage multiple voltage rails simultaneously.
* Output Voltage Accuracy: The device maintains a high level of output voltage accuracy, with typical error tolerances as low as ±2%, ensuring reliable operation in critical systems.
* Overvoltage Protection: The device includes integrated overvoltage protection with a trip point that is programmable via external components, providing additional flexibility in protecting systems from voltage spikes.
* Undervoltage Lockout (UVLO): The TPS2001CDGNR features UVLO functionality that ensures the device will not operate until the input voltage has reached a predefined minimum level, thus preventing unreliable operation under low voltage conditions.
* Output Current Capability: The device can handle output currents of up to 100mA, making it suitable for driving small loads in low-power applications. The current capabilities make it appropriate for controlling logic signals and low-power loads.

## Performance Characteristics

* Power Sequencing Control: The TPS2001CDGNR is designed with multiple control pins that allow users to specify the desired order and timing for bringing up or down different power rails. This is especially important in complex systems with different voltage domains that require precise power-on sequences.
* Integrated Reset Function: The reset function ensures that the system microcontroller or processor starts up correctly, minimizing the risks of unstable or erratic behavior during the initial power-up phase.
* Thermal Protection: The device includes built-in thermal shutdown features, which automatically turn off the power sequence in the event of an overtemperature condition, protecting both the TPS2001CDGNR and the rest of the system from heat damage.
* Low Power Operation: Thanks to its low quiescent current, the TPS2001CDGNR is an excellent choice for power-sensitive applications such as battery-powered systems, where every microamp of current matters.

## Protection Features

* Overvoltage Protection: The TPS2001CDGNR offers overvoltage protection, safeguarding the system from damage caused by voltage spikes. It automatically shuts down or limits the power to the output rail if it exceeds the safe operating range.
* Undervoltage Protection: In addition to overvoltage protection, the device also provides undervoltage protection, ensuring that the system does not operate in an unstable voltage range. If the input voltage drops below a certain threshold, the device will shut down to prevent malfunctions.
* Overcurrent Protection: The TPS2001CDGNR includes overcurrent protection to prevent the device and connected systems from being damaged due to excessive current draw. This feature is critical in ensuring the integrity of both the PMIC and the overall system.
* Thermal Shutdown: In the event of excessive heat, the TPS2001CDGNR will enter thermal shutdown mode, effectively disabling the power sequence until the temperature returns to a safe level, thus ensuring thermal stability and preventing heat-induced failures.

## Applications

* Telecommunication Equipment: The TPS2001CDGNR is well-suited for telecommunication equipment, where precise power sequencing and protection are required to manage various components that operate at different voltages.
* Automotive Systems: In automotive systems, the device helps manage multiple power rails, providing protection and sequencing features that are essential for reliable operation in harsh environments.
* Industrial Equipment: The TPS2001CDGNR is ideal for industrial power management, where multiple voltage domains need to be controlled and monitored to ensure stable operation of complex machinery.
* Consumer Electronics: The device can be used in a variety of consumer electronics applications, such as audio devices, wearable gadgets, and small appliances, where reliable power sequencing and low power consumption are important.

## Advantages

* Compact and Efficient: With its compact DGNR-10 package, the TPS2001CDGNR takes up less space while still providing powerful protection and sequencing features, making it suitable for space-constrained applications.
* Flexible Voltage Control: The ability to control multiple voltage rails with precise sequencing makes it a flexible solution for a wide range of system designs.
* Cost-effective: By integrating power sequencing, protection, and reset functionality into a single IC, the TPS2001CDGNR helps reduce the overall system cost, eliminating the need for multiple separate components.
* Improved Reliability: With features like undervoltage lockout, overvoltage protection, and thermal shutdown, the TPS2001CDGNR enhances the reliability and longevity of the entire system by preventing damage caused by abnormal conditions.

## Conclusion

The TPS2001CDGNR is a robust power management IC that provides essential features like power sequencing, voltage protection, and system reset in a compact, energy-efficient package. It is designed for a wide variety of applications, from telecommunications to automotive systems, where power sequencing and protection are crucial. With its integrated protections, low quiescent current, and ease of integration, the TPS2001CDGNR offers a reliable and cost-effective solution for managing power in modern embedded systems.
TPS2001CDGNR Compare Parts
  • TPS2001CDGNR vs TPS65286RHDR
  • TPS2001CDGNR vs TPS65282RGER
  • TPS2001CDGNR vs TPS65281RGVT
  • TPS2001CDGNR vs TPS65281RGVR
  • TPS2001CDGNR vs TPS65281-1RGVR
  • TPS2001CDGNR vs TPS65280RGER
  • TPS2001CDGNR vs TPS4H160BQPWPRQ1
  • TPS2001CDGNR vs TPS4H160AQPWPRQ1
  • TPS2001CDGNR vs TPS4H000BQPWPRQ1
  • TPS2001CDGNR vs TPS4H000AQPWPRQ1
  • TPS2001CDGNR vs TPS2HB50BQPWPRQ1
  • TPS2001CDGNR vs TPS2HB50AQPWPRQ1
  • TPS2001CDGNR vs TPS2HB35CQPWPRQ1
  • TPS2001CDGNR vs TPS2HB35BQPWPRQ1
  • TPS2001CDGNR vs TPS2HB35AQPWPRQ1
  • TPS2001CDGNR vs TPS2HB16FQPWPRQ1
  • TPS2001CDGNR vs TPS2HB16BQPWPRQ1
  • TPS2001CDGNR vs TPS2HB16AQPWPRQ1
  • TPS2001CDGNR vs TPS2H160BQPWPRQ1
  • TPS2001CDGNR vs TPS2H160AQPWPRQ1
  • TPS2001CDGNR vs TPS2H000BQPWPRQ1
  • TPS2001CDGNR vs TPS2H000AQPWPRQ1
  • TPS2001CDGNR vs TPS27SA08CQPWPRQ1
  • TPS2001CDGNR vs TPS27SA08CPWPR
  • TPS2001CDGNR vs TPS27S100BRRKT
  • TPS2001CDGNR vs TPS27S100BRRKR
  • TPS2001CDGNR vs TPS27S100BPWPT
  • TPS2001CDGNR vs TPS27S100BPWPR
  • TPS2001CDGNR vs TPS27S100ARRKT
  • TPS2001CDGNR vs TPS27S100ARRKR
  • TPS2001CDGNR vs TPS27S100APWPT
  • TPS2001CDGNR vs TPS27S100APWPR
  • TPS2001CDGNR vs TPS274160BRLHR
  • TPS2001CDGNR vs TPS274160ARLHR
  • TPS2001CDGNR vs TPS272C45DRHFR
  • TPS2001CDGNR vs TPS272C45CRHFR
  • TPS2001CDGNR vs TPS272C45BRHFR
  • TPS2001CDGNR vs TPS272C45ARHFR
  • TPS2001CDGNR vs TPS27082LDDCR
  • TPS2001CDGNR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top