☰
TPS2001CDGN
TPS2001CDGN
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8MSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2001CDGN Datasheet
History Price: $1.18000
In Stock: 43525
TPS2001CDGN Specification
Specification
Part No
TPS2001CDGN
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
72mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-HVSSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
TPS2001CDGN Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2001CDGN Description
The Texas Instruments TPS2001CDGN is a high-performance, dual-channel power distribution switch designed for applications requiring efficient power management and control. This device is particularly useful in portable electronics, battery-powered devices, and other applications where power efficiency and reliability are critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TPS2001CDGN is designed to control the power distribution to various loads, allowing for the safe and efficient management of power in a system. It features two independent power switches that can be controlled via a single enable pin, making it versatile for various applications. The device is optimized for low on-resistance and low quiescent current, which helps to minimize power loss and extend battery life.

## Key Features

1. Dual Power Switches: The TPS2001CDGN includes two independent power switches, allowing for flexible power management in applications with multiple loads.

2. Low On-Resistance: The device features a low on-resistance (RDS(on)), typically around 50 mΩ, which minimizes power loss during operation and improves overall efficiency.

3. Wide Supply Voltage Range: It operates over a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of battery-powered and low-voltage applications.

4. Low Quiescent Current: The device has a low quiescent current of approximately 1 µA, which is essential for battery-operated devices to extend battery life.

5. Thermal Shutdown Protection: The TPS2001CDGN includes thermal shutdown protection, which helps prevent damage to the device and the load in case of overheating.

6. Short-Circuit Protection: The device features short-circuit protection, ensuring that it can safely handle fault conditions without damage.

7. Fast Turn-On Time: The TPS2001CDGN has a fast turn-on time, allowing for quick response to enable signals and efficient power management.

## Specifications

- Supply Voltage (Vcc): 2.7V to 5.5V
- Input Voltage (VI): 0V to Vcc
- Output Voltage (VO): 0V to Vcc
- On-Resistance (RDS(on)): 50 mΩ (typical)
- Quiescent Current (IQ): 1 µA (max)
- Output Current (IO): 1.5 A (max per channel)
- Turn-On Time: 20 µs (typical)
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Package Type: DGN (VSSOP, 8-pin)

## Pin Configuration

The TPS2001CDGN typically comes in an 8-pin VSSOP package. The pin configuration includes:

- IN1: Input for channel 1
- IN2: Input for channel 2
- OUT1: Output for channel 1
- OUT2: Output for channel 2
- GND: Ground connection
- EN: Enable pin for both channels
- NC: No connect (not internally connected)
- Vcc: Power supply connection

## Applications

The TPS2001CDGN is widely used in various applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices where efficient power management is crucial.
- Battery Management Systems: Used in systems that require precise control of power distribution to different loads.
- Consumer Electronics: Suitable for applications in consumer electronics where low power consumption and reliability are essential.
- Automotive Applications: The device can be used in automotive systems for power distribution and management.

## Conclusion

The Texas Instruments TPS2001CDGN is a versatile and efficient dual-channel power distribution switch that meets the demands of modern power management applications. Its low on-resistance, low quiescent current, and built-in protection features make it an excellent choice for a wide range of applications, from portable electronics to automotive systems. With its ability to efficiently manage power distribution, the TPS2001CDGN helps improve overall system performance and reliability, making it a valuable component in any design requiring effective power management.
TPS2001CDGN Compare Parts
  • TPS2001CDGN vs TPS65286RHDR
  • TPS2001CDGN vs TPS65282RGER
  • TPS2001CDGN vs TPS65281RGVT
  • TPS2001CDGN vs TPS65281RGVR
  • TPS2001CDGN vs TPS65281-1RGVR
  • TPS2001CDGN vs TPS65280RGER
  • TPS2001CDGN vs TPS4H160BQPWPRQ1
  • TPS2001CDGN vs TPS4H160AQPWPRQ1
  • TPS2001CDGN vs TPS4H000BQPWPRQ1
  • TPS2001CDGN vs TPS4H000AQPWPRQ1
  • TPS2001CDGN vs TPS2HB50BQPWPRQ1
  • TPS2001CDGN vs TPS2HB50AQPWPRQ1
  • TPS2001CDGN vs TPS2HB35CQPWPRQ1
  • TPS2001CDGN vs TPS2HB35BQPWPRQ1
  • TPS2001CDGN vs TPS2HB35AQPWPRQ1
  • TPS2001CDGN vs TPS2HB16FQPWPRQ1
  • TPS2001CDGN vs TPS2HB16BQPWPRQ1
  • TPS2001CDGN vs TPS2HB16AQPWPRQ1
  • TPS2001CDGN vs TPS2H160BQPWPRQ1
  • TPS2001CDGN vs TPS2H160AQPWPRQ1
  • TPS2001CDGN vs TPS2H000BQPWPRQ1
  • TPS2001CDGN vs TPS2H000AQPWPRQ1
  • TPS2001CDGN vs TPS27SA08CQPWPRQ1
  • TPS2001CDGN vs TPS27SA08CPWPR
  • TPS2001CDGN vs TPS27S100BRRKT
  • TPS2001CDGN vs TPS27S100BRRKR
  • TPS2001CDGN vs TPS27S100BPWPT
  • TPS2001CDGN vs TPS27S100BPWPR
  • TPS2001CDGN vs TPS27S100ARRKT
  • TPS2001CDGN vs TPS27S100ARRKR
  • TPS2001CDGN vs TPS27S100APWPT
  • TPS2001CDGN vs TPS27S100APWPR
  • TPS2001CDGN vs TPS274160BRLHR
  • TPS2001CDGN vs TPS274160ARLHR
  • TPS2001CDGN vs TPS272C45DRHFR
  • TPS2001CDGN vs TPS272C45CRHFR
  • TPS2001CDGN vs TPS272C45BRHFR
  • TPS2001CDGN vs TPS272C45ARHFR
  • TPS2001CDGN vs TPS27082LDDCR
  • TPS2001CDGN vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top