☰
TPL5000DGST
TPL5000DGST
Active
Description:  IC OSC PROG TIMER 10-VSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPL5000DGST Datasheet
History Price: $1.98000
In Stock: 33545
TPL5000DGST Specification
Specification
Part No
TPL5000DGST
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
-
Frequency
-
Voltage - Supply
1.8V ~ 5V
Current - Supply
30 nA
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
Mounting Type
Surface Mount
TPL5000DGST Related Parts
TPL5000DGSR
TPL5000DGSR
Texas Instruments
IC OSC PROG TIMER 10-VSSOP
TPL5010DDCR
TPL5010DDCR
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5010DDCT
TPL5010DDCT
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5010QDDCRQ1
TPL5010QDDCRQ1
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5010QDDCTQ1
TPL5010QDDCTQ1
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5100DGSR
TPL5100DGSR
Texas Instruments
IC OSC PROG TIMER 10VSSOP
TPL5100DGST
TPL5100DGST
Texas Instruments
IC OSC PROG TIMER 10-VSSOP
TPL5110DDCR
TPL5110DDCR
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5110DDCT
TPL5110DDCT
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5110QDDCRQ1
TPL5110QDDCRQ1
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5110QDDCRQ1
TPL5110QDDCRQ1
Texas Instruments
TPL5110-Q1 - ULTRA LOW POWER SYS
TPL5110QDDCTQ1
TPL5110QDDCTQ1
Texas Instruments
IC OSC PROG TIMER TSOT23-6
TPL5000DGST Compare Parts
  • TPL5000DGST vs TPL5111DDCR
  • TPL5000DGST vs TPL5110QDDCTQ1
  • TPL5000DGST vs TPL5110QDDCRQ1
  • TPL5000DGST vs TPL5110QDDCRQ1
  • TPL5000DGST vs TPL5110DDCT
  • TPL5000DGST vs TPL5110DDCR
  • TPL5000DGST vs TPL5100DGST
  • TPL5000DGST vs TPL5100DGSR
  • TPL5000DGST vs TPL5010QDDCTQ1
  • TPL5000DGST vs TPL5010QDDCRQ1
  • TPL5000DGST vs TPL5010DDCT
  • TPL5000DGST vs TPL5010DDCR
  • TPL5000DGST vs TPL5000DGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet