Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Texas Instruments TP3403V
TP3403V
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28PLCC
Manufacturer:
Texas Instruments
Datasheet:
TP3403V Datasheet
History Price: Obsolete
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TP3403V Specification
Specification
Part No
TP3403V
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
ISDN
Interface
TDM
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
TP3403V PDF Datasheet
TP3403V Datasheet
Click and Download: TP3403V Datasheet
TP3403V Related Parts
TP3155N
Texas Instruments
IC TELECOM INTERFACE 20DIP
TP3155V
Texas Instruments
IC TELECOM INTERFACE 20PLCC
TP3403V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V
National Semiconductor
TIME SLOT ASSIGNER, PQCC28
TP3404V
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V/63SN
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V/NOPB
National Semiconductor
TIME SLOT ASSIGNER, PQCC28
TP3404V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3406N/NOPB
Texas Instruments
IC TELECOM INTERFACE 20PLCC
TP3406V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3420AN308
National Semiconductor
DIGITAL SLIC, 1-FUNC, CMOS
TP3420AN308
Texas Instruments
IC TELECOM INTERFACE 20DIP
TP3403V Compare Parts
TP3403V vs TP3420AV309/NOPB
TP3403V vs TP3420AV309/63SN
TP3403V vs TP3420AV309/63SN
TP3403V vs TP3420AV309/63
TP3403V vs TP3420AV309
TP3403V vs TP3420AV308/NOPB
TP3403V vs TP3420AV308-TR/NOPB
TP3403V vs TP3420AV308
TP3403V vs TP3420AV308
TP3403V vs TP3420AN308
TP3403V vs TP3420AN308
TP3403V vs TP3406V/NOPB
TP3403V vs TP3406N/NOPB
TP3403V vs TP3404V/NOPB
TP3403V vs TP3404V/NOPB
TP3403V vs TP3404V/63SN
TP3403V vs TP3404V
TP3403V vs TP3404V
TP3403V vs TP3403V/NOPB
TP3403V vs TP3155V
TP3403V vs TP3155N
TP3403V vs TP3404V/NOPB-TI
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described