☰
TP3067BDW
TP3067BDW
Obsolete
Description:  IC COMBO CODEC/FILTER 20-SOIC
Manufacturer:  Texas Instruments
Datasheet:   TP3067BDW Datasheet
History Price: $0.94000
In Stock: 41280
TP3067BDW Specification
Specification
Part No
TP3067BDW
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM, Filter
Data Interface
Serial
Resolution (Bits)
8 b
Number of ADCs / DACs
1 / 1
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
TP3067BDW PDF Datasheet
TP3067BDW Related Parts
TP3054ADW
TP3054ADW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TP3054AN
TP3054AN
Texas Instruments
IC COMBO CODEC/FILTER 16-DIP
TP3054BDW
TP3054BDW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TP3054BDWR
TP3054BDWR
Texas Instruments
PCM CODEC, MU-LAW, 1-FUNC, CMOS
TP3054BN
TP3054BN
Texas Instruments
IC PCM CODEC & FILTER 16-DIP
TP3054N
TP3054N
National Semiconductor
PCM CODEC MU-LAW 1-FUNC PDIP16
TP3054N
TP3054N
Texas Instruments
IC FILTER ENHANCE INTERFAC 16DIP
TP3054N-X/NOPB
TP3054N-X/NOPB
Texas Instruments
IC ENHANCED INTERFACE SER 16-DIP
TP3054N/NOPB
TP3054N/NOPB
Texas Instruments
IC FILTER ENHANCE INTERFAC 16DIP
TP3054WM
TP3054WM
Texas Instruments
IC FILTER ENHANCE INTERFC 16SOIC
TP3054WM-X
TP3054WM-X
National Semiconductor
PCM CODEC MU-LAW 1-FUNC PDSO16
TP3054WM-X
TP3054WM-X
Texas Instruments
IC CODEC FILTER CMOS 16SOIC
TP3067BDW Compare Parts
  • TP3067BDW vs TP3094V
  • TP3067BDW vs TP3094V
  • TP3067BDW vs TP3076N-G/NOPB
  • TP3067BDW vs TP3071N-G/NOPB
  • TP3067BDW vs TP3071N-G
  • TP3067BDW vs TP3071N-G
  • TP3067BDW vs TP3070V-XG/NOPB
  • TP3067BDW vs TP3070V-XG
  • TP3067BDW vs TP3070V-G/NOPB
  • TP3067BDW vs TP3070V-G/63SN
  • TP3067BDW vs TP3070V-G/63
  • TP3067BDW vs TP3070V-G
  • TP3067BDW vs TP3070V-G
  • TP3067BDW vs TP3070AV-G
  • TP3067BDW vs TP3069N
  • TP3067BDW vs TP3069N
  • TP3067BDW vs TP3067WM/NOPB
  • TP3067BDW vs TP3067WM/63SN
  • TP3067BDW vs TP3067WM
  • TP3067BDW vs TP3067V/NOPB
  • TP3067BDW vs TP3067V-X
  • TP3067BDW vs TP3067V-X
  • TP3067BDW vs TP3067N/NOPB
  • TP3067BDW vs TP3067N/NOPB
  • TP3067BDW vs TP3067N
  • TP3067BDW vs TP3067BN
  • TP3067BDW vs TP3067AN
  • TP3067BDW vs TP3067ADW
  • TP3067BDW vs TP3064WM-X
  • TP3067BDW vs TP3064WM
  • TP3067BDW vs TP3064BN
  • TP3067BDW vs TP3064BDW
  • TP3067BDW vs TP3057WMX/NOPB
  • TP3067BDW vs TP3057WMX
  • TP3067BDW vs TP3057WM/NOPB
  • TP3067BDW vs TP3057WM/63SN
  • TP3067BDW vs TP3057WM
  • TP3067BDW vs TP3057V/NOPB
  • TP3067BDW vs TP3057V/63SN
  • TP3067BDW vs TP3057V-X
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping