☰
TMUX1101DBVR
TMUX1101DBVR
Active
Description:  IC SWITCH SPST X 1 4OHM SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.93000
In Stock: 19440
TMUX1101DBVR Specification
Specification
Part No
TMUX1101DBVR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
4Ohm
Channel-to-Channel Matching (ΔRon)
850mOhm
Voltage - Supply, Single (V-)
1.08V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
300MHz
Charge Injection
-1.5pC
Channel Capacitance (CS(off), CD(off))
6pF, 10pF
Current - Leakage (IS(off)) (Max)
80pA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TMUX1101DBVR Related Parts
TMUX1072DGSR
TMUX1072DGSR
Texas Instruments
IC SWITCH SPDT X 2 18OHM 10VSSOP
TMUX1072RUTR
TMUX1072RUTR
Texas Instruments
IC SWITCH SPDT X 2 18OHM 12UQFN
TMUX1101DCKR
TMUX1101DCKR
Texas Instruments
IC SWITCH SPST X 1 4OHM SC70-5
TMUX1102DBVR
TMUX1102DBVR
Texas Instruments
IC SWITCH SPST X 1 4OHM SOT23-5
TMUX1102DCKR
TMUX1102DCKR
Texas Instruments
IC SWITCH SPST X 1 4OHM SC70-5
TMUX1104DGSR
TMUX1104DGSR
Texas Instruments
IC MUX 4:1 4OHM 10VSSOP
TMUX1104DQAR
TMUX1104DQAR
Texas Instruments
IC SWITCH SP4T X 1 4OHM 10USON
TMUX1108PWR
TMUX1108PWR
Texas Instruments
IC MUX 8:1 4OHM 16TSSOP
TMUX1108RSVR
TMUX1108RSVR
Texas Instruments
IC MUX 8:1 4OHM 16UQFN
TMUX1109PWR
TMUX1109PWR
Texas Instruments
IC MUX DUAL 4:1 4OHM 16TSSOP
TMUX1109RSVR
TMUX1109RSVR
Texas Instruments
IC MUX DUAL 4:1 4OHM 16UQFN
TMUX1111PWR
TMUX1111PWR
Texas Instruments
IC SWITCH SPST X 4 4OHM 16TSSOP
TMUX1101DBVR Compare Parts
  • TMUX1101DBVR vs TMUXHS4412IRUAR
  • TMUX1101DBVR vs TMUXHS4212RKST
  • TMUX1101DBVR vs TMUXHS4212RKSR
  • TMUX1101DBVR vs TMUXHS4212IRKST
  • TMUX1101DBVR vs TMUXHS4212IRKSR
  • TMUX1101DBVR vs TMUX8212PWR
  • TMUX1101DBVR vs TMUX8109PWR
  • TMUX1101DBVR vs TMUX8108PWR
  • TMUX1101DBVR vs TMUX7462FRRPR
  • TMUX1101DBVR vs TMUX7412FRRPR
  • TMUX1101DBVR vs TMUX7348FRTJR
  • TMUX1101DBVR vs TMUX7309FRRPR
  • TMUX1101DBVR vs TMUX7308FRRPR
  • TMUX1101DBVR vs TMUX7308FPWR
  • TMUX1101DBVR vs TMUX7234RRQR
  • TMUX1101DBVR vs TMUX7219MDGKR
  • TMUX1101DBVR vs TMUX7219DGKRQ1
  • TMUX1101DBVR vs TMUX7219DGKR
  • TMUX1101DBVR vs TMUX7213RUMR
  • TMUX1101DBVR vs TMUX7213PWR
  • TMUX1101DBVR vs TMUX7212RUMR
  • TMUX1101DBVR vs TMUX7212PWR
  • TMUX1101DBVR vs TMUX7211RUMR
  • TMUX1101DBVR vs TMUX7211PWR
  • TMUX1101DBVR vs TMUX7209RUMR
  • TMUX1101DBVR vs TMUX7209PWR
  • TMUX1101DBVR vs TMUX7208RUMR
  • TMUX1101DBVR vs TMUX7208PWR
  • TMUX1101DBVR vs TMUX6234RRQR
  • TMUX1101DBVR vs TMUX6219DGKRQ1
  • TMUX1101DBVR vs TMUX6219DGKR
  • TMUX1101DBVR vs TMUX6213RUMR
  • TMUX1101DBVR vs TMUX6213PWR
  • TMUX1101DBVR vs TMUX6212RUMR
  • TMUX1101DBVR vs TMUX6212PWR
  • TMUX1101DBVR vs TMUX6211RUMR
  • TMUX1101DBVR vs TMUX6211PWR
  • TMUX1101DBVR vs TMUX6209RUMR
  • TMUX1101DBVR vs TMUX6209PWR
  • TMUX1101DBVR vs TMUX6208RUMR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)