TMS380C16PQL
TMS380C16PQL
Active
Description:  TOKEN RING COMMPROCESSOR
Manufacturer:  Texas Instruments
History Price: $45.60000
In Stock: 49900
TMS380C16PQL Specification
Specification
Part No
TMS380C16PQL
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.