☰
TMS320C6701GJCA120
TMS320C6701GJCA120
Active
Description:  IC FLOATING POINT DSP 352-FC/CSP
Manufacturer:  Texas Instruments
History Price: $149.57000
In Stock: 7850
TMS320C6701GJCA120 Specification
Specification
Part No
TMS320C6701GJCA120
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
TMS320C67x
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Floating Point
Interface
Host Interface, McBSP
Clock Rate
120MHz
Non-Volatile Memory
External
On-Chip RAM
128kB
Voltage - I/O
3.30V
Voltage - Core
1.80V
Operating Temperature
-40 ℃ ~ 105 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
352-BBGA, FCBGA
Supplier Device Package
352-FCBGA (35x35)
TMS320C6701GJCA120 Related Parts
TMS320BC51PQ
TMS320BC51PQ
Texas Instruments
DIGITAL SIGNAL PROCESSOR, 16-BIT
TMS320BC51PQ100
TMS320BC51PQ100
Texas Instruments
IC DSP 132-BQFP
TMS320BC51PQ57
TMS320BC51PQ57
Texas Instruments
IC DSP 132-BQFP
TMS320BC51PQ80
TMS320BC51PQ80
Texas Instruments
IC DSP 132-BQFP
TMS320BC51PQA57
TMS320BC51PQA57
Texas Instruments
IC DSP 132-BQFP
TMS320BC51PQA80
TMS320BC51PQA80
Texas Instruments
IC DSP 132-BQFP
TMS320BC51PQA80G4
TMS320BC51PQA80G4
Texas Instruments
DIGITAL SIGNAL PROCESSOR, 16-BIT
TMS320BC51PZ100
TMS320BC51PZ100
Texas Instruments
IC DSP 100LQFP
TMS320BC51PZ57
TMS320BC51PZ57
Texas Instruments
IC DSP 100LQFP
TMS320BC51PZ80
TMS320BC51PZ80
Texas Instruments
IC DSP 100LQFP
TMS320BC51PZA57
TMS320BC51PZA57
Texas Instruments
IC DSP 100LQFP
TMS320BC52PJ100
TMS320BC52PJ100
Texas Instruments
IC DSP 100-QFP
TMS320C6701GJCA120 Compare Parts
  • TMS320C6701GJCA120 vs TMSDVC5510AGBCA2
  • TMS320C6701GJCA120 vs TMSDVC5416GGUR160
  • TMS320C6701GJCA120 vs TMSDVC5409APGE16G4
  • TMS320C6701GJCA120 vs TMSDM6467CCUTV6TAN
  • TMS320C6701GJCA120 vs TMSDM6467CCUT7TAN
  • TMS320C6701GJCA120 vs TMSDM6467CCUT6TAN
  • TMS320C6701GJCA120 vs TMSDM6446AZWT-COM
  • TMS320C6701GJCA120 vs TMSDM642AZDK5TAN
  • TMS320C6701GJCA120 vs TMSDC6727BZDHA250
  • TMS320C6701GJCA120 vs TMSDC6727BGDHA250
  • TMS320C6701GJCA120 vs TMSDC6726BRFPA225
  • TMS320C6701GJCA120 vs TMSDC6722BRFPA225
  • TMS320C6701GJCA120 vs TMSC6701GJC16719V
  • TMS320C6701GJCA120 vs TMS3VC5421PGE200IN
  • TMS320C6701GJCA120 vs TMS3TCI6486BZTZ625
  • TMS320C6701GJCA120 vs TMS32VC549PGE100G4
  • TMS320C6701GJCA120 vs TMS32DSP5410APGE16
  • TMS320C6701GJCA120 vs TMS32DM6467CCUTAV6
  • TMS320C6701GJCA120 vs TMS32C6713BZDPA200
  • TMS320C6701GJCA120 vs TMS32C6713BPYPA200
  • TMS320C6701GJCA120 vs TMS32C6713BPYPA167
  • TMS320C6701GJCA120 vs TMS32C6713BGDPA200
  • TMS320C6701GJCA120 vs TMS32C6711DZDPA167
  • TMS320C6701GJCA120 vs TMS32C6711DGDPA167
  • TMS320C6701GJCA120 vs TMS32C6416ZLZA6E3
  • TMS320C6701GJCA120 vs TMS32C6416EZLZA6E3
  • TMS320C6701GJCA120 vs TMS32C6416EZLZ7E3
  • TMS320C6701GJCA120 vs TMS32C6416EZLZ6E3
  • TMS320C6701GJCA120 vs TMS32C6416EZLZ5E0
  • TMS320C6701GJCA120 vs TMS32C6416EGLZA6E3
  • TMS320C6701GJCA120 vs TMS32C6416EGLZA5E0
  • TMS320C6701GJCA120 vs TMS32C6416EGLZ7E3
  • TMS320C6701GJCA120 vs TMS32C6416EGLZ6E3
  • TMS320C6701GJCA120 vs TMS32C6416EGLZ5E0
  • TMS320C6701GJCA120 vs TMS32C6416DGLZW6E3
  • TMS320C6701GJCA120 vs TMS32C6416DGLZW5E0
  • TMS320C6701GJCA120 vs TMS32C6416DGLZ7E3
  • TMS320C6701GJCA120 vs TMS32C6416DGLZ6E3
  • TMS320C6701GJCA120 vs TMS32C6416DGLZ5E0
  • TMS320C6701GJCA120 vs TMS32C6415EZLZA5E0
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.