Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Texas Instruments TM4C1237D5PZI
TM4C1237D5PZI
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 64KB FLASH 100LQFP
Manufacturer:
Texas Instruments
Datasheet:
TM4C1237D5PZI Datasheet
History Price: $9.86511
In Stock: 42220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TM4C1237D5PZI Specification
Specification
Part No
TM4C1237D5PZI
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Tiva C
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
Speed
80MHz
Connectivity
CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O
69
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
24K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 3.63V
Data Converters
A/D 22x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-LQFP (14x14)
TM4C1237D5PZI Related Parts
TM4C1230C3PMI
Texas Instruments
IC MCU 32BIT 32KB FLASH 64LQFP
TM4C1230C3PMI7R
Texas Instruments
IC MCU 32BIT 32KB FLASH 64LQFP
TM4C1230C3PMIR
Texas Instruments
IC MCU 32BIT 32KB FLASH 64LQFP
TM4C1230D5PMI
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
TM4C1230D5PMI7R
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
TM4C1230D5PMIR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
TM4C1230E6PMI
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1230E6PMI7
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1230E6PMI7R
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1230E6PMIR
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1230E6PMT
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1230E6PMT7
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
TM4C1237D5PZI Compare Parts
TM4C1237D5PZI vs TM4C129XNCZADT3R
TM4C1237D5PZI vs TM4C129XNCZADT3
TM4C1237D5PZI vs TM4C129XNCZADI3R
TM4C1237D5PZI vs TM4C129XNCZADI3
TM4C1237D5PZI vs TM4C129XKCZADT3
TM4C1237D5PZI vs TM4C129XKCZADI3R
TM4C1237D5PZI vs TM4C129XKCZADI3
TM4C1237D5PZI vs TM4C129LNCZADT3
TM4C1237D5PZI vs TM4C129LNCZADI3R
TM4C1237D5PZI vs TM4C129ENCZADT3
TM4C1237D5PZI vs TM4C129ENCZADI3R
TM4C1237D5PZI vs TM4C129ENCPDTT3R
TM4C1237D5PZI vs TM4C129ENCPDTT3
TM4C1237D5PZI vs TM4C129ENCPDTI3R
TM4C1237D5PZI vs TM4C129ENCPDTI3
TM4C1237D5PZI vs TM4C129EKCPDTT3
TM4C1237D5PZI vs TM4C129EKCPDTI3R
TM4C1237D5PZI vs TM4C129EKCPDTI3
TM4C1237D5PZI vs TM4C129DNCZADT3
TM4C1237D5PZI vs TM4C129DNCZADI3R
TM4C1237D5PZI vs TM4C129DNCZADI3
TM4C1237D5PZI vs TM4C129DNCPDTT3R
TM4C1237D5PZI vs TM4C129DNCPDTT3
TM4C1237D5PZI vs TM4C129DNCPDTI3R
TM4C1237D5PZI vs TM4C129DNCPDTI3
TM4C1237D5PZI vs TM4C129CNCZADT3
TM4C1237D5PZI vs TM4C129CNCZADI3R
TM4C1237D5PZI vs TM4C129CNCPDTT3
TM4C1237D5PZI vs TM4C129CNCPDTI3R
TM4C1237D5PZI vs TM4C1299NCZADT3R
TM4C1237D5PZI vs TM4C1299NCZADT3
TM4C1237D5PZI vs TM4C1299NCZADI3R
TM4C1237D5PZI vs TM4C1299NCZADI3
TM4C1237D5PZI vs TM4C1299KCZADT3
TM4C1237D5PZI vs TM4C1299KCZADI3R
TM4C1237D5PZI vs TM4C1299KCZADI3
TM4C1237D5PZI vs TM4C1297NCZADT3
TM4C1237D5PZI vs TM4C1297NCZADI3R
TM4C1237D5PZI vs TM4C1297NCZADI3
TM4C1237D5PZI vs TM4C1294NCZADT3
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its