☰
TLV431IDBVTE4
TLV431IDBVTE4
Obsolete
Description:  IC VREF SHUNT ADJ 1.5% SOT23-5
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 15250
TLV431IDBVTE4 Specification
Specification
Part No
TLV431IDBVTE4
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
6 V
Current - Output
15 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
80 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TLV431IDBVTE4 Related Parts
TLV431ACDBVR
TLV431ACDBVR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRE4
TLV431ACDBVRE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRG4
TLV431ACDBVRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVT
TLV431ACDBVT
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTE4
TLV431ACDBVTE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTG4
TLV431ACDBVTG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBZR
TLV431ACDBZR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACDBZRG4
TLV431ACDBZRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACLP
TLV431ACLP
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPE3
TLV431ACLPE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPR
TLV431ACLPR
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPRE3
TLV431ACLPRE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431IDBVTE4 Compare Parts
  • TLV431IDBVTE4 vs TLVH432QPK
  • TLV431IDBVTE4 vs TLVH432QDBZT
  • TLV431IDBVTE4 vs TLVH432QDBZR
  • TLV431IDBVTE4 vs TLVH432IPKG3
  • TLV431IDBVTE4 vs TLVH432IPK
  • TLV431IDBVTE4 vs TLVH432IDBZTG4
  • TLV431IDBVTE4 vs TLVH432IDBZT
  • TLV431IDBVTE4 vs TLVH432IDBZR
  • TLV431IDBVTE4 vs TLVH432CPKG3
  • TLV431IDBVTE4 vs TLVH432CPK
  • TLV431IDBVTE4 vs TLVH432CDBZT
  • TLV431IDBVTE4 vs TLVH432CDBZR
  • TLV431IDBVTE4 vs TLVH432BQPKG3
  • TLV431IDBVTE4 vs TLVH432BQPK
  • TLV431IDBVTE4 vs TLVH432BQDBZTG4
  • TLV431IDBVTE4 vs TLVH432BQDBZT
  • TLV431IDBVTE4 vs TLVH432BQDBZR
  • TLV431IDBVTE4 vs TLVH432BIPKG3
  • TLV431IDBVTE4 vs TLVH432BIPK
  • TLV431IDBVTE4 vs TLVH432BIDBZTG4
  • TLV431IDBVTE4 vs TLVH432BIDBZT
  • TLV431IDBVTE4 vs TLVH432BIDBZR
  • TLV431IDBVTE4 vs TLVH432BCPKG3
  • TLV431IDBVTE4 vs TLVH432BCPK
  • TLV431IDBVTE4 vs TLVH432BCDBZTG4
  • TLV431IDBVTE4 vs TLVH432BCDBZT
  • TLV431IDBVTE4 vs TLVH432BCDBZRG4
  • TLV431IDBVTE4 vs TLVH432BCDBZR
  • TLV431IDBVTE4 vs TLVH432AQPKG3
  • TLV431IDBVTE4 vs TLVH432AQPK
  • TLV431IDBVTE4 vs TLVH432AQDBZT
  • TLV431IDBVTE4 vs TLVH432AQDBZR
  • TLV431IDBVTE4 vs TLVH432AIPKG3
  • TLV431IDBVTE4 vs TLVH432AIPK
  • TLV431IDBVTE4 vs TLVH432AIDBZTG4
  • TLV431IDBVTE4 vs TLVH432AIDBZT
  • TLV431IDBVTE4 vs TLVH432AIDBZR
  • TLV431IDBVTE4 vs TLVH432ACPKG3
  • TLV431IDBVTE4 vs TLVH432ACPK
  • TLV431IDBVTE4 vs TLVH432ACDBZT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend