☰
TLV431IDBVR
TLV431IDBVR
Active
Description:  IC VREF SHUNT ADJ 1.5% SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TLV431IDBVR Datasheet
History Price: $0.58000
In Stock: 2480
TLV431IDBVR Specification
Specification
Part No
TLV431IDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
6 V
Current - Output
15 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
80 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TLV431IDBVR Related Parts
TLV431ACDBVR
TLV431ACDBVR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRE4
TLV431ACDBVRE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRG4
TLV431ACDBVRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVT
TLV431ACDBVT
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTE4
TLV431ACDBVTE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTG4
TLV431ACDBVTG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBZR
TLV431ACDBZR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACDBZRG4
TLV431ACDBZRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACLP
TLV431ACLP
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPE3
TLV431ACLPE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPR
TLV431ACLPR
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPRE3
TLV431ACLPRE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431IDBVR Description
The Texas Instruments TLV431IDBVR is a precision programmable shunt voltage reference that is widely used in various electronic applications requiring accurate voltage regulation. This device is designed to provide a stable reference voltage, making it ideal for use in power supplies, battery management systems, and other circuits where precise voltage levels are critical.

## Key Specifications:

1. Type: Programmable Shunt Voltage Reference
2. Package: SOT-23 (DBV)
3. Reference Voltage (V_REF):
- Adjustable from 1.24V to 6V
4. Temperature Coefficient:
- 20 ppm/°C (typical)
5. Output Impedance:
- 0.1Ω (typical)
6. Dynamic Output Impedance:
- 0.5Ω (typical)
7. Operating Current (I_REF):
- 1 mA (minimum)
- 10 mA (typical)
- 15 mA (maximum)
8. Maximum Reverse Current (I_R): 100 mA
9. Input Voltage Range (V_IN): 2.5V to 36V
10. Operating Temperature Range: -40°C to 125°C
11. Power Dissipation: 500 mW (maximum)
12. Noise Voltage (V_N): 30 μV (typical)

## Features:

- Adjustable Output Voltage: The TLV431 allows users to set the output voltage to their desired level by using external resistors, providing flexibility in design.
- High Accuracy: With a low temperature coefficient and tight voltage tolerance, the TLV431 ensures that the output voltage remains stable across varying temperatures and conditions.
- Low Noise: The device features low noise characteristics, making it suitable for sensitive applications where voltage fluctuations can lead to performance issues.
- Compact Size: The SOT-23 package allows for easy integration into space-constrained designs, making it ideal for portable and compact electronic devices.
- Wide Input Voltage Range: The TLV431 can operate with a wide input voltage range, making it versatile for various applications.

## Applications:

- Power Supply Regulation: The TLV431 is commonly used in power supply circuits to provide a stable reference voltage, ensuring consistent output performance.
- Battery Management Systems: In battery management applications, the device can be used to monitor and regulate voltage levels, enhancing battery life and performance.
- Voltage Monitoring: The TLV431 can be employed in voltage monitoring circuits to provide feedback for system regulation and control.
- Instrumentation: The precision of the TLV431 makes it suitable for use in instrumentation applications where accurate voltage references are required.

## Conclusion:

The Texas Instruments TLV431IDBVR is a highly versatile and precise programmable shunt voltage reference that meets the demands of modern electronic applications. With its adjustable output voltage, low noise, and high accuracy, it is an excellent choice for engineers looking to enhance the performance and reliability of their voltage regulation systems. For detailed information, including application notes, design resources, and the complete datasheet, refer to the Texas Instruments website. This device exemplifies TI%27s commitment to providing high-quality components for a wide range of applications in the power management and instrumentation sectors.
TLV431IDBVR Compare Parts
  • TLV431IDBVR vs TLVH432QPK
  • TLV431IDBVR vs TLVH432QDBZT
  • TLV431IDBVR vs TLVH432QDBZR
  • TLV431IDBVR vs TLVH432IPKG3
  • TLV431IDBVR vs TLVH432IPK
  • TLV431IDBVR vs TLVH432IDBZTG4
  • TLV431IDBVR vs TLVH432IDBZT
  • TLV431IDBVR vs TLVH432IDBZR
  • TLV431IDBVR vs TLVH432CPKG3
  • TLV431IDBVR vs TLVH432CPK
  • TLV431IDBVR vs TLVH432CDBZT
  • TLV431IDBVR vs TLVH432CDBZR
  • TLV431IDBVR vs TLVH432BQPKG3
  • TLV431IDBVR vs TLVH432BQPK
  • TLV431IDBVR vs TLVH432BQDBZTG4
  • TLV431IDBVR vs TLVH432BQDBZT
  • TLV431IDBVR vs TLVH432BQDBZR
  • TLV431IDBVR vs TLVH432BIPKG3
  • TLV431IDBVR vs TLVH432BIPK
  • TLV431IDBVR vs TLVH432BIDBZTG4
  • TLV431IDBVR vs TLVH432BIDBZT
  • TLV431IDBVR vs TLVH432BIDBZR
  • TLV431IDBVR vs TLVH432BCPKG3
  • TLV431IDBVR vs TLVH432BCPK
  • TLV431IDBVR vs TLVH432BCDBZTG4
  • TLV431IDBVR vs TLVH432BCDBZT
  • TLV431IDBVR vs TLVH432BCDBZRG4
  • TLV431IDBVR vs TLVH432BCDBZR
  • TLV431IDBVR vs TLVH432AQPKG3
  • TLV431IDBVR vs TLVH432AQPK
  • TLV431IDBVR vs TLVH432AQDBZT
  • TLV431IDBVR vs TLVH432AQDBZR
  • TLV431IDBVR vs TLVH432AIPKG3
  • TLV431IDBVR vs TLVH432AIPK
  • TLV431IDBVR vs TLVH432AIDBZTG4
  • TLV431IDBVR vs TLVH432AIDBZT
  • TLV431IDBVR vs TLVH432AIDBZR
  • TLV431IDBVR vs TLVH432ACPKG3
  • TLV431IDBVR vs TLVH432ACPK
  • TLV431IDBVR vs TLVH432ACDBZT
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend