☰
TLV2544CD
TLV2544CD
Active
Description:  IC ADC 12BIT SAR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLV2544CD Datasheet
History Price: $9.90000
In Stock: 26640
TLV2544CD Specification
Specification
Part No
TLV2544CD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
200k
Number of Inputs
4
Input Type
Single Ended
Data Interface
SPI, DSP
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
TLV2544CD Related Parts
TLV0831C
TLV0831C
Texas Instruments
IC 8 BIT 49 KSPS ADC S/O 8-SOIC
TLV0831CD
TLV0831CD
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831CDR
TLV0831CDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831CP
TLV0831CP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0831ID
TLV0831ID
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831IDR
TLV0831IDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831IP
TLV0831IP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0832CD
TLV0832CD
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CDR
TLV0832CDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CDRG4
TLV0832CDRG4
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CP
TLV0832CP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0832ID
TLV0832ID
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV2544CD Compare Parts
  • TLV2544CD vs TLV5734PAG
  • TLV2544CD vs TLV571IPW
  • TLV2544CD vs TLV571IDW
  • TLV2544CD vs TLV5590EDR
  • TLV2544CD vs TLV5590ED
  • TLV2544CD vs TLV5580IPWR
  • TLV2544CD vs TLV5580IPWG4
  • TLV2544CD vs TLV5580IPW
  • TLV2544CD vs TLV5580IDWR
  • TLV2544CD vs TLV5580IDW
  • TLV2544CD vs TLV5580CPWR
  • TLV2544CD vs TLV5580CPW
  • TLV2544CD vs TLV5580CDWR
  • TLV2544CD vs TLV5580CDW
  • TLV2544CD vs TLV5535IPWRQ1
  • TLV2544CD vs TLV5535IPWRG4Q1
  • TLV2544CD vs TLV5535IPWR
  • TLV2544CD vs TLV5535IPW
  • TLV2544CD vs TLV2556MPWREP
  • TLV2544CD vs TLV2556IPWRG4
  • TLV2544CD vs TLV2556IPWR
  • TLV2544CD vs TLV2556IPWG4
  • TLV2544CD vs TLV2556IPW
  • TLV2544CD vs TLV2556IDWRG4
  • TLV2544CD vs TLV2556IDWR
  • TLV2544CD vs TLV2556IDW
  • TLV2544CD vs TLV2553IPWRQ1
  • TLV2544CD vs TLV2553IPWRG4
  • TLV2544CD vs TLV2553IPWR
  • TLV2544CD vs TLV2553IPWG4
  • TLV2544CD vs TLV2553IPW
  • TLV2544CD vs TLV2553IDWRQ1
  • TLV2544CD vs TLV2553IDWR
  • TLV2544CD vs TLV2553IDWG4
  • TLV2544CD vs TLV2553IDW
  • TLV2544CD vs TLV2548QDWRG4
  • TLV2544CD vs TLV2548QDWR
  • TLV2544CD vs TLV2548QDWG4
  • TLV2544CD vs TLV2548QDW
  • TLV2544CD vs TLV2548MPWREP
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!