☰
TLV171IDR
TLV171IDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLV171IDR Datasheet
History Price: $1.34000
In Stock: 16560
TLV171IDR Specification
Specification
Part No
TLV171IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
750 μV
Current - Supply
525μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLV171IDR Related Parts
TLV07IDR
TLV07IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV170IDBVR
TLV170IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDBVT
TLV170IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDR
TLV170IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171IDBVR
TLV171IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV171IDBVT
TLV171IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV171QDBVRQ1
TLV171QDBVRQ1
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVR
TLV172IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVT
TLV172IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDCKR
TLV172IDCKR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV172IDCKT
TLV172IDCKT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV172IDR
TLV172IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171IDR Description

The TLV171IDR is a precision, low-power operational amplifier (op-amp) designed by Texas Instruments. It belongs to the TLV family of op-amps, which are known for their high performance and versatility in various applications. The TLV171IDR is specifically optimized for battery-powered devices due to its low quiescent current while still providing a wide supply voltage range and excellent bandwidth.

## Key Features

1. Low Power Consumption:
- The device operates with a low quiescent current, making it ideal for portable and battery-operated applications.

2. Rail-to-Rail Output:
- The output can swing to the negative and positive supply rails, enabling maximum output voltage range and efficient power usage.

3. Wide Supply Voltage Range:
- Operates from a single supply voltage ranging from 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V.

4. High Gain-Bandwidth Product:
- With a gain-bandwidth product of 1 MHz, it offers sufficient bandwidth for various signal conditioning tasks.

5. Low Input Offset Voltage:
- The input offset voltage is typically around 500 µV, ensuring high accuracy in signal amplification.

6. Input Common-Mode Voltage Range:
- The op-amp has a wide common-mode input voltage range that extends from the negative supply rail up to V+ - 2 V.

7. Fast Slew Rate:
- A slew rate of 0.3 V/µs allows for quick response to changing input signals, making it suitable for dynamic applications.

8. Package:
- The TLV171IDR comes in a small MSOP-8 package, which is excellent for space-constrained applications.

## Specifications

Here are the detailed specifications for the TLV171IDR:

- Part Number: TLV171IDR
- Type: Precision Low-Power Operational Amplifier
- Supply Voltage Range:
- Single Supply: 2.7 V to 36 V
- Dual Supply: ±1.35 V to ±18 V

- Quiescent Current:
- 50 µA (typical), 80 µA (maximum)

- Input Offset Voltage:
- 500 µV (typical), 2 mV (maximum)

- Input Common-Mode Voltage Range:
- V- to V+ - 2 V

- Output Voltage Swing:
- Rail-to-Rail (within 25 mV of the rails under specified load conditions)

- Gain-Bandwidth Product:
- 1 MHz (typical)

- Slew Rate:
- 0.3 V/µs (typical)

- Total Harmonic Distortion (THD):
- 0.002% at Vout = 2 Vpp, f = 1 kHz (typical)

- Noise:
- Voltage Noise Density: 15 nV/√Hz (at 1 kHz)

- Temperature Range:
- Operating Temperature: -40°C to +125°C

- Package Type:
- MSOP-8, 8-pin small outline package

- Pin Configuration:
- Pin 1: Offset Null
- Pin 2: Inverting Input (V-)
- Pin 3: Non-inverting Input (V+)
- Pin 4: V-
- Pin 5: Output
- Pin 6: V+
- Pin 7: NC (No Connect)
- Pin 8: Offset Null

## Applications

The TLV171IDR is well-suited for a broad range of applications, including but not limited to:

1. Signal Conditioning:
- Utilized in sensor signal amplification, filtering, and processing tasks.

2. Data Acquisition Systems:
- Provides accurate signal amplification for analog-to-digital converters (ADCs).

3. Active Filters:
- Suitable for designing active filter circuits due to its low noise and high performance.

4. Instrumentation:
- Used in precision instrumentation applications, such as medical devices and industrial sensors.

5. Battery-Powered Devices:
- Ideal for portable equipment where low power consumption is critical.

6. Consumer Electronics:
- Integrated into audio processing and other consumer electronics for improved signal quality.

## Design Considerations

When designing with the TLV171IDR, consider the following aspects:

- PCB Layout:
- Proper layout techniques are essential to minimize noise and ensure stable operation. Keep feedback paths short and use ground planes effectively.

- Power Supply Decoupling:
- Use decoupling capacitors near the power pins to reduce supply noise and improve stability.

- Load Conditions:
- Ensure that the load connected to the output does not exceed the specified limits to prevent distortion and maintain linearity.

- Thermal Management:
- Although the TLV171IDR operates at low power, adequate thermal management should be considered in dense designs to maintain performance.

- Input Impedance:
- The high input impedance of the op-amp minimizes loading effects on the previous stage, which is crucial for high-impedance signal sources.

## Conclusion

The Texas Instruments TLV171IDR is a robust and versatile operational amplifier that meets the demands of modern electronic applications. Its combination of low power consumption, high precision, and flexibility makes it an excellent choice for a variety of uses ranging from consumer electronics to industrial instrumentation. Texas Instruments provides comprehensive documentation, including datasheets and application notes, to assist engineers in implementing this device effectively in their designs. Whether powering battery-operated devices or requiring precision signal amplification, the TLV171IDR stands out as a reliable solution.
TLV171IDR Compare Parts
  • TLV171IDR vs TLV9364IPWR
  • TLV171IDR vs TLV9364IDR
  • TLV171IDR vs TLV9362IPWR
  • TLV171IDR vs TLV9362IDR
  • TLV171IDR vs TLV9362IDGKR
  • TLV171IDR vs TLV9362IDDFR
  • TLV171IDR vs TLV9361IDCKR
  • TLV171IDR vs TLV9361IDBVR
  • TLV171IDR vs TLV9354QPWRQ1
  • TLV171IDR vs TLV9354QDYYRQ1
  • TLV171IDR vs TLV9354QDRQ1
  • TLV171IDR vs TLV9354IPWR
  • TLV171IDR vs TLV9354IDR
  • TLV171IDR vs TLV9352QDRQ1
  • TLV171IDR vs TLV9352QDGKRQ1
  • TLV171IDR vs TLV9352IPWR
  • TLV171IDR vs TLV9352IDR
  • TLV171IDR vs TLV9352IDGKR
  • TLV171IDR vs TLV9352IDDFR
  • TLV171IDR vs TLV9351QDBVRQ1
  • TLV171IDR vs TLV9351IDCKR
  • TLV171IDR vs TLV9351IDBVR
  • TLV171IDR vs TLV9304IPWR
  • TLV171IDR vs TLV9304IDR
  • TLV171IDR vs TLV9302IPWR
  • TLV171IDR vs TLV9302IDR
  • TLV171IDR vs TLV9302IDGKR
  • TLV171IDR vs TLV9302IDDFR
  • TLV171IDR vs TLV9301IDCKR
  • TLV171IDR vs TLV9301IDBVR
  • TLV171IDR vs TLV9164IPWR
  • TLV171IDR vs TLV9164IDR
  • TLV171IDR vs TLV9162IPWR
  • TLV171IDR vs TLV9162IDSGR
  • TLV171IDR vs TLV9162IDR
  • TLV171IDR vs TLV9162IDGKR
  • TLV171IDR vs TLV9162IDDFR
  • TLV171IDR vs TLV9161SIDBVR
  • TLV171IDR vs TLV9161IDCKR
  • TLV171IDR vs TLV9161IDBVR
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks