Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments TLV1544CD
TLV1544CD
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLV1544CD Datasheet
History Price: $7.49000
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLV1544CD Specification
Specification
Part No
TLV1544CD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
87k
Number of Inputs
4
Input Type
Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
TLV1544CD PDF Datasheet
TLV1544CD Datasheet
Click and Download: TLV1544CD Datasheet
TLV1544CD Related Parts
TLV0831C
Texas Instruments
IC 8 BIT 49 KSPS ADC S/O 8-SOIC
TLV0831CD
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831CDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831CP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0831ID
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831IDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0831IP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0832CD
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CDR
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CDRG4
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV0832CP
Texas Instruments
IC ADC 8BIT SAR 8DIP
TLV0832ID
Texas Instruments
IC ADC 8BIT SAR 8SOIC
TLV1544CD Compare Parts
TLV1544CD vs TLV5734PAG
TLV1544CD vs TLV571IPW
TLV1544CD vs TLV571IDW
TLV1544CD vs TLV5590EDR
TLV1544CD vs TLV5590ED
TLV1544CD vs TLV5580IPWR
TLV1544CD vs TLV5580IPWG4
TLV1544CD vs TLV5580IPW
TLV1544CD vs TLV5580IDWR
TLV1544CD vs TLV5580IDW
TLV1544CD vs TLV5580CPWR
TLV1544CD vs TLV5580CPW
TLV1544CD vs TLV5580CDWR
TLV1544CD vs TLV5580CDW
TLV1544CD vs TLV5535IPWRQ1
TLV1544CD vs TLV5535IPWRG4Q1
TLV1544CD vs TLV5535IPWR
TLV1544CD vs TLV5535IPW
TLV1544CD vs TLV2556MPWREP
TLV1544CD vs TLV2556IPWRG4
TLV1544CD vs TLV2556IPWR
TLV1544CD vs TLV2556IPWG4
TLV1544CD vs TLV2556IPW
TLV1544CD vs TLV2556IDWRG4
TLV1544CD vs TLV2556IDWR
TLV1544CD vs TLV2556IDW
TLV1544CD vs TLV2553IPWRQ1
TLV1544CD vs TLV2553IPWRG4
TLV1544CD vs TLV2553IPWR
TLV1544CD vs TLV2553IPWG4
TLV1544CD vs TLV2553IPW
TLV1544CD vs TLV2553IDWRQ1
TLV1544CD vs TLV2553IDWR
TLV1544CD vs TLV2553IDWG4
TLV1544CD vs TLV2553IDW
TLV1544CD vs TLV2548QDWRG4
TLV1544CD vs TLV2548QDWR
TLV1544CD vs TLV2548QDWG4
TLV1544CD vs TLV2548QDW
TLV1544CD vs TLV2548MPWREP
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!