☰
TLK1501IRCPG4
TLK1501IRCPG4
Discontinued
Description:  IC TRANSCR 0.6-1.5GBPS 64HVQFP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 7230
TLK1501IRCPG4 Specification
Specification
Part No
TLK1501IRCPG4
Category
Interface - Serializers, Deserializers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer/Deserializer
Data Rate
1.5Gbps
Input Type
LVTTL
Output Type
CML
Number of Inputs
16/1
Number of Outputs
1/16
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-PowerVFQFP
Supplier Device Package
64-HVQFP (10x10)
TLK1501IRCPG4 Related Parts
TLK1501IRCP
TLK1501IRCP
Texas Instruments
IC TRANSCR 0.6-1.5GBPS 64HVQFP
TLK1501IRCPR
TLK1501IRCPR
Texas Instruments
IC TRANSCR 0.6-1.5GBPS 64HVQFP
TLK1521IPAP
TLK1521IPAP
Texas Instruments
IC TXRX 1.3GBPS 18BIT 64-HTQFP
TLK1521IPAPG4
TLK1521IPAPG4
Texas Instruments
IC TXRX 1.3GBPS 18BIT 64-HTQFP
TLK2501IRCP
TLK2501IRCP
Texas Instruments
IC TRNSCVR 1.6-2.5GBPS 64-HVQFP
TLK2501IRCPG4
TLK2501IRCPG4
Texas Instruments
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP
TLK2501IRCPR
TLK2501IRCPR
Texas Instruments
IC TRNSCVR 1.5-2.5GBPS 64-HVQFP
TLK2501IRCPRG4
TLK2501IRCPRG4
Texas Instruments
IC TRNSCVR 1.5-2.5GBPS 64HVQFP
TLK2521IPAP
TLK2521IPAP
Texas Instruments
IC SERDES 2.5GBPS 64HTQFP
TLK2521IPAPG4
TLK2521IPAPG4
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP
TLK1501IRCPG4 Compare Parts
  • TLK1501IRCPG4 vs TLK2521IPAP
  • TLK1501IRCPG4 vs TLK2501IRCPRG4
  • TLK1501IRCPG4 vs TLK2501IRCPR
  • TLK1501IRCPG4 vs TLK2501IRCPG4
  • TLK1501IRCPG4 vs TLK2501IRCP
  • TLK1501IRCPG4 vs TLK1521IPAPG4
  • TLK1501IRCPG4 vs TLK1521IPAP
  • TLK1501IRCPG4 vs TLK1501IRCPR
  • TLK1501IRCPG4 vs TLK1501IRCP
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping