Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Infineon Technologies TLE8263EXUMA3
TLE8263EXUMA3
Obsolete
Specialized ICs
Description:
IC TRANSCEIVER DSO36-38
Manufacturer:
Infineon Technologies
Datasheet:
TLE8263EXUMA3 Datasheet
History Price: Obsolete
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE8263EXUMA3 Specification
Specification
Part No
TLE8263EXUMA3
Category
Specialized ICs
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Transceiver
Applications
Automotive
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-38
TLE8263EXUMA3 PDF Datasheet
TLE8263EXUMA3 Datasheet
Click and Download: TLE8263EXUMA3 Datasheet
TLE8263EXUMA3 Related Parts
TLE2426IPE4
Texas Instruments
THE RAIL SPLITTER PRECISION VIRT
TLE493D-A1B6
Infineon Technologies
TLE493 - 3D MAGNETICS
TLE6714G
Infineon Technologies
QUAD FIRING AIRBAG IC
TLE6716GRXUMA1
Infineon Technologies
TLE6716 - LIMITED DATA AVAILABLE
TLE8110EDXUMA1
Infineon Technologies
IC LOW-SIDE SWITCH DSO36-72
TLE8261-2E
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8261EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8261EXUMA3
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262-2E
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262EXUMA3
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE82632EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8263EXUMA3 Compare Parts
TLE8263EXUMA3 vs TLE9471ESV33XUMA1
TLE8263EXUMA3 vs TLE94713ESXUMA1
TLE8263EXUMA3 vs TLE94713ESV33XUMA1
TLE8263EXUMA3 vs TLE9461ESXUMA1
TLE8263EXUMA3 vs TLE9461ESV33XUMA1
TLE8263EXUMA3 vs TLE94613ESXUMA1
TLE8263EXUMA3 vs TLE94613ESV33XUMA1
TLE8263EXUMA3 vs TLE9104SHXUMA1
TLE8263EXUMA3 vs TLE8264EXUMA4
TLE8263EXUMA3 vs TLE8264EXUMA1
TLE8263EXUMA3 vs TLE82642EXUMA3
TLE8263EXUMA3 vs TLE82642EXUMA1
TLE8263EXUMA3 vs TLE8263EXUMA1
TLE8263EXUMA3 vs TLE82632EXUMA1
TLE8263EXUMA3 vs TLE8262EXUMA3
TLE8263EXUMA3 vs TLE8262EXUMA1
TLE8263EXUMA3 vs TLE8262-2E
TLE8263EXUMA3 vs TLE8261EXUMA3
TLE8263EXUMA3 vs TLE8261EXUMA1
TLE8263EXUMA3 vs TLE8261-2E
TLE8263EXUMA3 vs TLE8110EDXUMA1
TLE8263EXUMA3 vs TLE6716GRXUMA1
TLE8263EXUMA3 vs TLE6714G
TLE8263EXUMA3 vs TLE493D-A1B6
TLE8263EXUMA3 vs TLE2426IPE4
TLE8263EXUMA3 vs TLE92682QXXUMA1
TLE8263EXUMA3 vs TLE82642EXUMA2
TLE8263EXUMA3 vs TLE7295G
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.