Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Infineon Technologies TLE8261-2E
TLE8261-2E
Discontinued
Specialized ICs
Description:
IC TRANSCEIVER DSO36-38
Manufacturer:
Infineon Technologies
Datasheet:
TLE8261-2E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE8261-2E Specification
Specification
Part No
TLE8261-2E
Category
Specialized ICs
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Transceiver
Applications
Automotive
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-38
TLE8261-2E PDF Datasheet
TLE8261-2E Datasheet
Click and Download: TLE8261-2E Datasheet
TLE8261-2E Related Parts
TLE2426IPE4
Texas Instruments
THE RAIL SPLITTER PRECISION VIRT
TLE493D-A1B6
Infineon Technologies
TLE493 - 3D MAGNETICS
TLE6714G
Infineon Technologies
QUAD FIRING AIRBAG IC
TLE6716GRXUMA1
Infineon Technologies
TLE6716 - LIMITED DATA AVAILABLE
TLE8110EDXUMA1
Infineon Technologies
IC LOW-SIDE SWITCH DSO36-72
TLE8261EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8261EXUMA3
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262-2E
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8262EXUMA3
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE82632EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8263EXUMA1
Infineon Technologies
IC TRANSCEIVER DSO36-38
TLE8261-2E Compare Parts
TLE8261-2E vs TLE9471ESV33XUMA1
TLE8261-2E vs TLE94713ESXUMA1
TLE8261-2E vs TLE94713ESV33XUMA1
TLE8261-2E vs TLE9461ESXUMA1
TLE8261-2E vs TLE9461ESV33XUMA1
TLE8261-2E vs TLE94613ESXUMA1
TLE8261-2E vs TLE94613ESV33XUMA1
TLE8261-2E vs TLE9104SHXUMA1
TLE8261-2E vs TLE8264EXUMA4
TLE8261-2E vs TLE8264EXUMA1
TLE8261-2E vs TLE82642EXUMA3
TLE8261-2E vs TLE82642EXUMA1
TLE8261-2E vs TLE8263EXUMA3
TLE8261-2E vs TLE8263EXUMA1
TLE8261-2E vs TLE82632EXUMA1
TLE8261-2E vs TLE8262EXUMA3
TLE8261-2E vs TLE8262EXUMA1
TLE8261-2E vs TLE8262-2E
TLE8261-2E vs TLE8261EXUMA3
TLE8261-2E vs TLE8261EXUMA1
TLE8261-2E vs TLE8110EDXUMA1
TLE8261-2E vs TLE6716GRXUMA1
TLE8261-2E vs TLE6714G
TLE8261-2E vs TLE493D-A1B6
TLE8261-2E vs TLE2426IPE4
TLE8261-2E vs TLE92682QXXUMA1
TLE8261-2E vs TLE82642EXUMA2
TLE8261-2E vs TLE7295G
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.