☰
TLE2301INE
TLE2301INE
Active
Description:  IC OPAMP GP 1 CIRCUIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2301INE Datasheet
History Price: $6.32000
In Stock: 28020
TLE2301INE Specification
Specification
Part No
TLE2301INE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
14V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
283 nA
Voltage - Input Offset
400 μV
Current - Supply
11mA
Current - Output / Channel
3 A
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TLE2301INE Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2301INE Description
Introduction to Texas Instruments TLE2301INE

The Texas Instruments TLE2301INE is a precision voltage regulator that provides a stable output voltage with low dropout characteristics. Designed for various applications, including battery-powered devices and portable electronics, this device ensures reliable performance even under varying load conditions. The TLE2301INE combines high efficiency with low noise, making it an excellent choice for sensitive electronic circuits.

Key Features

1. Low Dropout Voltage: The TLE2301INE features a low dropout voltage of approximately 0.2V at full load, allowing it to maintain regulation with minimal input-output voltage differential. This characteristic is particularly beneficial in battery-operated applications where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 2.5V to 15V, enabling its use in various applications and power supply configurations.

3. Adjustable Output Voltage: The TLE2301INE offers an adjustable output voltage capability, ranging from 1.25V to 10V, allowing designers to tailor the output to meet specific application requirements.

4. High Output Current Capability: It can deliver up to 1A of continuous output current, making it suitable for driving loads that require higher power levels.

5. Low Quiescent Current: With a quiescent current of approximately 100 µA, the TLE2301INE is ideal for low-power applications where minimizing idle power consumption is essential.

6. Thermal Protection: The regulator includes built-in thermal shutdown protection, which prevents damage due to excessive heat by shutting down the device when the junction temperature exceeds safe limits.

7. Short-Circuit Protection: This feature protects the device and connected components from damage during overload conditions by limiting the output current in case of a short circuit.

8. Low Noise Operation: The TLE2301INE provides low output noise and ripple, ensuring clean power delivery to sensitive analog and digital circuits.

Specifications

- Device Type: Low Dropout Linear Voltage Regulator
- Input Voltage Range (Vin): 2.5V to 15V
- Output Voltage (Vout): Adjustable from 1.25V to 10V
- Output Current (Iout): Up to 1A
- Dropout Voltage (VDROPOUT): Typically 0.2V at Iout = 1A
- Quiescent Current (Iq): Approximately 100 µA
- Line Regulation: Typically ±0.05%/V
- Load Regulation: Typically ±0.05%/mA
- Temperature Range: -40°C to +125°C
- Package Type: TO-220 or DPAK

Pin Configuration

The TLE2301INE comes in a standard package configuration that includes:

- Input pin for connecting the input voltage.
- Ground pin for establishing a common reference point.
- Output pin for delivering regulated voltage.
- Adjustment pin for setting the output voltage when using the adjustable version of the regulator.

This straightforward pin configuration facilitates easy integration into circuit designs while providing clear access points for connections.

Applications

The versatility of the TLE2301INE makes it suitable for various applications:

1. Battery-Powered Devices: Its low dropout voltage and quiescent current make it ideal for portable electronics that rely on battery power.

2. Consumer Electronics: Used in devices such as smartphones, tablets, and other handheld gadgets requiring stable power supplies.

3. Industrial Equipment: Suitable for powering sensors and control circuits within industrial automation systems where reliability is critical.

4. Telecommunications Equipment: Provides stable voltages for communication devices that demand consistent performance under varying load conditions.

5. Automotive Applications: Can be used in automotive electronics where robust performance over wide temperature ranges is necessary.

6. Medical Devices: Ideal for medical equipment where precision and reliability are paramount, ensuring safe operation in critical applications.

Conclusion

The Texas Instruments TLE2301INE stands out as a highly efficient and reliable low dropout linear voltage regulator designed to meet the needs of modern electronic applications across various industries. Its combination of adjustable output voltage, high current capability, and protective features make it an excellent choice for engineers looking to implement stable power solutions in their designs. With its comprehensive specifications and versatile application potential, the TLE2301INE provides an effective solution for powering sensitive electronic circuits while maintaining efficiency and performance integrity.
TLE2301INE Compare Parts
  • TLE2301INE vs TLE2662IDWR
  • TLE2301INE vs TLE2662IDW
  • TLE2301INE vs TLE26621DWR
  • TLE2301INE vs TLE2301INEE4
  • TLE2301INE vs TLE2237CDW
  • TLE2301INE vs TLE2161MP
  • TLE2301INE vs TLE2161MLB
  • TLE2301INE vs TLE2161MJGB
  • TLE2301INE vs TLE2161IP
  • TLE2301INE vs TLE2161IDRG4
  • TLE2301INE vs TLE2161IDR
  • TLE2301INE vs TLE2161IDG4
  • TLE2301INE vs TLE2161ID
  • TLE2301INE vs TLE2161CDG4
  • TLE2301INE vs TLE2161CD
  • TLE2301INE vs TLE2161BMJG
  • TLE2301INE vs TLE2161AIP
  • TLE2301INE vs TLE2161AIDR
  • TLE2301INE vs TLE2161AIDG4
  • TLE2301INE vs TLE2161AID
  • TLE2301INE vs TLE2161ACP
  • TLE2301INE vs TLE2161ACD
  • TLE2301INE vs TLE2144MJB
  • TLE2301INE vs TLE2144MDWREP
  • TLE2301INE vs TLE2144MDWG4
  • TLE2301INE vs TLE2144MDW
  • TLE2301INE vs TLE2144IN
  • TLE2301INE vs TLE2144IDWR
  • TLE2301INE vs TLE2144IDWG4
  • TLE2301INE vs TLE2144IDW
  • TLE2301INE vs TLE2144CN
  • TLE2301INE vs TLE2144CDWRG4
  • TLE2301INE vs TLE2144CDWR
  • TLE2301INE vs TLE2144CDW
  • TLE2301INE vs TLE2144AIN
  • TLE2301INE vs TLE2144ACN
  • TLE2301INE vs TLE2142QDRQ1
  • TLE2301INE vs TLE2142MUB
  • TLE2301INE vs TLE2142MDRG4
  • TLE2301INE vs TLE2142MDR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you