☰
TLE2144IDWR
TLE2144IDWR
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2144IDWR Datasheet
History Price: $3.01200
In Stock: 28145
TLE2144IDWR Specification
Specification
Part No
TLE2144IDWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
TLE2144IDWR PDF Datasheet
TLE2144IDWR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2144IDWR Compare Parts
  • TLE2144IDWR vs TLE2662IDWR
  • TLE2144IDWR vs TLE2662IDW
  • TLE2144IDWR vs TLE26621DWR
  • TLE2144IDWR vs TLE2301INEE4
  • TLE2144IDWR vs TLE2301INE
  • TLE2144IDWR vs TLE2237CDW
  • TLE2144IDWR vs TLE2161MP
  • TLE2144IDWR vs TLE2161MLB
  • TLE2144IDWR vs TLE2161MJGB
  • TLE2144IDWR vs TLE2161IP
  • TLE2144IDWR vs TLE2161IDRG4
  • TLE2144IDWR vs TLE2161IDR
  • TLE2144IDWR vs TLE2161IDG4
  • TLE2144IDWR vs TLE2161ID
  • TLE2144IDWR vs TLE2161CDG4
  • TLE2144IDWR vs TLE2161CD
  • TLE2144IDWR vs TLE2161BMJG
  • TLE2144IDWR vs TLE2161AIP
  • TLE2144IDWR vs TLE2161AIDR
  • TLE2144IDWR vs TLE2161AIDG4
  • TLE2144IDWR vs TLE2161AID
  • TLE2144IDWR vs TLE2161ACP
  • TLE2144IDWR vs TLE2161ACD
  • TLE2144IDWR vs TLE2144MJB
  • TLE2144IDWR vs TLE2144MDWREP
  • TLE2144IDWR vs TLE2144MDWG4
  • TLE2144IDWR vs TLE2144MDW
  • TLE2144IDWR vs TLE2144IN
  • TLE2144IDWR vs TLE2144IDWG4
  • TLE2144IDWR vs TLE2144IDW
  • TLE2144IDWR vs TLE2144CN
  • TLE2144IDWR vs TLE2144CDWRG4
  • TLE2144IDWR vs TLE2144CDWR
  • TLE2144IDWR vs TLE2144CDW
  • TLE2144IDWR vs TLE2144AIN
  • TLE2144IDWR vs TLE2144ACN
  • TLE2144IDWR vs TLE2142QDRQ1
  • TLE2144IDWR vs TLE2142MUB
  • TLE2144IDWR vs TLE2142MDRG4
  • TLE2144IDWR vs TLE2142MDR
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you