☰
TLE2144CDWR
TLE2144CDWR
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2144CDWR Datasheet
History Price: $2.76300
In Stock: 1380
TLE2144CDWR Specification
Specification
Part No
TLE2144CDWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
TLE2144CDWR PDF Datasheet
TLE2144CDWR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2144CDWR Description

The TLE2144CDWR is a high-precision, low-noise, and high-performance operational amplifier from Texas Instruments. It is part of the TLE214x series of op-amps, designed for applications that demand low offset voltage, high input impedance, and low drift over temperature. The TLE2144 is specifically tailored for high-precision analog signal processing applications, making it suitable for use in high-quality measurement systems, industrial controls, audio, and communication systems.

## Key Features

* Low Offset Voltage: The TLE2144 offers exceptionally low input offset voltage, typically 50 µV or less, ensuring accurate and precise signal amplification with minimal error.
* Low Input Bias Current: The device features very low input bias current, which is crucial for preventing signal distortion and maintaining accuracy in high-impedance applications.
* Low Noise Performance: The amplifier is designed for minimal noise, with low voltage and current noise characteristics, making it ideal for sensitive analog signal amplification.
* Rail-to-Rail Output: The TLE2144 has rail-to-rail output, which allows it to drive loads from the negative supply rail to the positive supply rail, maximizing the output swing and improving the dynamic range of the system.
* High Slew Rate: With a high slew rate of up to 0.3 V/µs, the op-amp is capable of handling rapidly changing signals without significant distortion, making it suitable for dynamic applications.
* Wide Operating Voltage Range: It operates over a broad supply voltage range, from ±2.5V to ±18V, giving it flexibility for various applications.
* Precision Performance: The TLE2144 is designed for high-precision applications, offering excellent linearity and performance consistency over temperature and time.
* Wide Bandwidth: The amplifier features a gain-bandwidth product of 1 MHz at a gain of 1, making it suitable for a wide range of frequency applications.

## Specifications

* Supply Voltage:

* Minimum Supply Voltage: ±2.5V
* Maximum Supply Voltage: ±18V

* Input Offset Voltage:

* Typical: 50 µV
* Maximum: 150 µV

* Input Bias Current:

* Maximum: 50 nA at room temperature

* Input Offset Current:

* Maximum: 5 nA

* Output Voltage Swing:

* Rail-to-Rail output: from (Vss + 0.5V) to (Vdd - 0.5V) at a 10kΩ load

* Slew Rate:

* 0.3 V/µs at a capacitive load of 100pF

* Gain-Bandwidth Product:

* 1 MHz (at a gain of 1)

* Common-Mode Rejection Ratio (CMRR):

* Typically: 100 dB at 100 Hz
* Minimum: 80 dB

* Power Supply Current:

* Typically: 500 µA
* Maximum: 600 µA

* Noise Performance:

* Voltage Noise Density: 1.2 nV/√Hz at 1 kHz

* Package Type:

* SOIC-8 (Small Outline Integrated Circuit)

## Electrical Characteristics

* Input Voltage Range: The TLE2144 can handle input voltages within the range of (Vss + 0.5V) to (Vdd - 0.5V), making it suitable for use in systems with varying input signal levels.
* Output Drive Capability: Capable of driving 10 kΩ loads to the rails, making it versatile for driving low-impedance devices.

## Applications

The TLE2144CDWR is a versatile operational amplifier that can be used in a wide range of precision analog applications, such as:

* Signal Conditioning: The low offset voltage and high CMRR make it ideal for signal conditioning in sensors, analog-to-digital conversion (ADC) circuits, and industrial process control systems.
* High-Precision Measurement Systems: Used in systems where accurate signal amplification is required, such as in oscilloscopes, voltage measurement devices, and test equipment.
* Audio Systems: Due to its low noise performance, the TLE2144 is highly suitable for high-fidelity audio applications, where clear and undistorted amplification is essential.
* Medical Equipment: It can be used in medical instrumentation such as ECG or EEG systems, where precise and noise-free amplification of bio-signals is crucial.
* Communication Systems: Used in telecommunication devices, radios, and signal processing equipment, where high precision and low noise are necessary for optimal signal integrity.
* Power Supply Feedback Loops: Ideal for feedback control in power regulation systems, particularly in low-noise, high-accuracy applications.

## Advantages

* Precision and Accuracy: The TLE2144 is specifically designed for high-precision applications, offering low offset voltage, low drift, and excellent noise performance.
* Low Power Consumption: With a low supply current, it offers energy-efficient performance, making it suitable for battery-powered devices or systems with stringent power requirements.
* Flexibility in Supply Voltage: The wide supply voltage range ensures the device can be used in a variety of different power configurations, from low-voltage systems to higher voltage precision applications.
* Noise Reduction: Its low voltage and current noise characteristics are essential for maintaining signal integrity in sensitive applications like instrumentation and audio systems.

## Conclusion

The TLE2144CDWR from Texas Instruments is a precision op-amp that offers outstanding low-noise performance, low offset voltage, and high accuracy, making it an excellent choice for high-precision applications in measurement systems, industrial controls, and audio equipment. With its wide supply voltage range, rail-to-rail output, and excellent noise rejection capabilities, the TLE2144 ensures reliable and accurate performance, even in demanding environments. Whether used in communication systems, medical equipment, or precision instrumentation, it delivers the high-performance qualities required for modern analog signal processing tasks.
TLE2144CDWR Compare Parts
  • TLE2144CDWR vs TLE2662IDWR
  • TLE2144CDWR vs TLE2662IDW
  • TLE2144CDWR vs TLE26621DWR
  • TLE2144CDWR vs TLE2301INEE4
  • TLE2144CDWR vs TLE2301INE
  • TLE2144CDWR vs TLE2237CDW
  • TLE2144CDWR vs TLE2161MP
  • TLE2144CDWR vs TLE2161MLB
  • TLE2144CDWR vs TLE2161MJGB
  • TLE2144CDWR vs TLE2161IP
  • TLE2144CDWR vs TLE2161IDRG4
  • TLE2144CDWR vs TLE2161IDR
  • TLE2144CDWR vs TLE2161IDG4
  • TLE2144CDWR vs TLE2161ID
  • TLE2144CDWR vs TLE2161CDG4
  • TLE2144CDWR vs TLE2161CD
  • TLE2144CDWR vs TLE2161BMJG
  • TLE2144CDWR vs TLE2161AIP
  • TLE2144CDWR vs TLE2161AIDR
  • TLE2144CDWR vs TLE2161AIDG4
  • TLE2144CDWR vs TLE2161AID
  • TLE2144CDWR vs TLE2161ACP
  • TLE2144CDWR vs TLE2161ACD
  • TLE2144CDWR vs TLE2144MJB
  • TLE2144CDWR vs TLE2144MDWREP
  • TLE2144CDWR vs TLE2144MDWG4
  • TLE2144CDWR vs TLE2144MDW
  • TLE2144CDWR vs TLE2144IN
  • TLE2144CDWR vs TLE2144IDWR
  • TLE2144CDWR vs TLE2144IDWG4
  • TLE2144CDWR vs TLE2144IDW
  • TLE2144CDWR vs TLE2144CN
  • TLE2144CDWR vs TLE2144CDWRG4
  • TLE2144CDWR vs TLE2144CDW
  • TLE2144CDWR vs TLE2144AIN
  • TLE2144CDWR vs TLE2144ACN
  • TLE2144CDWR vs TLE2142QDRQ1
  • TLE2144CDWR vs TLE2142MUB
  • TLE2144CDWR vs TLE2142MDRG4
  • TLE2144CDWR vs TLE2142MDR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you