☰
TLE2142CDR
TLE2142CDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142CDR Datasheet
History Price: $3.15000
In Stock: 26285
TLE2142CDR Specification
Specification
Part No
TLE2142CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2142CDR PDF Datasheet
TLE2142CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142CDR Description
The Texas Instruments TLE2142CDR is a precision voltage amplifier designed for high-performance applications requiring low noise, low distortion, and high accuracy. This operational amplifier is particularly well-suited for use in instrumentation, data acquisition systems, and other applications where precision signal processing is critical. Below is a detailed overview of the TLE2142CDR, including its specifications and features.

## Overview

The TLE2142CDR is a high-speed, low-noise operational amplifier that offers a wide range of features aimed at enhancing performance in precision applications. It is designed to operate with a dual power supply, providing flexibility in various circuit configurations. The amplifier is known for its excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), making it ideal for applications where signal integrity is paramount.

## Key Features

1. Low Noise: The TLE2142CDR features low input voltage noise, typically around 1.2 nV/√Hz at 1 kHz, which is essential for high-precision applications where noise can significantly affect performance.

2. High Slew Rate: The amplifier has a high slew rate of 13 V/µs, allowing it to respond quickly to fast-changing input signals, making it suitable for high-speed applications.

3. Wide Bandwidth: With a gain bandwidth product of 10 MHz, the TLE2142CDR can handle a wide range of frequencies, making it versatile for various signal processing tasks.

4. Low Total Harmonic Distortion (THD): The device exhibits low THD, typically around 0.002%, ensuring that the output signal closely resembles the input signal without significant distortion.

5. High Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, which helps maintain signal integrity by rejecting common-mode signals that may interfere with the desired signal.

6. High Power Supply Rejection Ratio (PSRR): The PSRR is typically 100 dB, ensuring that variations in the power supply do not significantly affect the output voltage.

7. Wide Supply Voltage Range: The TLE2142CDR can operate with a dual supply voltage ranging from ±5V to ±15V, providing flexibility for various circuit designs.

8. Low Input Offset Voltage: The input offset voltage is typically 0.5 mV, which contributes to the overall accuracy of the amplifier in precision applications.

## Electrical Specifications

- Supply Voltage Range: ±5V to ±15V
- Input Voltage Noise: 1.2 nV/√Hz (typ at 1 kHz)
- Slew Rate: 13 V/µs (typ)
- Gain Bandwidth Product: 10 MHz (typ)
- Total Harmonic Distortion (THD): 0.002% (typ)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typ)
- Power Supply Rejection Ratio (PSRR): 100 dB (typ)
- Input Offset Voltage: 0.5 mV (typ)
- Input Bias Current: 50 nA (typ)
- Output Voltage Swing: ±12V (with ±15V supply)
- Output Current: 20 mA (min)

## Applications

The TLE2142CDR is suitable for a wide range of applications, including:

- Precision instrumentation
- Data acquisition systems
- Medical instrumentation
- Audio signal processing
- Industrial control systems
- High-speed data converters

## Conclusion

The Texas Instruments TLE2142CDR is a high-performance operational amplifier that excels in precision applications requiring low noise, low distortion, and high accuracy. With its wide supply voltage range, high slew rate, and excellent CMRR and PSRR, it is an ideal choice for engineers looking to enhance the performance of their analog signal processing systems. Whether used in instrumentation, data acquisition, or other high-precision applications, the TLE2142CDR provides the reliability and performance needed for optimal results.
TLE2142CDR Compare Parts
  • TLE2142CDR vs TLE2662IDWR
  • TLE2142CDR vs TLE2662IDW
  • TLE2142CDR vs TLE26621DWR
  • TLE2142CDR vs TLE2301INEE4
  • TLE2142CDR vs TLE2301INE
  • TLE2142CDR vs TLE2237CDW
  • TLE2142CDR vs TLE2161MP
  • TLE2142CDR vs TLE2161MLB
  • TLE2142CDR vs TLE2161MJGB
  • TLE2142CDR vs TLE2161IP
  • TLE2142CDR vs TLE2161IDRG4
  • TLE2142CDR vs TLE2161IDR
  • TLE2142CDR vs TLE2161IDG4
  • TLE2142CDR vs TLE2161ID
  • TLE2142CDR vs TLE2161CDG4
  • TLE2142CDR vs TLE2161CD
  • TLE2142CDR vs TLE2161BMJG
  • TLE2142CDR vs TLE2161AIP
  • TLE2142CDR vs TLE2161AIDR
  • TLE2142CDR vs TLE2161AIDG4
  • TLE2142CDR vs TLE2161AID
  • TLE2142CDR vs TLE2161ACP
  • TLE2142CDR vs TLE2161ACD
  • TLE2142CDR vs TLE2144MJB
  • TLE2142CDR vs TLE2144MDWREP
  • TLE2142CDR vs TLE2144MDWG4
  • TLE2142CDR vs TLE2144MDW
  • TLE2142CDR vs TLE2144IN
  • TLE2142CDR vs TLE2144IDWR
  • TLE2142CDR vs TLE2144IDWG4
  • TLE2142CDR vs TLE2144IDW
  • TLE2142CDR vs TLE2144CN
  • TLE2142CDR vs TLE2144CDWRG4
  • TLE2142CDR vs TLE2144CDWR
  • TLE2142CDR vs TLE2144CDW
  • TLE2142CDR vs TLE2144AIN
  • TLE2142CDR vs TLE2144ACN
  • TLE2142CDR vs TLE2142QDRQ1
  • TLE2142CDR vs TLE2142MUB
  • TLE2142CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you