☰
TLE2142AMD
TLE2142AMD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AMD Datasheet
History Price: $6.17000
In Stock: 37410
TLE2142AMD Specification
Specification
Part No
TLE2142AMD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
275 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2142AMD PDF Datasheet
TLE2142AMD Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142AMD Description
Introduction to Texas Instruments TLE2142AMD

The Texas Instruments TLE2142AMD is a precision voltage reference and linear regulator designed for applications requiring accurate voltage regulation and low noise performance. This device is particularly well-suited for high-precision analog circuits, data acquisition systems, and instrumentation where stable voltage supply is critical. The TLE2142AMD combines the features of a voltage reference with those of a linear regulator, making it a versatile choice for various electronic applications.

Key Specifications

- Output Voltage: The TLE2142AMD provides an adjustable output voltage range from 1.24V to 37V. This flexibility allows designers to tailor the output voltage to meet specific application requirements.

- Output Current: The device can deliver a maximum output current of up to 1A, making it capable of driving loads in various applications without overheating or compromising performance.

- Input Voltage Range: The input voltage range is from 3V to 40V, which allows the device to be used in various power supply configurations while ensuring compatibility with standard power sources.

- Temperature Coefficient: The temperature coefficient of the output voltage is specified at 50 ppm/°C, ensuring that the output remains stable across a wide temperature range. This feature is crucial for applications requiring high precision over varying environmental conditions.

- Line Regulation: The line regulation specification indicates that the output voltage changes very little with variations in input voltage. For the TLE2142AMD, line regulation is typically around 0.01%/V, which ensures minimal impact on the output due to fluctuations in input supply.

- Load Regulation: Load regulation measures how much the output voltage changes with varying load currents. The TLE2142AMD offers load regulation of approximately 0.02%/A, providing consistent performance even as load conditions change.

Noise Performance

One of the standout features of the TLE2142AMD is its low noise operation:

- Output Noise Voltage: The device has an output noise specification of about 10 µVRMS (typical) over a bandwidth of 0.1 Hz to 10 Hz. This low noise level makes it ideal for sensitive analog applications where signal integrity is paramount.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically greater than 70 dB at low frequencies, indicating that the device effectively rejects variations in input voltage, contributing to stable output under varying conditions.

Thermal Performance

Thermal management is critical for reliable operation:

- Operating Temperature Range: The TLE2142AMD can operate over an ambient temperature range from -40°C to +125°C. This wide temperature range ensures that the device can function reliably in harsh environments often encountered in industrial and automotive applications.

- Thermal Resistance: The thermal resistance junction-to-case (RθJC) is low, allowing efficient heat dissipation when mounted on appropriate heat sinks or PCB layouts. This characteristic helps maintain performance during extended use under high load conditions.

Package Options

The TLE2142AMD comes in a compact TO-220 package configuration, which facilitates easy mounting and integration into various circuit designs. The package design also aids in effective thermal management due to its larger surface area compared to smaller packages.

Applications

The versatility and precision of the TLE2142AMD make it suitable for numerous applications:

1. Data Acquisition Systems: Used as a reference or regulator in data acquisition systems where accurate signal processing is required.

2. Instrumentation Equipment: Ideal for precision instrumentation where stable and low-noise power supplies are necessary for accurate measurements.

3. Industrial Control Systems: Employed in industrial automation equipment requiring reliable power supplies under varying load conditions.

4. Telecommunications Equipment: Used in communication devices needing stable power sources for signal processing circuits.

5. Automotive Applications: Suitable for automotive electronics that require robust performance under extreme temperatures and conditions.

Conclusion

In summary, the Texas Instruments TLE2142AMD stands out as a highly versatile and precise voltage reference and linear regulator suitable for demanding applications across various fields. With its adjustable output voltage range, excellent noise performance, robust thermal characteristics, and wide operating temperature range, it meets the needs of engineers looking for reliable solutions in high-performance electronic designs. Whether utilized in data acquisition systems or industrial control applications, the TLE2142AMD provides stability and accuracy essential for modern electronic circuits.
TLE2142AMD Compare Parts
  • TLE2142AMD vs TLE2662IDWR
  • TLE2142AMD vs TLE2662IDW
  • TLE2142AMD vs TLE26621DWR
  • TLE2142AMD vs TLE2301INEE4
  • TLE2142AMD vs TLE2301INE
  • TLE2142AMD vs TLE2237CDW
  • TLE2142AMD vs TLE2161MP
  • TLE2142AMD vs TLE2161MLB
  • TLE2142AMD vs TLE2161MJGB
  • TLE2142AMD vs TLE2161IP
  • TLE2142AMD vs TLE2161IDRG4
  • TLE2142AMD vs TLE2161IDR
  • TLE2142AMD vs TLE2161IDG4
  • TLE2142AMD vs TLE2161ID
  • TLE2142AMD vs TLE2161CDG4
  • TLE2142AMD vs TLE2161CD
  • TLE2142AMD vs TLE2161BMJG
  • TLE2142AMD vs TLE2161AIP
  • TLE2142AMD vs TLE2161AIDR
  • TLE2142AMD vs TLE2161AIDG4
  • TLE2142AMD vs TLE2161AID
  • TLE2142AMD vs TLE2161ACP
  • TLE2142AMD vs TLE2161ACD
  • TLE2142AMD vs TLE2144MJB
  • TLE2142AMD vs TLE2144MDWREP
  • TLE2142AMD vs TLE2144MDWG4
  • TLE2142AMD vs TLE2144MDW
  • TLE2142AMD vs TLE2144IN
  • TLE2142AMD vs TLE2144IDWR
  • TLE2142AMD vs TLE2144IDWG4
  • TLE2142AMD vs TLE2144IDW
  • TLE2142AMD vs TLE2144CN
  • TLE2142AMD vs TLE2144CDWRG4
  • TLE2142AMD vs TLE2144CDWR
  • TLE2142AMD vs TLE2144CDW
  • TLE2142AMD vs TLE2144AIN
  • TLE2142AMD vs TLE2144ACN
  • TLE2142AMD vs TLE2142QDRQ1
  • TLE2142AMD vs TLE2142MUB
  • TLE2142AMD vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you