☰
TLE2142AID
TLE2142AID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AID Datasheet
History Price: $5.48000
In Stock: 355
TLE2142AID Specification
Specification
Part No
TLE2142AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
275 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2142AID PDF Datasheet
TLE2142AID Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142AID Description
The Texas Instruments TLE2142AID is a precision voltage reference and operational amplifier designed for a variety of applications, including instrumentation, data acquisition systems, and industrial control systems. This device is known for its high accuracy, low noise, and excellent temperature stability, making it suitable for demanding applications where precision is critical.

## Key Features:

1. Precision Voltage Reference:
- The TLE2142AID provides a stable reference voltage, which is essential for accurate measurements in various electronic circuits. It is designed to maintain a constant output voltage over a wide range of temperatures and supply voltages.

2. Operational Amplifier:
- The device features a high-performance operational amplifier that can be used in various configurations, such as inverting, non-inverting, and differential amplifiers. This versatility allows it to be used in a wide range of signal processing applications.

3. Low Noise:
- The TLE2142AID is designed to minimize noise, which is crucial for applications requiring high precision. Its low noise characteristics help ensure that the output signal remains clean and accurate.

4. Temperature Stability:
- The device exhibits excellent temperature stability, with a low temperature coefficient. This feature ensures that the output voltage remains consistent across varying environmental conditions, making it suitable for precision applications.

5. Wide Supply Voltage Range:
- The TLE2142AID can operate over a wide supply voltage range, allowing it to be used in various power supply configurations. This flexibility makes it compatible with different system designs.

6. High Output Drive Capability:
- The operational amplifier can drive loads effectively, making it suitable for applications that require interfacing with other components or circuits.

7. Low Input Offset Voltage:
- The device features a low input offset voltage, which enhances its accuracy in signal amplification and processing applications.

## Specifications:

- Device Type: Precision Voltage Reference and Operational Amplifier
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
- Supply Voltage Range: Typically from ±5V to ±15V
- Output Voltage: 2.5V (typical reference voltage)
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 10 nA
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Gain Bandwidth Product: Typically 1 MHz
- Slew Rate: Typically 0.5 V/µs
- Output Current: Typically ±10 mA
- Temperature Range: -40°C to +85°C

## Applications:

The Texas Instruments TLE2142AID is suitable for a wide range of applications, including:

- Instrumentation: Used in precision measurement systems where accurate voltage references are required.
- Data Acquisition Systems: Ideal for applications that require high accuracy and low noise in signal processing.
- Industrial Control Systems: Suitable for use in control loops and feedback systems where precision is critical.
- Medical Devices: Used in medical instrumentation where accurate measurements are essential for patient monitoring and diagnostics.

## Conclusion:

The Texas Instruments TLE2142AID is a highly versatile and precise voltage reference and operational amplifier that meets the needs of various demanding applications. Its combination of low noise, high accuracy, and excellent temperature stability makes it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems. Whether in instrumentation, data acquisition, or industrial control, the TLE2142AID provides reliable and accurate performance, ensuring that critical measurements and operations are performed with precision.
TLE2142AID Compare Parts
  • TLE2142AID vs TLE2662IDWR
  • TLE2142AID vs TLE2662IDW
  • TLE2142AID vs TLE26621DWR
  • TLE2142AID vs TLE2301INEE4
  • TLE2142AID vs TLE2301INE
  • TLE2142AID vs TLE2237CDW
  • TLE2142AID vs TLE2161MP
  • TLE2142AID vs TLE2161MLB
  • TLE2142AID vs TLE2161MJGB
  • TLE2142AID vs TLE2161IP
  • TLE2142AID vs TLE2161IDRG4
  • TLE2142AID vs TLE2161IDR
  • TLE2142AID vs TLE2161IDG4
  • TLE2142AID vs TLE2161ID
  • TLE2142AID vs TLE2161CDG4
  • TLE2142AID vs TLE2161CD
  • TLE2142AID vs TLE2161BMJG
  • TLE2142AID vs TLE2161AIP
  • TLE2142AID vs TLE2161AIDR
  • TLE2142AID vs TLE2161AIDG4
  • TLE2142AID vs TLE2161AID
  • TLE2142AID vs TLE2161ACP
  • TLE2142AID vs TLE2161ACD
  • TLE2142AID vs TLE2144MJB
  • TLE2142AID vs TLE2144MDWREP
  • TLE2142AID vs TLE2144MDWG4
  • TLE2142AID vs TLE2144MDW
  • TLE2142AID vs TLE2144IN
  • TLE2142AID vs TLE2144IDWR
  • TLE2142AID vs TLE2144IDWG4
  • TLE2142AID vs TLE2144IDW
  • TLE2142AID vs TLE2144CN
  • TLE2142AID vs TLE2144CDWRG4
  • TLE2142AID vs TLE2144CDWR
  • TLE2142AID vs TLE2144CDW
  • TLE2142AID vs TLE2144AIN
  • TLE2142AID vs TLE2144ACN
  • TLE2142AID vs TLE2142QDRQ1
  • TLE2142AID vs TLE2142MUB
  • TLE2142AID vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you