☰
TLE2141CD
TLE2141CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2141CD Datasheet
History Price: $1.05000
In Stock: 46010
TLE2141CD Specification
Specification
Part No
TLE2141CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
200 μV
Current - Supply
3.5mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2141CD PDF Datasheet
TLE2141CD Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2141CD Description

The TLE2141CD is a precision operational amplifier (op-amp) from Texas Instruments, designed to offer high performance in demanding applications. Known for its low offset voltage, low noise, and high precision, the TLE2141CD is widely used in high-accuracy measurement, instrumentation, and audio applications. The device is part of the TLE214x family, featuring a unique architecture that allows for ultra-low offset drift and excellent long-term stability.

The TLE2141CD is well-suited for applications where low noise and high precision are paramount. Its low input bias current and wide common-mode input range make it a versatile choice for signal conditioning, instrumentation, and audio circuits. Additionally, it is known for its excellent power supply rejection ratio (PSRR), which is crucial in systems where power supply noise could affect the accuracy of the signal.

## Key Specifications

* Input Offset Voltage: 75 µV (maximum)
This low offset voltage ensures that the op-amp provides accurate amplification of signals, even at very low input levels.

* Input Offset Voltage Drift: 0.3 µV/°C (maximum)
The minimal drift allows the amplifier to maintain high precision across a wide range of temperatures, making it suitable for environments with fluctuating temperatures.

* Input Bias Current: 1 nA (maximum)
The ultra-low input bias current contributes to the high precision of the op-amp, especially in high-impedance applications where bias currents can otherwise introduce significant error.

* Input Voltage Noise Density: 2.5 nV/√Hz at 1 kHz
The low noise density makes the TLE2141CD ideal for low-level signal processing, ensuring minimal signal distortion and preserving the integrity of weak signals.

* Gain Bandwidth Product: 8 MHz (typical)
A relatively high gain-bandwidth product allows the TLE2141CD to be used in a variety of signal processing tasks, including amplification of high-frequency signals.

* Slew Rate: 0.3 V/µs (minimum)
The low slew rate allows for more precise control of the output signal, preventing overshoot and distortion in slow-changing signals.

* Power Supply Voltage Range: ±2.25 V to ±18 V
This wide voltage range makes the TLE2141CD versatile in various power supply configurations, whether in low-voltage or standard industrial systems.

* Operating Temperature Range: -40°C to +85°C
The device is designed to function reliably in a wide temperature range, ensuring robustness in a variety of environmental conditions.

* Output Voltage Swing: ±13 V (at ±15 V supply)
The wide output voltage swing enables the op-amp to drive signals closer to the supply rails, which is crucial for many analog systems that require full-range output.

* Package Type: 8-Pin CDIP
The TLE2141CD is available in a standard 8-pin Ceramic Dual In-line Package (CDIP), which is suitable for both through-hole and surface-mount configurations.

## Performance Features

* Low Offset Voltage: The TLE2141CD’s low offset voltage is a key feature, ensuring that the amplifier provides accurate and consistent results in precision applications. This is particularly important in instrumentation and measurement systems where any deviation in offset could lead to significant errors.

* High PSRR (Power Supply Rejection Ratio): The TLE2141CD excels at rejecting noise from the power supply, ensuring that fluctuations in power voltage do not compromise the accuracy of the amplified signal. This feature is crucial for maintaining signal integrity in sensitive systems.

* Low Drift and Stability: Thanks to its low offset voltage drift and high long-term stability, the TLE2141CD remains accurate even over extended periods, minimizing the need for recalibration in systems that require consistent performance.

* Wide Common-Mode Input Range: The TLE2141CD can handle a wide range of common-mode voltages, making it suitable for applications where the input signal might be near the supply rails.

* Low Noise Characteristics: With a very low noise density of 2.5 nV/√Hz, the TLE2141CD is ideal for applications requiring precise amplification of weak signals, such as instrumentation amplifiers, audio equipment, and other sensitive signal processing tasks.

* High CMRR (Common-Mode Rejection Ratio): The TLE2141CD features a high common-mode rejection ratio, allowing it to accurately process differential signals even in the presence of significant common-mode noise.

## Applications

* Precision Measurement Systems: Due to its low offset voltage and drift, the TLE2141CD is widely used in precision measurement and instrumentation, where accuracy and stability are crucial.

* Audio Signal Processing: The low noise and high fidelity of the TLE2141CD make it ideal for high-quality audio applications, such as pre-amplifiers and signal conditioning circuits.

* Medical Equipment: The low offset voltage, high stability, and low noise make the TLE2141CD suitable for medical equipment where signal integrity and accuracy are paramount.

* Industrial Control Systems: In industrial environments, the TLE2141CD’s wide temperature range and low drift ensure reliable performance in a variety of control and monitoring systems.

* Sensor Signal Conditioning: The device is used for amplifying and conditioning signals from various types of sensors, including temperature, pressure, and humidity sensors, ensuring that weak signals are accurately amplified.

## Conclusion

The Texas Instruments TLE2141CD is a precision operational amplifier that combines low noise, low offset voltage, and excellent stability, making it ideal for high-accuracy applications. Whether used in industrial control, medical equipment, or audio systems, the TLE2141CD’s reliable performance and wide supply voltage range make it a versatile choice for a variety of demanding applications.
TLE2141CD Compare Parts
  • TLE2141CD vs TLE2662IDWR
  • TLE2141CD vs TLE2662IDW
  • TLE2141CD vs TLE26621DWR
  • TLE2141CD vs TLE2301INEE4
  • TLE2141CD vs TLE2301INE
  • TLE2141CD vs TLE2237CDW
  • TLE2141CD vs TLE2161MP
  • TLE2141CD vs TLE2161MLB
  • TLE2141CD vs TLE2161MJGB
  • TLE2141CD vs TLE2161IP
  • TLE2141CD vs TLE2161IDRG4
  • TLE2141CD vs TLE2161IDR
  • TLE2141CD vs TLE2161IDG4
  • TLE2141CD vs TLE2161ID
  • TLE2141CD vs TLE2161CDG4
  • TLE2141CD vs TLE2161CD
  • TLE2141CD vs TLE2161BMJG
  • TLE2141CD vs TLE2161AIP
  • TLE2141CD vs TLE2161AIDR
  • TLE2141CD vs TLE2161AIDG4
  • TLE2141CD vs TLE2161AID
  • TLE2141CD vs TLE2161ACP
  • TLE2141CD vs TLE2161ACD
  • TLE2141CD vs TLE2144MJB
  • TLE2141CD vs TLE2144MDWREP
  • TLE2141CD vs TLE2144MDWG4
  • TLE2141CD vs TLE2144MDW
  • TLE2141CD vs TLE2144IN
  • TLE2141CD vs TLE2144IDWR
  • TLE2141CD vs TLE2144IDWG4
  • TLE2141CD vs TLE2144IDW
  • TLE2141CD vs TLE2144CN
  • TLE2141CD vs TLE2144CDWRG4
  • TLE2141CD vs TLE2144CDWR
  • TLE2141CD vs TLE2144CDW
  • TLE2141CD vs TLE2144AIN
  • TLE2141CD vs TLE2144ACN
  • TLE2141CD vs TLE2142QDRQ1
  • TLE2141CD vs TLE2142MUB
  • TLE2141CD vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you