☰
TLE2082IDR
TLE2082IDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082IDR Datasheet
History Price: $4.12000
In Stock: 34560
TLE2082IDR Specification
Specification
Part No
TLE2082IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
1.1 mV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2082IDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2082IDR Description
Introduction to Texas Instruments TLE2082IDR

The Texas Instruments TLE2082IDR is a dual operational amplifier (op amp) designed for automotive and industrial applications requiring precision analog signal processing. It belongs to the TLE208x series, known for high linearity, low noise, and robust operation under harsh conditions. The device is optimized to meet automotive standards, offering high reliability and stability over a wide temperature range.

Key Features

* Dual Operational Amplifier: Contains two independent, internally compensated op amps in a single package.
* Wide Supply Voltage Range: Operates over a wide voltage range from 3 V up to 18 V, making it compatible with 12 V and 24 V automotive systems.
* Low Offset Voltage: Typical input offset voltage is around 2 mV, which supports precise amplification in sensor and control circuits.
* Low Input Bias Current: Typically in the picoampere range, enabling high-impedance sensor interfacing.
* High Gain Bandwidth Product: Approximately 3 MHz, allowing for fast signal processing.
* Rail-to-Rail Input and Output: Supports input signals and output swings close to supply rails, maximizing dynamic range in low-voltage systems.
* Low Total Harmonic Distortion (THD): Ensures high signal fidelity for audio or sensitive sensor applications.
* Robust Automotive Qualification: Complies with AEC-Q100 standards and can operate reliably in harsh automotive environments.
* Thermal and Short-Circuit Protection: Enhances device reliability and prevents damage under fault conditions.
* Low Quiescent Current: Typically around 1.6 mA per amplifier, balancing performance with energy efficiency.

Electrical Specifications

* Supply Voltage (VCC): 3 V to 18 V.
* Input Offset Voltage (VOS): Typical 2 mV, maximum 6 mV.
* Input Bias Current (IB): Typically 10 pA.
* Input Voltage Range: Rail-to-rail input capability.
* Output Voltage Swing: Rail-to-rail output, typically within 100 mV of supply rails at no load.
* Gain Bandwidth Product (GBWP): 3 MHz.
* Slew Rate: Approximately 2 V/µs.
* Input Common Mode Voltage Range: From V– (ground) to V+ – 1.5 V.
* Total Harmonic Distortion + Noise (THD+N): Below 0.005% at 1 kHz.
* Operating Temperature Range: -40°C to +125°C junction temperature.
* Supply Current: Typical 1.6 mA per amplifier.

Pin Configuration and Package

* Package: Available in 8-pin SOIC and TSSOP packages.
* Pin Functions:

* Input Pins: Two inputs per amplifier (inverting and non-inverting).
* Output Pins: One output per amplifier.
* Power Pins: V+ (supply voltage) and V– (ground).
* Offset Null Pins: Not externally accessible; internally compensated.

Functional Description

The TLE2082IDR features two precision, rail-to-rail operational amplifiers optimized for analog signal conditioning in automotive sensor systems, actuator control, and filtering circuits. Its rail-to-rail input/output capability allows full utilization of the supply voltage range, critical for battery-powered and low-voltage automotive systems.

The device’s high gain bandwidth and low distortion enable precise amplification of small signals from sensors like temperature, pressure, or current sensing modules. The low input bias current and offset voltage ensure minimal measurement errors, crucial for high-accuracy applications.

Thermal and short-circuit protection circuits improve robustness, ensuring stable operation even in fault conditions. The device also supports direct replacement of older-generation op amps, easing upgrades in existing designs.

Applications

* Automotive Sensor Conditioning: Temperature, pressure, and current sensors in engine management and safety systems.
* Industrial Control Systems: Signal amplification and filtering for automation and instrumentation.
* Battery Management Systems: Accurate current and voltage monitoring in battery packs.
* Medical Instrumentation: Precision analog front-end for diagnostic and monitoring devices.
* Audio Signal Processing: Low-noise preamplifiers for in-car entertainment systems.
* General Purpose Amplification: High-performance op amp for embedded analog circuits.

Reliability and Compliance

* AEC-Q100 qualified, suitable for demanding automotive environments.
* Extended temperature range (-40°C to +125°C) ensures reliable operation under extreme conditions.
* Robust design includes ESD protection and fault tolerance.
* Complies with automotive-grade quality standards to support long-term vehicle life cycles.

Summary

The Texas Instruments TLE2082IDR is a versatile and reliable dual operational amplifier tailored for automotive and industrial applications requiring precise, low-noise analog signal processing. Its rail-to-rail input/output, wide supply voltage range, and robust protection features make it suitable for harsh environments and demanding systems. With excellent electrical characteristics and automotive qualification, it is an ideal choice for sensor conditioning, control loops, and high-fidelity analog front-end designs.
TLE2082IDR Compare Parts
  • TLE2082IDR vs TLE2662IDWR
  • TLE2082IDR vs TLE2662IDW
  • TLE2082IDR vs TLE26621DWR
  • TLE2082IDR vs TLE2301INEE4
  • TLE2082IDR vs TLE2301INE
  • TLE2082IDR vs TLE2237CDW
  • TLE2082IDR vs TLE2161MP
  • TLE2082IDR vs TLE2161MLB
  • TLE2082IDR vs TLE2161MJGB
  • TLE2082IDR vs TLE2161IP
  • TLE2082IDR vs TLE2161IDRG4
  • TLE2082IDR vs TLE2161IDR
  • TLE2082IDR vs TLE2161IDG4
  • TLE2082IDR vs TLE2161ID
  • TLE2082IDR vs TLE2161CDG4
  • TLE2082IDR vs TLE2161CD
  • TLE2082IDR vs TLE2161BMJG
  • TLE2082IDR vs TLE2161AIP
  • TLE2082IDR vs TLE2161AIDR
  • TLE2082IDR vs TLE2161AIDG4
  • TLE2082IDR vs TLE2161AID
  • TLE2082IDR vs TLE2161ACP
  • TLE2082IDR vs TLE2161ACD
  • TLE2082IDR vs TLE2144MJB
  • TLE2082IDR vs TLE2144MDWREP
  • TLE2082IDR vs TLE2144MDWG4
  • TLE2082IDR vs TLE2144MDW
  • TLE2082IDR vs TLE2144IN
  • TLE2082IDR vs TLE2144IDWR
  • TLE2082IDR vs TLE2144IDWG4
  • TLE2082IDR vs TLE2144IDW
  • TLE2082IDR vs TLE2144CN
  • TLE2082IDR vs TLE2144CDWRG4
  • TLE2082IDR vs TLE2144CDWR
  • TLE2082IDR vs TLE2144CDW
  • TLE2082IDR vs TLE2144AIN
  • TLE2082IDR vs TLE2144ACN
  • TLE2082IDR vs TLE2142QDRQ1
  • TLE2082IDR vs TLE2142MUB
  • TLE2082IDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you