☰
TLE2071CP
TLE2071CP
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2071CP Datasheet
History Price: $3.04000
In Stock: 980
TLE2071CP Specification
Specification
Part No
TLE2071CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
490 μV
Current - Supply
1.7mA
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2071CP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2071CP Description
Overview

The Texas Instruments TLE2071CP is a precision operational amplifier designed for applications requiring low noise, low offset voltage, and high slew rate. It belongs to the TLE207x family of low-power, high-performance op-amps tailored for automotive and industrial environments, where robustness and reliability under harsh conditions are critical. The TLE2071CP offers excellent DC and AC characteristics, making it suitable for sensor amplification, data acquisition, and signal conditioning in demanding systems.

Key Features

* Low Input Offset Voltage: Typical offset voltage is 150 µV, minimizing error in precision applications.
* Low Input Bias Current: Typically 2 nA, reducing error in high-impedance sensor circuits.
* High Slew Rate: Approximately 3.5 V/µs, enabling fast response to rapidly changing signals.
* Wide Supply Voltage Range: Operates from 4.5 V to 36 V, accommodating both low-voltage and automotive 24 V systems.
* Rail-to-Rail Output Swing: The output stage can swing close to the supply rails, maximizing dynamic range in single-supply operation.
* Low Noise: Input voltage noise density of approximately 12 nV/√Hz at 1 kHz, suitable for audio and instrumentation.
* Unity Gain Stable: Can be configured in voltage follower or high-gain amplifier configurations without stability issues.
* Short-Circuit Protection: Built-in output short-circuit protection increases device robustness.
* Automotive Grade Qualification: Suitable for applications requiring AEC-Q100 compliance.
* Package: Available in an 8-pin SOIC package, compatible with standard PCB layouts.

Electrical Characteristics and Specifications

* Supply Voltage Range (V+ to V–): 4.5 V to 36 V, allowing operation in a variety of systems.
* Input Offset Voltage (VOS): Typical 150 µV, maximum 500 µV.
* Input Bias Current (IB): Typical 2 nA.
* Input Offset Current: Typically 0.5 nA.
* Slew Rate: Approximately 3.5 V/µs.
* Gain Bandwidth Product (GBP): Around 10 MHz.
* Input Voltage Noise: Approximately 12 nV/√Hz at 1 kHz.
* Input Common-Mode Voltage Range: Extends from V– +1.5 V up to V+ –1.5 V.
* Output Voltage Swing: Typically within 10 mV of the supply rails under light loads.
* Quiescent Current: Approximately 2 mA per amplifier.
* Operating Temperature Range: –40°C to +125°C, suitable for automotive and industrial environments.
* Package Type: 8-pin SOIC (Small Outline Integrated Circuit).

Functional Description

The TLE2071CP is a precision bipolar operational amplifier featuring a robust design that ensures accuracy and stability over temperature and supply variations. Its input stage is optimized for low offset and low noise, making it highly suitable for sensor signal conditioning and instrumentation tasks.

The device provides rail-to-rail output swing, enabling maximum dynamic range on single-supply systems, while the wide supply voltage range supports a variety of system voltages including 12 V, 24 V automotive, and industrial power rails.

Short-circuit protection and thermal shutdown enhance reliability, especially in demanding environments. Its unity gain stability and wide bandwidth make it versatile for multiple amplifier configurations such as buffers, filters, and integrators.

Typical Applications

* Sensor amplification for temperature, pressure, and current sensors.
* Data acquisition systems requiring high precision and low noise.
* Automotive control systems and signal processing.
* Industrial instrumentation and control loops.
* Audio preamplifiers and low-noise signal conditioning.
* Medical instrumentation.

Advantages

* Combines precision, low noise, and wide bandwidth in a single device.
* High voltage operation suitable for automotive and industrial applications.
* Rail-to-rail output extends dynamic range in low-voltage systems.
* Robust input and output stages protect against common fault conditions.
* Low offset and bias currents improve measurement accuracy.
* Low quiescent current for efficient power consumption.

Summary of Key Specifications

| Parameter | Value |
| ------------------------------ | --------------------- |
| Supply Voltage Range | 4.5 V to 36 V |
| Input Offset Voltage (typical) | 150 µV |
| Input Bias Current (typical) | 2 nA |
| Slew Rate | 3.5 V/µs |
| Gain Bandwidth Product | 10 MHz |
| Input Voltage Noise (1 kHz) | 12 nV/√Hz |
| Output Voltage Swing | Within 10 mV of rails |
| Quiescent Current | ~2 mA |
| Operating Temperature Range | –40°C to +125°C |
| Package | 8-pin SOIC |

The TLE2071CP offers an excellent combination of precision, speed, and robustness, making it highly suitable for a wide range of precision analog signal processing applications, especially in automotive and industrial environments where performance and reliability are paramount.
TLE2071CP Compare Parts
  • TLE2071CP vs TLE2662IDWR
  • TLE2071CP vs TLE2662IDW
  • TLE2071CP vs TLE26621DWR
  • TLE2071CP vs TLE2301INEE4
  • TLE2071CP vs TLE2301INE
  • TLE2071CP vs TLE2237CDW
  • TLE2071CP vs TLE2161MP
  • TLE2071CP vs TLE2161MLB
  • TLE2071CP vs TLE2161MJGB
  • TLE2071CP vs TLE2161IP
  • TLE2071CP vs TLE2161IDRG4
  • TLE2071CP vs TLE2161IDR
  • TLE2071CP vs TLE2161IDG4
  • TLE2071CP vs TLE2161ID
  • TLE2071CP vs TLE2161CDG4
  • TLE2071CP vs TLE2161CD
  • TLE2071CP vs TLE2161BMJG
  • TLE2071CP vs TLE2161AIP
  • TLE2071CP vs TLE2161AIDR
  • TLE2071CP vs TLE2161AIDG4
  • TLE2071CP vs TLE2161AID
  • TLE2071CP vs TLE2161ACP
  • TLE2071CP vs TLE2161ACD
  • TLE2071CP vs TLE2144MJB
  • TLE2071CP vs TLE2144MDWREP
  • TLE2071CP vs TLE2144MDWG4
  • TLE2071CP vs TLE2144MDW
  • TLE2071CP vs TLE2144IN
  • TLE2071CP vs TLE2144IDWR
  • TLE2071CP vs TLE2144IDWG4
  • TLE2071CP vs TLE2144IDW
  • TLE2071CP vs TLE2144CN
  • TLE2071CP vs TLE2144CDWRG4
  • TLE2071CP vs TLE2144CDWR
  • TLE2071CP vs TLE2144CDW
  • TLE2071CP vs TLE2144AIN
  • TLE2071CP vs TLE2144ACN
  • TLE2071CP vs TLE2142QDRQ1
  • TLE2071CP vs TLE2142MUB
  • TLE2071CP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you