☰
TLE2064CN
TLE2064CN
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2064CN Datasheet
History Price: $2.89000
In Stock: 49120
TLE2064CN Specification
Specification
Part No
TLE2064CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
1.25mA (x4 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
TLE2064CN Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2064CN Description
The Texas Instruments TLE2064CN is a precision voltage reference and operational amplifier designed for a variety of applications, including instrumentation, data acquisition, and signal conditioning. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TLE2064CN is a quad operational amplifier that offers high performance in terms of low noise, low distortion, and high precision. It is particularly well-suited for applications requiring high accuracy and stability over a wide range of temperatures and supply voltages.

## Key Features

1. Quad Operational Amplifier: The TLE2064CN contains four independent, high-gain, internally compensated operational amplifiers.

2. Low Noise: The device features low input voltage noise, making it ideal for sensitive applications.

3. High Precision: With a low offset voltage and low drift, the TLE2064CN provides high precision in signal processing.

4. Wide Supply Voltage Range: The operational amplifier can operate with a dual supply voltage ranging from ±2.5V to ±15V, allowing flexibility in various circuit designs.

5. High Slew Rate: The TLE2064CN has a high slew rate, which enables it to handle fast-changing signals effectively.

6. Rail-to-Rail Output: The output stage is designed to provide rail-to-rail output, maximizing the output voltage swing.

7. Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.

## Specifications

- Supply Voltage: ±2.5V to ±15V
- Input Offset Voltage: Typically 0.5 mV
- Input Offset Voltage Drift: Typically 0.5 µV/°C
- Input Bias Current: Typically 10 nA
- Input Voltage Range: Common-mode input voltage range includes the negative supply rail
- Output Voltage Swing: Typically within 50 mV of the supply rails
- Slew Rate: Typically 0.5 V/µs
- Gain Bandwidth Product: Typically 1 MHz
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB

## Applications

The TLE2064CN is suitable for a wide range of applications, including:

- Instrumentation Amplifiers: Used in medical devices and measurement systems where precision is critical.
- Signal Conditioning: Ideal for filtering and amplifying signals in data acquisition systems.
- Active Filters: Can be used in designing low-pass, high-pass, and band-pass filters.
- Analog Signal Processing: Suitable for applications requiring high fidelity and low distortion.
- Data Acquisition Systems: Used in systems that require accurate signal measurement and processing.

## Package Information

The TLE2064CN is available in a standard DIP (Dual In-line Package) format, which makes it easy to integrate into various circuit designs.

## Conclusion

The Texas Instruments TLE2064CN is a versatile and high-performance operational amplifier that meets the demands of precision applications. Its combination of low noise, high precision, and wide supply voltage range makes it an excellent choice for engineers and designers looking to implement reliable and accurate signal processing solutions.
TLE2064CN Compare Parts
  • TLE2064CN vs TLE2662IDWR
  • TLE2064CN vs TLE2662IDW
  • TLE2064CN vs TLE26621DWR
  • TLE2064CN vs TLE2301INEE4
  • TLE2064CN vs TLE2301INE
  • TLE2064CN vs TLE2237CDW
  • TLE2064CN vs TLE2161MP
  • TLE2064CN vs TLE2161MLB
  • TLE2064CN vs TLE2161MJGB
  • TLE2064CN vs TLE2161IP
  • TLE2064CN vs TLE2161IDRG4
  • TLE2064CN vs TLE2161IDR
  • TLE2064CN vs TLE2161IDG4
  • TLE2064CN vs TLE2161ID
  • TLE2064CN vs TLE2161CDG4
  • TLE2064CN vs TLE2161CD
  • TLE2064CN vs TLE2161BMJG
  • TLE2064CN vs TLE2161AIP
  • TLE2064CN vs TLE2161AIDR
  • TLE2064CN vs TLE2161AIDG4
  • TLE2064CN vs TLE2161AID
  • TLE2064CN vs TLE2161ACP
  • TLE2064CN vs TLE2161ACD
  • TLE2064CN vs TLE2144MJB
  • TLE2064CN vs TLE2144MDWREP
  • TLE2064CN vs TLE2144MDWG4
  • TLE2064CN vs TLE2144MDW
  • TLE2064CN vs TLE2144IN
  • TLE2064CN vs TLE2144IDWR
  • TLE2064CN vs TLE2144IDWG4
  • TLE2064CN vs TLE2144IDW
  • TLE2064CN vs TLE2144CN
  • TLE2064CN vs TLE2144CDWRG4
  • TLE2064CN vs TLE2144CDWR
  • TLE2064CN vs TLE2144CDW
  • TLE2064CN vs TLE2144AIN
  • TLE2064CN vs TLE2144ACN
  • TLE2064CN vs TLE2142QDRQ1
  • TLE2064CN vs TLE2142MUB
  • TLE2064CN vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you