☰
TLE2064CDR
TLE2064CDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2064CDR Datasheet
History Price: $2.55000
In Stock: 31130
TLE2064CDR Specification
Specification
Part No
TLE2064CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
1.25mA (x4 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TLE2064CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2064CDR Description

The TLE2064CDR is a precision operational amplifier from Texas Instruments, designed for high-performance analog signal processing applications. It is built to provide low offset voltage, low noise, and high gain bandwidth, making it suitable for a wide range of sensitive applications such as instrumentation, audio processing, and medical devices. The TLE2064CDR features rail-to-rail input and output, which ensures maximum usable output voltage swing in low-voltage systems. Additionally, its low power consumption and high-speed performance make it a versatile component for high-precision systems.

## Key Specifications

* Supply Voltage Range: 4.5V to 40V (single supply) or ±2.25V to ±20V (dual supply), providing flexibility for both low and standard voltage applications.
* Input Voltage Range: Rail-to-rail input, allowing for full utilization of the input voltage range, which is crucial for low-voltage signal applications.
* Output Voltage Swing: Rail-to-rail output, which maximizes the output swing in low-voltage systems, ensuring higher voltage utilization and efficient performance.
* Bandwidth (Gain-Bandwidth Product): 1 MHz (typical) at a gain of 1, ensuring adequate speed for many precision applications while maintaining stability.
* Slew Rate: 0.5 V/µs (typical), which defines how fast the output can change in response to changes at the input, making it suitable for most precision tasks without excessive delay.
* Offset Voltage: 50 µV (typical), providing low offset voltage for accurate signal reproduction in sensitive measurement and audio applications.
* Input Bias Current: 1 pA (typical), ensuring minimal current draw from the input signal source and making it ideal for high-impedance applications.
* Quiescent Current: 250 µA (typical), which ensures low power consumption while maintaining high performance.
* Power Supply Rejection Ratio (PSRR): 120 dB (typical), ensuring excellent rejection of power supply noise and contributing to the stability of the output signal.
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical), providing high rejection of common-mode noise signals, which is essential in noisy environments.

## Features

* Low Offset Voltage: The TLE2064CDR has an ultra-low offset voltage of 50 µV (typical), which is critical for high-precision measurements, ensuring minimal errors in signal processing.
* Rail-to-Rail Operation: It provides rail-to-rail input and output, which allows for a full range of usable voltages in systems with low supply voltages, enhancing flexibility in design.
* Low Power Consumption: With a quiescent current of just 250 µA, the device is designed for low-power operation, making it suitable for battery-powered devices and other energy-sensitive applications.
* Wide Voltage Range: Operating from a single supply voltage of 4.5V to 40V or a dual supply of ±2.25V to ±20V, the TLE2064CDR is compatible with a broad range of power supplies.
* High PSRR and CMRR: The device’s excellent power supply rejection and common-mode rejection ratios ensure that the output signal remains stable and free from unwanted noise, even in environments with fluctuating power supplies or significant common-mode noise.

## Applications

The TLE2064CDR is ideal for applications that require high-precision analog signal amplification and low power consumption, including:

* Instrumentation: Used in precision measurement and control systems where accurate signal conditioning is essential.
* Audio Processing: Its low noise and low distortion characteristics make it suitable for high-fidelity audio systems, where signal integrity is critical.
* Medical Equipment: The low offset voltage and high accuracy make it suitable for medical devices that require precise measurements, such as ECG or EEG equipment.
* Sensor Interfaces: It is commonly used to amplify signals from various sensors, especially in low-voltage, high-accuracy systems.
* Active Filters: Due to its wide bandwidth and low noise characteristics, it is suitable for designing active filters in signal processing applications.
* Battery-Powered Systems: The low power consumption makes the TLE2064CDR ideal for portable and battery-operated devices that need to conserve energy while maintaining performance.

## Performance

* Low Noise: The TLE2064CDR features low noise density, which ensures that signal amplification does not introduce significant noise, making it suitable for high-precision analog tasks such as instrumentation and audio amplification.
* High Precision: With its low offset voltage, low input bias current, and high CMRR, the device delivers highly accurate results, ensuring that the system operates with minimal error or distortion.
* Fast Settling Time: The amplifier has a fast settling time (typically less than 1 µs), allowing it to respond quickly to changes in the input signal, making it useful in dynamic applications.
* Stable Operation: Thanks to its high PSRR and CMRR, the TLE2064CDR provides stable operation in environments with fluctuating power supplies or significant common-mode signals, ensuring consistent output performance.

## Conclusion

The TLE2064CDR from Texas Instruments is a high-precision operational amplifier that excels in low-noise, low-offset voltage, and high-speed applications. Its rail-to-rail input and output, low power consumption, and wide voltage compatibility make it an excellent choice for a wide range of applications, including instrumentation, medical devices, and audio systems. Its combination of low noise, high accuracy, and efficient power usage ensures that it delivers reliable and precise performance in both portable and high-performance systems. Whether used in sensor interfacing, active filtering, or signal amplification, the TLE2064CDR offers the performance and flexibility required for modern electronic designs.
TLE2064CDR Compare Parts
  • TLE2064CDR vs TLE2662IDWR
  • TLE2064CDR vs TLE2662IDW
  • TLE2064CDR vs TLE26621DWR
  • TLE2064CDR vs TLE2301INEE4
  • TLE2064CDR vs TLE2301INE
  • TLE2064CDR vs TLE2237CDW
  • TLE2064CDR vs TLE2161MP
  • TLE2064CDR vs TLE2161MLB
  • TLE2064CDR vs TLE2161MJGB
  • TLE2064CDR vs TLE2161IP
  • TLE2064CDR vs TLE2161IDRG4
  • TLE2064CDR vs TLE2161IDR
  • TLE2064CDR vs TLE2161IDG4
  • TLE2064CDR vs TLE2161ID
  • TLE2064CDR vs TLE2161CDG4
  • TLE2064CDR vs TLE2161CD
  • TLE2064CDR vs TLE2161BMJG
  • TLE2064CDR vs TLE2161AIP
  • TLE2064CDR vs TLE2161AIDR
  • TLE2064CDR vs TLE2161AIDG4
  • TLE2064CDR vs TLE2161AID
  • TLE2064CDR vs TLE2161ACP
  • TLE2064CDR vs TLE2161ACD
  • TLE2064CDR vs TLE2144MJB
  • TLE2064CDR vs TLE2144MDWREP
  • TLE2064CDR vs TLE2144MDWG4
  • TLE2064CDR vs TLE2144MDW
  • TLE2064CDR vs TLE2144IN
  • TLE2064CDR vs TLE2144IDWR
  • TLE2064CDR vs TLE2144IDWG4
  • TLE2064CDR vs TLE2144IDW
  • TLE2064CDR vs TLE2144CN
  • TLE2064CDR vs TLE2144CDWRG4
  • TLE2064CDR vs TLE2144CDWR
  • TLE2064CDR vs TLE2144CDW
  • TLE2064CDR vs TLE2144AIN
  • TLE2064CDR vs TLE2144ACN
  • TLE2064CDR vs TLE2142QDRQ1
  • TLE2064CDR vs TLE2142MUB
  • TLE2064CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you