☰
TLE2062IDR
TLE2062IDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2062IDR Datasheet
History Price: $3.21000
In Stock: 46480
TLE2062IDR Specification
Specification
Part No
TLE2062IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
625μA (x2 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2062IDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2062IDR Description
The Texas Instruments TLE2062IDR is a precision voltage regulator designed to provide a stable output voltage with low noise and high accuracy. This device is particularly well-suited for applications requiring reliable power supply solutions, such as instrumentation, data acquisition systems, and various consumer electronics. The TLE2062IDR is known for its excellent performance characteristics, including low dropout voltage, high output current capability, and thermal protection features.

## Key Features

1. Low Dropout Voltage: The TLE2062IDR features a low dropout voltage of typically 0.1V at an output current of 1A. This characteristic allows the regulator to maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage, making it ideal for battery-powered applications.

2. High Output Current: The device can deliver up to 1A of output current, providing sufficient power for a wide range of applications, from simple circuits to more demanding loads.

3. Wide Input Voltage Range: The TLE2062IDR operates over a wide input voltage range of 3V to 30V, allowing it to be used in various power supply configurations and making it versatile for different applications.

4. Low Quiescent Current: With a quiescent current of only 50 µA, the TLE2062IDR is suitable for low-power applications, helping to extend battery life in portable devices.

5. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating. This feature is crucial for maintaining reliability in high-temperature environments.

6. Short-Circuit Protection: The TLE2062IDR is designed with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

7. Output Voltage Options: The regulator is available in fixed output voltage options (such as 5V, 12V) as well as an adjustable version, allowing designers to select the appropriate voltage for their specific application.

8. Package Type: The TLE2062IDR is available in a 5-pin TO-220 package, which provides good thermal performance and is suitable for applications requiring heat dissipation.

## Specifications

- Output Current: 1A (maximum)
- Dropout Voltage: 0.1V (typical at 1A)
- Input Voltage Range: 3V to 30V
- Quiescent Current: 50 µA (typical)
- Output Voltage Options: Fixed (e.g., 5V, 12V) and adjustable
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Temperature Range: -40°C to +125°C
- Package Type: 5-pin TO-220

## Applications

The TLE2062IDR is suitable for a variety of applications, including:

- Power supply circuits for microcontrollers and digital signal processors
- Battery-powered devices requiring efficient voltage regulation
- Instrumentation and measurement systems
- Audio equipment and other consumer electronics
- Industrial automation and control systems

## Conclusion

The Texas Instruments TLE2062IDR is a robust and versatile voltage regulator that combines low dropout voltage, high output current capability, and excellent thermal performance. Its features make it an ideal choice for engineers and designers looking to implement reliable power supply solutions in their applications. Whether used in consumer electronics, industrial systems, or portable devices, the TLE2062IDR stands out as a dependable component for a wide range of electronic designs.
TLE2062IDR Compare Parts
  • TLE2062IDR vs TLE2662IDWR
  • TLE2062IDR vs TLE2662IDW
  • TLE2062IDR vs TLE26621DWR
  • TLE2062IDR vs TLE2301INEE4
  • TLE2062IDR vs TLE2301INE
  • TLE2062IDR vs TLE2237CDW
  • TLE2062IDR vs TLE2161MP
  • TLE2062IDR vs TLE2161MLB
  • TLE2062IDR vs TLE2161MJGB
  • TLE2062IDR vs TLE2161IP
  • TLE2062IDR vs TLE2161IDRG4
  • TLE2062IDR vs TLE2161IDR
  • TLE2062IDR vs TLE2161IDG4
  • TLE2062IDR vs TLE2161ID
  • TLE2062IDR vs TLE2161CDG4
  • TLE2062IDR vs TLE2161CD
  • TLE2062IDR vs TLE2161BMJG
  • TLE2062IDR vs TLE2161AIP
  • TLE2062IDR vs TLE2161AIDR
  • TLE2062IDR vs TLE2161AIDG4
  • TLE2062IDR vs TLE2161AID
  • TLE2062IDR vs TLE2161ACP
  • TLE2062IDR vs TLE2161ACD
  • TLE2062IDR vs TLE2144MJB
  • TLE2062IDR vs TLE2144MDWREP
  • TLE2062IDR vs TLE2144MDWG4
  • TLE2062IDR vs TLE2144MDW
  • TLE2062IDR vs TLE2144IN
  • TLE2062IDR vs TLE2144IDWR
  • TLE2062IDR vs TLE2144IDWG4
  • TLE2062IDR vs TLE2144IDW
  • TLE2062IDR vs TLE2144CN
  • TLE2062IDR vs TLE2144CDWRG4
  • TLE2062IDR vs TLE2144CDWR
  • TLE2062IDR vs TLE2144CDW
  • TLE2062IDR vs TLE2144AIN
  • TLE2062IDR vs TLE2144ACN
  • TLE2062IDR vs TLE2142QDRQ1
  • TLE2062IDR vs TLE2142MUB
  • TLE2062IDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you